☰
ST33HTPH2X32AHD5
ST33HTPH2X32AHD5
Active
Description:  LINEAR IC'S
Manufacturer:  STMicroelectronics
History Price: $3.00000
In Stock: 22880
ST33HTPH2X32AHD5 Specification
Specification
Part No
ST33HTPH2X32AHD5
Category
Embedded - Application Specific Microcontrollers
Manufacturer
STMicroelectronics
Series
ST33
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Applications
Trusted Platform Module (TPM)
Core Processor
SecurCore? SC300?
Program Memory Type
FLASH
Controller Series
ST33TPHF2ESPI
RAM Size
-
Interface
I2C
Number of I/O
4
Voltage - Supply
1.8V, 3.3V
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
32-VFQFN Exposed Pad
Supplier Device Package
32-VFQFPN (5x5)
ST33HTPH2X32AHD5 Related Parts
ST33HTPH2028AAF3
ST33HTPH2028AAF3
STMicroelectronics
IC MCU 32BIT FLASH 28TSSOP
ST33HTPH2028AHD1
ST33HTPH2028AHD1
STMicroelectronics
IC MCU 32BIT FLASH 28TSSOP
ST33HTPH2032AAF3
ST33HTPH2032AAF3
STMicroelectronics
IC MCU 32BIT FLASH 32VFQFPN
ST33HTPH2032AHD1
ST33HTPH2032AHD1
STMicroelectronics
IC MCU 32BIT FLASH 32VFQFPN
ST33HTPH2E28AAF0
ST33HTPH2E28AAF0
STMicroelectronics
IC MCU 32BIT FLASH 28TSSOP
ST33HTPH2E28AAF1
ST33HTPH2E28AAF1
STMicroelectronics
IC MCU 32BIT FLASH 28TSSOP
ST33HTPH2E32AAF0
ST33HTPH2E32AAF0
STMicroelectronics
IC MCU 32BIT FLASH 32VFQFPN
ST33HTPH2E32AAF1
ST33HTPH2E32AAF1
STMicroelectronics
IC MCU 32BIT FLASH 32VFQFPN
ST33HTPH2X32AHD4
ST33HTPH2X32AHD4
STMicroelectronics
IC MCU 32BIT FLASH 32VFQFPN
ST33HTPH2E28AHD0
ST33HTPH2E28AHD0
STMicroelectronics
LINEAR IC'S
ST33HTPH2E32AHD0
ST33HTPH2E32AHD0
STMicroelectronics
LINEAR IC'S
ST33HTPH2X32AHD8
ST33HTPH2X32AHD8
STMicroelectronics
LINEAR IC'S
ST33HTPH2X32AHD5 Description
Overview of STMicroelectronics ST33HTPH2X32AHD5

The ST33HTPH2X32AHD5 is a secure microcontroller designed for various applications requiring high security and performance. It is part of the ST33 family, which is known for its robust security features, making it suitable for applications in payment systems, secure access, and IoT devices. This microcontroller integrates advanced cryptographic capabilities and is compliant with international security standards.

Key Specifications

- Core Architecture: ARM Cortex-M4
- Operating Frequency: Up to 120 MHz
- Flash Memory: 256 KB
- RAM: 64 KB
- EEPROM: 16 KB
- Security Features:
- Secure boot
- Hardware cryptographic accelerators (AES, RSA, ECC)
- True Random Number Generator (TRNG)
- Secure key storage
- Communication Interfaces:
- I2C
- SPI
- UART
- USB
- Power Supply Voltage: 1.8V to 5.5V
- Temperature Range: -40°C to +85°C
- Package Type: LQFP (Low-profile Quad Flat Package) with 64 pins

Security Features

The ST33HTPH2X32AHD5 is equipped with a range of security features that make it ideal for applications requiring high levels of data protection. The secure boot process ensures that only authenticated firmware can run on the device, preventing unauthorized access. The hardware cryptographic accelerators support various algorithms, including AES (Advanced Encryption Standard), RSA (Rivest-Shamir-Adleman), and ECC (Elliptic Curve Cryptography), which are essential for secure communications and data encryption.

The True Random Number Generator (TRNG) enhances the security of cryptographic operations by providing high-quality random numbers, which are crucial for key generation and other security protocols. Additionally, the secure key storage feature allows sensitive keys to be stored in a protected area of the microcontroller, safeguarding them from potential attacks.

Performance and Efficiency

With an ARM Cortex-M4 core running at up to 120 MHz, the ST33HTPH2X32AHD5 offers excellent performance for demanding applications. The microcontroller's architecture is optimized for low power consumption, making it suitable for battery-operated devices. The combination of 256 KB of flash memory and 64 KB of RAM provides ample space for application code and data, allowing developers to implement complex functionalities without compromising performance.

Communication Interfaces

The ST33HTPH2X32AHD5 supports multiple communication interfaces, including I2C, SPI, UART, and USB. This versatility allows it to connect seamlessly with various peripherals and systems, making it suitable for a wide range of applications. The USB interface, in particular, enables easy integration with host systems for data transfer and device management.

Applications

The ST33HTPH2X32AHD5 is designed for a variety of applications, including:

- Secure payment systems (e.g., contactless payment terminals)
- Access control systems (e.g., smart locks and identity verification)
- IoT devices requiring secure communication
- Automotive applications (e.g., secure vehicle access)
- Industrial automation systems

Conclusion

The STMicroelectronics ST33HTPH2X32AHD5 microcontroller stands out for its robust security features, high performance, and versatility in communication. Its combination of advanced cryptographic capabilities and efficient processing power makes it an excellent choice for developers looking to implement secure solutions in various applications. With its compliance to international security standards, it ensures that sensitive data remains protected in an increasingly connected world.
ST33HTPH2X32AHD5 Compare Parts
  • ST33HTPH2X32AHD5 vs ST33HTPH2E32AAF1
  • ST33HTPH2X32AHD5 vs ST33HTPH2E32AAF0
  • ST33HTPH2X32AHD5 vs ST33HTPH2E28AAF1
  • ST33HTPH2X32AHD5 vs ST33HTPH2E28AAF0
  • ST33HTPH2X32AHD5 vs ST33HTPH2032AHD1
  • ST33HTPH2X32AHD5 vs ST33HTPH2032AAF3
  • ST33HTPH2X32AHD5 vs ST33HTPH2028AHD1
  • ST33HTPH2X32AHD5 vs ST33HTPH2028AAF3
  • ST33HTPH2X32AHD5 vs ST33HTPH2X32AHE4
  • ST33HTPH2X32AHD5 vs ST33HTPH2X32AHE1
  • ST33HTPH2X32AHD5 vs ST33HTPH2X32AHD8
  • ST33HTPH2X32AHD5 vs ST33HTPH2E32AHD0
  • ST33HTPH2X32AHD5 vs ST33HTPH2E28AHD0
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great