☰
ST3485EBDR
ST3485EBDR
Active
Description:  IC TRANSCEIVER HALF 1/1 8SO
Manufacturer:  STMicroelectronics
Datasheet:   ST3485EBDR Datasheet
History Price: $2.50000
In Stock: 10000
ST3485EBDR Specification
Specification
Part No
ST3485EBDR
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS422, RS485
Number of Drivers/Receivers
1/1
Duplex
Half
Receiver Hysteresis
70 mV
Data Rate
15Mbps
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
ST3485EBDR PDF Datasheet
ST3485EBDR Related Parts
ST3222BTR
ST3222BTR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 20TSSOP
ST3222CTR
ST3222CTR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 20TSSOP
ST3222EBDR
ST3222EBDR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16SO
ST3222EBPR
ST3222EBPR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 20SSOP
ST3222EBTR
ST3222EBTR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 20TSSOP
ST3222ECDR
ST3222ECDR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 18SO
ST3222ECPR
ST3222ECPR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 20SSOP
ST3222ECTR
ST3222ECTR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 20TSSOP
ST3232BDR
ST3232BDR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16SO
ST3232BN
ST3232BN
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16DIP
ST3232BTR
ST3232BTR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16TSSOP
ST3232BWR
ST3232BWR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16SO
ST3485EBDR Description
The ST3485EBDR is a high-speed, low-power RS-485/RS-422 transceiver from STMicroelectronics, designed for reliable and efficient serial communication in a variety of applications. This device is well-suited for use in communication networks, industrial control systems, and data acquisition systems. Below is a detailed overview of the ST3485EBDR%27s features, applications, and advantages:

## Overview

The ST3485EBDR is a quad transceiver designed to support both RS-485 and RS-422 communication standards. It is built to operate at high speeds and ensure robust data transmission over long distances. The device features a low power consumption design, which contributes to energy efficiency and extended battery life in portable applications.

## Key Features

1. High-Speed Operation:
- The ST3485EBDR supports data rates up to 250 Mbps, making it suitable for high-speed data communication. This performance ensures quick and reliable transmission in demanding applications.

2. Low Power Consumption:
- Designed with low power consumption in mind, the ST3485EBDR helps to minimize energy use, making it ideal for battery-operated and power-sensitive applications.

3. Enhanced Driver and Receiver:
- Each channel of the ST3485EBDR is equipped with a driver and a receiver, providing bidirectional data communication capabilities. The drivers are capable of delivering high output currents, and the receivers feature high input impedance to ensure signal integrity.

4. Wide Voltage Range:
- The transceiver operates over a wide supply voltage range of 3.3V to 5V, offering flexibility in different system designs and power supply configurations.

5. Thermal Protection:
- Built-in thermal shutdown protection prevents the device from overheating, ensuring reliable operation under various environmental conditions.

6. Fail-Safe Design:
- The ST3485EBDR includes fail-safe features such as open-circuit and short-circuit protection to enhance reliability in communication networks.

7. Low Electromagnetic Interference (EMI):
- The device is designed to minimize EMI, which helps in reducing noise and interference in sensitive electronic systems.

8. Enhanced ESD Protection:
- With high Electrostatic Discharge (ESD) protection, the ST3485EBDR ensures robust operation in environments prone to electrostatic discharge, improving overall system reliability.

## Applications

1. Industrial Control Systems:
- The ST3485EBDR is commonly used in industrial automation and control systems, where reliable and high-speed data communication is critical for controlling machinery and equipment.

2. Data Acquisition Systems:
- In data acquisition systems, the transceiver facilitates communication between sensors, data loggers, and central processing units, ensuring accurate and timely data transfer.

3. Building Automation:
- The device is used in building automation systems to connect various control devices, such as HVAC systems, lighting controls, and security systems, providing a reliable communication link.

4. Networking:
- The ST3485EBDR supports network communication in systems such as local area networks (LANs) and serial communication networks, where its high-speed and bidirectional capabilities are advantageous.

5. Automotive Applications:
- In automotive electronics, the transceiver is used for communication between different electronic control units (ECUs) and sensors, contributing to the overall functionality and reliability of vehicle systems.

## Advantages

1. High Data Rate:
- The ability to operate at speeds up to 250 Mbps allows for fast data transmission, which is essential for applications requiring quick and efficient communication.

2. Low Power Operation:
- The ST3485EBDR%27s low power consumption reduces overall energy use and extends the operational life of battery-powered devices.

3. Robust Communication:
- With its fail-safe design, thermal protection, and enhanced ESD protection, the transceiver ensures reliable communication in challenging environments.

4. Wide Supply Voltage Range:
- The flexibility in operating voltage allows the ST3485EBDR to be used in various systems and power configurations, enhancing its versatility.

5. Reduced EMI:
- The low EMI design minimizes interference with other electronic components, improving the overall performance and reliability of the system.

## Conclusion

The ST3485EBDR from STMicroelectronics is a versatile and high-performance RS-485/RS-422 transceiver designed to meet the demands of modern communication systems. With its high-speed operation, low power consumption, and robust protection features, it is well-suited for a wide range of applications including industrial control, data acquisition, networking, building automation, and automotive systems. Its ability to operate under diverse conditions and provide reliable data transmission makes it an excellent choice for engineers and designers seeking an efficient and dependable communication solution.
ST3485EBDR Compare Parts
  • ST3485EBDR vs ST3485EIDT
  • ST3485EBDR vs ST3485ECN
  • ST3485EBDR vs ST3485ECDR
  • ST3485EBDR vs ST3485EBN
  • ST3485EBDR vs ST3384EBDR
  • ST3485EBDR vs ST3243ECTR-E
  • ST3485EBDR vs ST3243ECPR
  • ST3485EBDR vs ST3243ECDR
  • ST3485EBDR vs ST3243EBTR
  • ST3485EBDR vs ST3243EBJR
  • ST3485EBDR vs ST3243EBDR
  • ST3485EBDR vs ST3243CPR
  • ST3485EBDR vs ST3243BTR
  • ST3485EBDR vs ST3241ECPR
  • ST3485EBDR vs ST3241ECDR
  • ST3485EBDR vs ST3241EBTR
  • ST3485EBDR vs ST3241EBPR
  • ST3485EBDR vs ST3241EBDR
  • ST3485EBDR vs ST3237EBPR
  • ST3485EBDR vs ST3237EBDR
  • ST3485EBDR vs ST3237CPR
  • ST3485EBDR vs ST3237BPR
  • ST3485EBDR vs ST3232ECWR
  • ST3485EBDR vs ST3232ECTR
  • ST3485EBDR vs ST3232ECN
  • ST3485EBDR vs ST3232ECDR
  • ST3485EBDR vs ST3232EBWR
  • ST3485EBDR vs ST3232EBTR
  • ST3485EBDR vs ST3232EBPR
  • ST3485EBDR vs ST3232EBN
  • ST3485EBDR vs ST3232EBDR
  • ST3485EBDR vs ST3232EBD
  • ST3485EBDR vs ST3232CWR
  • ST3485EBDR vs ST3232CTR
  • ST3485EBDR vs ST3232CN
  • ST3485EBDR vs ST3232CDR
  • ST3485EBDR vs ST3232CD
  • ST3485EBDR vs ST3232BWR
  • ST3485EBDR vs ST3232BTR
  • ST3485EBDR vs ST3232BN
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.