☰
STA541SA
STA541SA
Obsolete
Description:  IC AMP AB STEREO 20W 15CLIPWATT
Manufacturer:  STMicroelectronics
Datasheet:   STA541SA Datasheet
History Price: Obsolete
In Stock: 17800
STA541SA Specification
Specification
Part No
STA541SA
Category
Linear - Amplifiers - Audio
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
2-Channel (Stereo)
Max Output Power x Channels @ Load
20W x 2 @ 8Ohm
Voltage - Supply
8V ~ 22V
Features
Depop, Short-Circuit and Thermal Protection, Standby
Mounting Type
Through Hole
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Supplier Device Package
15-Clipwatt
Package / Case
Clipwatt-15 (Vertical, Bent and Staggered Leads)
STA541SA PDF Datasheet
STA541SA Related Parts
STA500
STA500
STMicroelectronics
IC AMP D DUAL/QUAD 60W PWRSO-36
STA50013TR
STA50013TR
STMicroelectronics
IC AMP D DUAL/QUAD 60W PWRSO-36
STA50813TR
STA50813TR
STMicroelectronics
IC AMP D MONO/STER 160W PWRSO-36
STA510F
STA510F
STMicroelectronics
IC AMP D MONO/STER 200W PWRSO-36
STA510FTR
STA510FTR
STMicroelectronics
IC AMP D MONO/STER 200W PWRSO-36
STA515W13TR
STA515W13TR
STMicroelectronics
IC AMP D QUAD 10W POWERSSO36
STA516B13TR
STA516B13TR
STMicroelectronics
IC AMP D MONO/STER 400W PWRSO-36
STA516BETR
STA516BETR
STMicroelectronics
IC AMP D MONO/STER 480W PWRSO36
STA516BFTR
STA516BFTR
STMicroelectronics
IC AMP D MONO/STER 480W PWRSO36
STA51813TR
STA51813TR
STMicroelectronics
IC AMP D QUAD 70W POWERSSO-36
STA529Q
STA529Q
STMicroelectronics
IC AMP D STEREO 100MW 52VFQFPN
STA533WF13TR
STA533WF13TR
STMicroelectronics
IC AMP AB QUAD 20W POWERSSO36
STA541SA Compare Parts
  • STA541SA vs STA543SA
  • STA541SA vs STA540SAN
  • STA541SA vs STA540
  • STA541SA vs STA533WF13TR
  • STA541SA vs STA529Q
  • STA541SA vs STA51813TR
  • STA541SA vs STA516BFTR
  • STA541SA vs STA516BETR
  • STA541SA vs STA516B13TR
  • STA541SA vs STA515W13TR
  • STA541SA vs STA510FTR
  • STA541SA vs STA510F
  • STA541SA vs STA50813TR
  • STA541SA vs STA50013TR
  • STA541SA vs STA500
  • STA541SA vs STA515WJ13TR
  • STA541SA vs STA510A13TR
  • STA541SA vs STA508
  • STA541SA vs STA50513TR
  • STA541SA vs STA505
  • STA541SA vs STA501A13TR
  • STA541SA vs STA501A
  • STA541SA vs STA501013TR
  • STA541SA vs STA368BWGTR
  • STA541SA vs STA335MLJ13TR
  • STA541SA vs STA335BWJTR
  • Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious