☰
STM7E1AR
STM7E1AR
Active
Description:  IC SWITCH ARRAY 7E1 CHAN 64-TQFP
Manufacturer:  STMicroelectronics
Datasheet:   STM7E1AR Datasheet
History Price: Active
In Stock: 20400
STM7E1AR Specification
Specification
Part No
STM7E1AR
Category
Interface - Analog Switches - Special Purpose
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Telecommunications
Multiplexer/Demultiplexer Circuit
4:2
Switch Circuit
-
Number of Channels
7
On-State Resistance (Max)
2Ohm
Voltage - Supply, Single (V-)
3.3V
Voltage - Supply, Dual (V?
?.3V
-3db Bandwidth
12MHz
Features
E1, T1
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
64-LQFP
Supplier Device Package
64-TQFP (10x10)
STM7E1AR PDF Datasheet
STM7E1AR Related Parts
STMAV335TTR
STMAV335TTR
STMicroelectronics
IC VIDEO SWITCH SP3T 16TSSOP
STMAV340TTR
STMAV340TTR
STMicroelectronics
IC VIDEO SWITCH SPDT QD 16-TSSOP
STMUX1000LQTR
STMUX1000LQTR
STMicroelectronics
IC MUX/DEMUX 16X8 56QFN
STMUX1800EQTR
STMUX1800EQTR
STMicroelectronics
IC MUX/DEMUX 16X8 42QFN
STMUX1800LQTR
STMUX1800LQTR
STMicroelectronics
IC MUX/DEMUX 16X8 56QFN
STMUX7000QTR
STMUX7000QTR
STMicroelectronics
IC MUX 7 X DPDT 6.5 OHM 32QFN
STM7E1AR Compare Parts
  • STM7E1AR vs STMUX1800LQTR
  • STM7E1AR vs STMUX1800EQTR
  • STM7E1AR vs STMUX1000LQTR
  • STM7E1AR vs STMAV340TTR
  • STM7E1AR vs STMAV335TTR
  • Customer Reviews
    4.95 out of 5.00 stars from 166 customer reviews from all over the world
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller