☰
STMAV335TTR
STMAV335TTR
Obsolete
Description:  IC VIDEO SWITCH SP3T 16TSSOP
Manufacturer:  STMicroelectronics
Datasheet:   STMAV335TTR Datasheet
History Price: $0.73000
In Stock: 9520
STMAV335TTR Specification
Specification
Part No
STMAV335TTR
Category
Interface - Analog Switches - Special Purpose
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Video
Multiplexer/Demultiplexer Circuit
3:1
Switch Circuit
SP3T
Number of Channels
1
On-State Resistance (Max)
10Ohm
Voltage - Supply, Single (V-)
4V ~ 5.5V
Voltage - Supply, Dual (V?
-
-3db Bandwidth
300MHz (Min)
Features
Bi-Directional
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
STMAV335TTR PDF Datasheet
STMAV335TTR Related Parts
STM7E1AR
STM7E1AR
STMicroelectronics
IC SWITCH ARRAY 7E1 CHAN 64-TQFP
STMAV340TTR
STMAV340TTR
STMicroelectronics
IC VIDEO SWITCH SPDT QD 16-TSSOP
STMUX1000LQTR
STMUX1000LQTR
STMicroelectronics
IC MUX/DEMUX 16X8 56QFN
STMUX1800EQTR
STMUX1800EQTR
STMicroelectronics
IC MUX/DEMUX 16X8 42QFN
STMUX1800LQTR
STMUX1800LQTR
STMicroelectronics
IC MUX/DEMUX 16X8 56QFN
STMUX7000QTR
STMUX7000QTR
STMicroelectronics
IC MUX 7 X DPDT 6.5 OHM 32QFN
STMAV335TTR Compare Parts
  • STMAV335TTR vs STMUX1800LQTR
  • STMAV335TTR vs STMUX1800EQTR
  • STMAV335TTR vs STMUX1000LQTR
  • STMAV335TTR vs STMAV340TTR
  • STMAV335TTR vs STM7E1AR
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected