☰
STUSB4500QTR
STUSB4500QTR
Active
Description:  IC USB CONTROLLER I2C 24QFN
Manufacturer:  STMicroelectronics
History Price: $3.49000
In Stock: 16320
STUSB4500QTR Specification
Specification
Part No
STUSB4500QTR
Category
Interface - Controllers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
USB
Function
Controller
Interface
I2C
Standards
USB 2.0
Voltage - Supply
4.1V ~ 22V
Current - Supply
-
Operating Temperature
-40 ℃ ~ 105 ℃
Package / Case
24-VFQFN Exposed Pad
Supplier Device Package
24-QFN (4x4)
STUSB4500QTR PDF Datasheet
STUSB4500QTR Related Parts
STUSB1700YQTR
STUSB1700YQTR
STMicroelectronics
IC USB CONTROLLER I2C 24QFN
STUSB1702YQTR
STUSB1702YQTR
STMicroelectronics
IC USB CONTROLLER I2C 24QFN
STUSB4500LQTR
STUSB4500LQTR
STMicroelectronics
STANDALONE USB TYPE-C PORT CONTR
STUSB4710ADTR
STUSB4710ADTR
STMicroelectronics
IC USB CONTROLLER I2C 16SO
STUSB4710AQ1TR
STUSB4710AQ1TR
STMicroelectronics
IC USB CONTROLLER I2C 16QFN
STUSB4710AQTR
STUSB4710AQTR
STMicroelectronics
IC USB CONTROLLER I2C 24QFN
STUSB4710QTR
STUSB4710QTR
STMicroelectronics
IC CTLR USB TYPE-C 24QFN
STUSB4500BJR
STUSB4500BJR
STMicroelectronics
STAND-ALONE USB PD CONTROLLER (W
STUSB4500LBJR
STUSB4500LBJR
STMicroelectronics
STANDALONE USB TYPE-C PORT CONTR
STUSB4500QTR Compare Parts
  • STUSB4500QTR vs STUSB4710AQTR
  • STUSB4500QTR vs STUSB4710AQ1TR
  • STUSB4500QTR vs STUSB4710ADTR
  • STUSB4500QTR vs STUSB4500LQTR
  • STUSB4500QTR vs STUSB1702YQTR
  • STUSB4500QTR vs STUSB1700YQTR
  • STUSB4500QTR vs STUSB4500LBJR
  • STUSB4500QTR vs STUSB4500BJR
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality