☰
STUSB4710AQTR
STUSB4710AQTR
Active
Description:  IC USB CONTROLLER I2C 24QFN
Manufacturer:  STMicroelectronics
History Price: $2.94000
In Stock: 9920
STUSB4710AQTR Specification
Specification
Part No
STUSB4710AQTR
Category
Interface - Controllers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
USB
Function
Controller
Interface
I2C
Standards
USB 2.0
Voltage - Supply
4.1V ~ 22V
Current - Supply
-
Operating Temperature
-40 ℃ ~ 105 ℃
Package / Case
24-VFQFN Exposed Pad
Supplier Device Package
24-QFN (4x4)
STUSB4710AQTR PDF Datasheet
STUSB4710AQTR Related Parts
STUSB1700YQTR
STUSB1700YQTR
STMicroelectronics
IC USB CONTROLLER I2C 24QFN
STUSB1702YQTR
STUSB1702YQTR
STMicroelectronics
IC USB CONTROLLER I2C 24QFN
STUSB4500LQTR
STUSB4500LQTR
STMicroelectronics
STANDALONE USB TYPE-C PORT CONTR
STUSB4500QTR
STUSB4500QTR
STMicroelectronics
IC USB CONTROLLER I2C 24QFN
STUSB4710ADTR
STUSB4710ADTR
STMicroelectronics
IC USB CONTROLLER I2C 16SO
STUSB4710AQ1TR
STUSB4710AQ1TR
STMicroelectronics
IC USB CONTROLLER I2C 16QFN
STUSB4710QTR
STUSB4710QTR
STMicroelectronics
IC CTLR USB TYPE-C 24QFN
STUSB4500BJR
STUSB4500BJR
STMicroelectronics
STAND-ALONE USB PD CONTROLLER (W
STUSB4500LBJR
STUSB4500LBJR
STMicroelectronics
STANDALONE USB TYPE-C PORT CONTR
STUSB4710AQTR Description
The STMicroelectronics STUSB4710AQTR is a high-performance USB Type-C port controller designed to manage power delivery, configuration channel communication, and role swapping in USB PD (Power Delivery) and Type-C applications. It integrates advanced analog and digital control blocks for safe and efficient negotiation of power profiles, ensuring compliance with the USB Type-C and USB Power Delivery specifications. The device is suitable for a wide range of applications including notebooks, tablets, smartphones, docking stations, industrial USB hubs, and embedded systems where dynamic power delivery, role management, and system protection are required. It combines compact packaging, low power consumption, and flexible configuration options, enabling high integration and simplified system design.

## Device Architecture

The STUSB4710AQTR incorporates a complete USB Type-C and PD controller within a single package, supporting both downstream facing port (DFP) and upstream facing port (UFP) roles, as well as dual-role port (DRP) functionality. The architecture integrates the CC (configuration channel) logic, overvoltage/overcurrent protection, and programmable pull-up/pull-down resistors. An internal state machine handles USB PD message communication, including source capabilities, sink requests, and contract negotiation. The device supports I2C communication for configuration, status monitoring, and firmware updates, allowing integration with a system microcontroller for advanced control and telemetry.

## Electrical Characteristics

The STUSB4710AQTR operates over a supply voltage range of 3.0 V to 5.5 V, supporting low-voltage USB and system rails. It provides programmable current capability through pull-up resistor selection on the CC pins, supporting standard USB current levels of 500 mA, 900 mA, and up to 3 A, as well as vendor-defined currents within the USB PD specification. The device’s internal overvoltage protection ensures safe operation up to 20 V on the VBUS line, while overcurrent detection protects downstream components. Typical operating current consumption is in the range of a few milliamperes, with sleep mode capability for reduced power draw in idle states.

## USB Power Delivery and Configuration

The STUSB4710AQTR supports full USB PD 3.0 functionality, including fixed, variable, and programmable power profiles. The device can handle up to 100 W of power delivery when combined with appropriate VBUS FETs and system support. It implements fast role swap (FRS) and cable plug orientation detection through the CC pins. The device supports both source and sink capabilities and can negotiate dual-role power contracts dynamically, allowing devices to provide or receive power according to system needs. The internal controller manages PD packet detection, CRC verification, and message acknowledgment, ensuring reliable communication over the CC lines.

## I/O and Interface Features

The device features two CC pins for Type-C configuration channel detection and power role management. These pins detect cable attachment, plug orientation, and current capability, enabling automatic role swapping and dynamic current limit enforcement. The I2C interface provides host communication for firmware configuration, status monitoring, and event logging. Additional pins include alert and reset signals for integration with a system controller or microprocessor, facilitating fast response to overvoltage, overcurrent, or thermal events. The device integrates internal voltage references and comparators, minimizing the need for external components.

## Protection and Reliability

The STUSB4710AQTR integrates multiple protection features to ensure safe operation under varying conditions:

* Overvoltage protection on VBUS to prevent downstream damage
* Overcurrent detection with programmable thresholds
* Thermal shutdown with hysteresis to protect against overheating
* ESD protection exceeding standard IEC61000-4-2 requirements
* CC line short-circuit and open detection for robust cable and port management

These features provide robust protection for both the host and connected peripherals, ensuring compliance with USB PD and Type-C standards.

## Thermal and Mechanical Characteristics

The device is supplied in a compact QFN24 package, measuring approximately 4 × 4 mm, enabling high-density PCB integration. Maximum junction temperature is specified at 125°C, with operation over the industrial temperature range of −40°C to +85°C. The package provides low thermal resistance, facilitating reliable operation in compact systems with limited airflow. The small form factor and surface-mount compatibility support automated assembly processes and reduce PCB area usage.

## Application Areas

The STUSB4710AQTR is suitable for a wide range of applications requiring dynamic USB Type-C power management, including laptops, tablets, docking stations, USB hubs, automotive infotainment systems, and portable medical or industrial devices. Its combination of PD communication, current and voltage monitoring, dual-role operation, and protection features allows safe and flexible power delivery, supporting both source and sink roles as well as fast role swapping in multi-device systems.

## Key Specifications

* Supply voltage: 3.0–5.5 V
* USB PD support: 3.0 compliant, up to 100 W power delivery
* USB Type-C configuration channel: two CC pins
* Programmable current capability: 500 mA, 900 mA, up to 3 A
* Overvoltage protection: up to 20 V on VBUS
* Operating temperature range: −40°C to +85°C
* Maximum junction temperature: 125°C
* I2C interface for configuration, status, and firmware updates
* Alert and reset pins for system integration
* Package: QFN24, 4 × 4 mm, surface-mount, RoHS compliant
* ESD protection: IEC61000-4-2 compliant

## Performance Advantages

The STUSB4710AQTR provides a highly integrated, reliable, and compact solution for USB Type-C and PD management. Its dual-role and fast role swap capability, combined with comprehensive protection features, enables safe and flexible power delivery for a wide range of portable, industrial, and consumer applications. The integrated CC logic, programmable current capability, and high-efficiency PD negotiation simplify system design, reduce external component count, and improve overall power delivery performance. The device ensures compliance with USB standards while delivering low-power operation and robust protection under extreme environmental and electrical conditions.
STUSB4710AQTR Compare Parts
  • STUSB4710AQTR vs STUSB4710AQ1TR
  • STUSB4710AQTR vs STUSB4710ADTR
  • STUSB4710AQTR vs STUSB4500QTR
  • STUSB4710AQTR vs STUSB4500LQTR
  • STUSB4710AQTR vs STUSB1702YQTR
  • STUSB4710AQTR vs STUSB1700YQTR
  • STUSB4710AQTR vs STUSB4500LBJR
  • STUSB4710AQTR vs STUSB4500BJR
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality