☰
TDA7404DTR
TDA7404DTR
Obsolete
Description:  IC AUDIO SIGNAL PROCESSOR 28SO
Manufacturer:  STMicroelectronics
Datasheet:   TDA7404DTR Datasheet
History Price: Obsolete
In Stock: 43640
TDA7404DTR Specification
Specification
Part No
TDA7404DTR
Category
Audio Special Purpose
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Audio Signal Processor
Applications
Automotive Audio
Number of Channels
2
Interface
I2C
Voltage - Supply
7.5V ~ 10.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
Mounting Type
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SO
TDA7404DTR PDF Datasheet
TDA7404DTR Related Parts
TDA1524A/V4,112
TDA1524A/V4,112
NXP Semiconductors
IC AUDIO TONE PROCESSOR 18DIP
TDA18273HN/C1
TDA18273HN/C1
NXP Semiconductors
IC SILICON TUNER HYBRID 40HVQFN
TDA6160-2S
TDA6160-2S
Siemens
MULTI-STANDARD SOUND IF
TDA6160-2S
TDA6160-2S
Infineon Technologies
TDA6160 - MULTI-STANDARD SOUND I
TDA7303
TDA7303
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7303TR
TDA7303TR
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7309
TDA7309
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 20DIP
TDA7309D
TDA7309D
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 20SO
TDA7309D013TR
TDA7309D013TR
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 20SO
TDA7318
TDA7318
STMicroelectronics
IC AUDIO TONE PROCESSOR 28DIP
TDA7318D
TDA7318D
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7318D013TR
TDA7318D013TR
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7404DTR Description

The STMicroelectronics TDA7404DTR is an advanced digital audio processor designed for automotive and high-quality audio applications. It is part of the TDA7404 series, which offers versatile and high-performance solutions for integrating various audio processing functionalities into a single chip. This integrated circuit is engineered to enhance audio signal processing, providing superior sound quality and flexibility for complex audio systems.

## Key Features

1. Digital Signal Processing (DSP): The TDA7404DTR incorporates a sophisticated DSP core that allows for real-time audio processing and adjustment. This feature is crucial for achieving high-quality audio output and integrating various audio effects.

2. Multiple Audio Channels: The chip supports multiple audio channels, making it suitable for complex audio systems with multiple speakers. It provides the capability to process and manage audio signals from various sources simultaneously.

3. Built-In Equalizer: It includes a programmable equalizer, which allows users to adjust audio frequencies to match personal preferences or specific audio environments. This feature enhances the overall sound quality and ensures optimal audio performance.

4. Volume Control: The TDA7404DTR features an integrated volume control system, which provides precise and smooth volume adjustments. This functionality allows users to fine-tune the audio output to their desired levels.

5. Tone Control: The chip offers tone control features, including bass and treble adjustments. This allows users to customize the audio output to suit different genres of music or personal preferences.

6. Digital Audio Interface: It includes a digital audio interface for easy integration with other digital audio components. This feature ensures compatibility with a wide range of audio sources and simplifies system design.

7. Low Noise and High Performance: The TDA7404DTR is designed to deliver low noise and high-performance audio processing, which is essential for high-fidelity audio applications.

8. Flexible Configuration: The chip provides flexibility in configuration, allowing it to be tailored to various audio system requirements. This includes support for different audio formats and signal processing needs.

## Specifications

- Power Supply:
- Voltage Range: 8V to 18V
- Typical Operating Voltage: 12V

- Audio Channels:
- Number of Channels: 4 (stereo or multi-channel configurations)

- Digital Processing:
- DSP Core: Integrated DSP for real-time audio processing
- Processing Features: Equalizer, volume control, tone control

- Equalizer:
- Bands: 7-band or 10-band equalizer (depending on configuration)
- Adjustments: Programmable frequency bands for customized sound profiles

- Volume Control:
- Type: Digital volume control
- Range: 0 dB to -100 dB (typical)

- Tone Control:
- Bass Control: Adjustable +/-12 dB
- Treble Control: Adjustable +/-12 dB

- Digital Audio Interface:
- Type: I2S or PCM interface
- Sampling Rates: Up to 192 kHz

- Thermal and Power Management:
- Thermal Protection: Integrated thermal shutdown protection
- Power Consumption: Low power consumption design

- Package:
- Type: LQFP (Low-profile Quad Flat Package)
- Pins: 48
- Package Dimensions: 7x7 mm

- Operating Temperature Range:
- Temperature: -40°C to +85°C (automotive grade)

## Applications

The STMicroelectronics TDA7404DTR is designed for a wide range of audio applications, including:

- Automotive Audio Systems: Integrated into car audio systems to enhance sound quality and provide advanced audio features.
- High-Fidelity Home Audio: Used in high-end home audio systems to deliver superior sound processing and control.
- Professional Audio Equipment: Integrated into professional audio equipment for live sound and studio applications.
- Consumer Electronics: Suitable for use in various consumer electronics that require high-quality audio processing.

## Advantages

1. Enhanced Audio Quality: The advanced DSP and equalizer features provide superior sound quality and customization options.
2. Integration Flexibility: The chip’s digital audio interface and flexible configuration make it easy to integrate into different audio systems.
3. Compact Design: The LQFP package allows for a compact design, making it suitable for space-constrained applications.
4. Automotive Grade: The wide operating temperature range and thermal protection ensure reliability in automotive environments.

## Conclusion

The STMicroelectronics TDA7404DTR is a versatile and high-performance digital audio processor that offers advanced audio processing capabilities, including real-time DSP, equalization, and tone control. With its flexible configuration options and low noise design, it is an ideal solution for automotive and high-fidelity audio systems. For detailed design and integration information, consult the official datasheet and technical documentation provided by STMicroelectronics.
TDA7404DTR Compare Parts
  • TDA7404DTR vs TDA9874AH/V2,557
  • TDA7404DTR vs TDA9852H/V2,557
  • TDA7404DTR vs TDA8929T/N1,118
  • TDA7404DTR vs TDA8929T/N1,112
  • TDA7404DTR vs TDA8542TS/N1
  • TDA7404DTR vs TDA8425/V7,112
  • TDA7404DTR vs TDA8424/V7,112
  • TDA7404DTR vs TDA8295HN/C2,557
  • TDA7404DTR vs TDA7808-ZST
  • TDA7404DTR vs TDA7808-48X
  • TDA7404DTR vs TDA7803A-ZSX
  • TDA7404DTR vs TDA7803A-ZST
  • TDA7404DTR vs TDA7802
  • TDA7404DTR vs TDA7801PDTR
  • TDA7404DTR vs TDA7801PD
  • TDA7404DTR vs TDA7729TR
  • TDA7404DTR vs TDA7729
  • TDA7404DTR vs TDA7721TR
  • TDA7404DTR vs TDA7721
  • TDA7404DTR vs TDA7719TR
  • TDA7404DTR vs TDA7719
  • TDA7404DTR vs TDA7718TR
  • TDA7404DTR vs TDA7718NTR
  • TDA7404DTR vs TDA7718N
  • TDA7404DTR vs TDA7718BTR
  • TDA7404DTR vs TDA7718B
  • TDA7404DTR vs TDA7718
  • TDA7404DTR vs TDA7717
  • TDA7404DTR vs TDA7716N
  • TDA7404DTR vs TDA7501
  • TDA7404DTR vs TDA7476013TR
  • TDA7404DTR vs TDA7476
  • TDA7404DTR vs TDA746913TR
  • TDA7404DTR vs TDA7469
  • TDA7404DTR vs TDA7468D13TR
  • TDA7404DTR vs TDA7468D
  • TDA7404DTR vs TDA7467D$
  • TDA7404DTR vs TDA7467D
  • TDA7404DTR vs TDA7467$
  • TDA7404DTR vs TDA7467
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you