Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ STMicroelectronics TDA7405TR
TDA7405TR
Obsolete
Audio Special Purpose
Description:
IC AUDIO SIGNAL PROCESSOR 44TQFP
Manufacturer:
STMicroelectronics
Datasheet:
TDA7405TR Datasheet
History Price: Obsolete
In Stock: 16920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TDA7405TR Specification
Specification
Part No
TDA7405TR
Category
Audio Special Purpose
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Audio Signal Processor
Applications
Automotive Audio
Number of Channels
2
Interface
I2C
Voltage - Supply
7.5V ~ 10.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
Mounting Type
Surface Mount
Package / Case
44-LQFP
Supplier Device Package
44-TQFP (10x10)
TDA7405TR PDF Datasheet
TDA7405TR Datasheet
Click and Download: TDA7405TR Datasheet
TDA7405TR Related Parts
TDA1524A/V4,112
NXP Semiconductors
IC AUDIO TONE PROCESSOR 18DIP
TDA18273HN/C1
NXP Semiconductors
IC SILICON TUNER HYBRID 40HVQFN
TDA6160-2S
Siemens
MULTI-STANDARD SOUND IF
TDA6160-2S
Infineon Technologies
TDA6160 - MULTI-STANDARD SOUND I
TDA7303
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7303TR
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7309
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 20DIP
TDA7309D
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 20SO
TDA7309D013TR
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 20SO
TDA7318
STMicroelectronics
IC AUDIO TONE PROCESSOR 28DIP
TDA7318D
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7318D013TR
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7405TR Compare Parts
TDA7405TR vs TDA9874AH/V2,557
TDA7405TR vs TDA9852H/V2,557
TDA7405TR vs TDA8929T/N1,118
TDA7405TR vs TDA8929T/N1,112
TDA7405TR vs TDA8542TS/N1
TDA7405TR vs TDA8425/V7,112
TDA7405TR vs TDA8424/V7,112
TDA7405TR vs TDA8295HN/C2,557
TDA7405TR vs TDA7808-ZST
TDA7405TR vs TDA7808-48X
TDA7405TR vs TDA7803A-ZSX
TDA7405TR vs TDA7803A-ZST
TDA7405TR vs TDA7802
TDA7405TR vs TDA7801PDTR
TDA7405TR vs TDA7801PD
TDA7405TR vs TDA7729TR
TDA7405TR vs TDA7729
TDA7405TR vs TDA7721TR
TDA7405TR vs TDA7721
TDA7405TR vs TDA7719TR
TDA7405TR vs TDA7719
TDA7405TR vs TDA7718TR
TDA7405TR vs TDA7718NTR
TDA7405TR vs TDA7718N
TDA7405TR vs TDA7718BTR
TDA7405TR vs TDA7718B
TDA7405TR vs TDA7718
TDA7405TR vs TDA7717
TDA7405TR vs TDA7716N
TDA7405TR vs TDA7501
TDA7405TR vs TDA7476013TR
TDA7405TR vs TDA7476
TDA7405TR vs TDA746913TR
TDA7405TR vs TDA7469
TDA7405TR vs TDA7468D13TR
TDA7405TR vs TDA7468D
TDA7405TR vs TDA7467D$
TDA7405TR vs TDA7467D
TDA7405TR vs TDA7467$
TDA7405TR vs TDA7467
Customer Reviews
4.95 out of 5.00 stars from 183 customer reviews from all over the world
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you