☰
TDA7407D
TDA7407D
Obsolete
Description:  IC AUDIO SIGNAL PROCESSOR 28SO
Manufacturer:  STMicroelectronics
Datasheet:   TDA7407D Datasheet
History Price: Obsolete
In Stock: 13480
TDA7407D Specification
Specification
Part No
TDA7407D
Category
Audio Special Purpose
Manufacturer
STMicroelectronics
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Audio Signal Processor
Applications
Automotive Audio
Number of Channels
2
Interface
I2C
Voltage - Supply
7.5V ~ 10V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
Mounting Type
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SO
TDA7407D Related Parts
TDA1524A/V4,112
TDA1524A/V4,112
NXP Semiconductors
IC AUDIO TONE PROCESSOR 18DIP
TDA18273HN/C1
TDA18273HN/C1
NXP Semiconductors
IC SILICON TUNER HYBRID 40HVQFN
TDA6160-2S
TDA6160-2S
Siemens
MULTI-STANDARD SOUND IF
TDA6160-2S
TDA6160-2S
Infineon Technologies
TDA6160 - MULTI-STANDARD SOUND I
TDA7303
TDA7303
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7303TR
TDA7303TR
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7309
TDA7309
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 20DIP
TDA7309D
TDA7309D
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 20SO
TDA7309D013TR
TDA7309D013TR
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 20SO
TDA7318
TDA7318
STMicroelectronics
IC AUDIO TONE PROCESSOR 28DIP
TDA7318D
TDA7318D
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7318D013TR
TDA7318D013TR
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7407D Compare Parts
  • TDA7407D vs TDA9874AH/V2,557
  • TDA7407D vs TDA9852H/V2,557
  • TDA7407D vs TDA8929T/N1,118
  • TDA7407D vs TDA8929T/N1,112
  • TDA7407D vs TDA8542TS/N1
  • TDA7407D vs TDA8425/V7,112
  • TDA7407D vs TDA8424/V7,112
  • TDA7407D vs TDA8295HN/C2,557
  • TDA7407D vs TDA7808-ZST
  • TDA7407D vs TDA7808-48X
  • TDA7407D vs TDA7803A-ZSX
  • TDA7407D vs TDA7803A-ZST
  • TDA7407D vs TDA7802
  • TDA7407D vs TDA7801PDTR
  • TDA7407D vs TDA7801PD
  • TDA7407D vs TDA7729TR
  • TDA7407D vs TDA7729
  • TDA7407D vs TDA7721TR
  • TDA7407D vs TDA7721
  • TDA7407D vs TDA7719TR
  • TDA7407D vs TDA7719
  • TDA7407D vs TDA7718TR
  • TDA7407D vs TDA7718NTR
  • TDA7407D vs TDA7718N
  • TDA7407D vs TDA7718BTR
  • TDA7407D vs TDA7718B
  • TDA7407D vs TDA7718
  • TDA7407D vs TDA7717
  • TDA7407D vs TDA7716N
  • TDA7407D vs TDA7501
  • TDA7407D vs TDA7476013TR
  • TDA7407D vs TDA7476
  • TDA7407D vs TDA746913TR
  • TDA7407D vs TDA7469
  • TDA7407D vs TDA7468D13TR
  • TDA7407D vs TDA7468D
  • TDA7407D vs TDA7467D$
  • TDA7407D vs TDA7467D
  • TDA7407D vs TDA7467$
  • TDA7407D vs TDA7467
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you