☰
TDA7407TR
TDA7407TR
Obsolete
Description:  IC AUDIO SIGNAL PROCESSOR 44LQFP
Manufacturer:  STMicroelectronics
Datasheet:   TDA7407TR Datasheet
History Price: Obsolete
In Stock: 36760
TDA7407TR Specification
Specification
Part No
TDA7407TR
Category
Audio Special Purpose
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Audio Signal Processor
Applications
Automotive Audio
Number of Channels
2
Interface
I2C
Voltage - Supply
7.5V ~ 10V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
Mounting Type
Surface Mount
Package / Case
44-LQFP
Supplier Device Package
44-LQFP (10x10)
TDA7407TR PDF Datasheet
TDA7407TR Related Parts
TDA1524A/V4,112
TDA1524A/V4,112
NXP Semiconductors
IC AUDIO TONE PROCESSOR 18DIP
TDA18273HN/C1
TDA18273HN/C1
NXP Semiconductors
IC SILICON TUNER HYBRID 40HVQFN
TDA6160-2S
TDA6160-2S
Siemens
MULTI-STANDARD SOUND IF
TDA6160-2S
TDA6160-2S
Infineon Technologies
TDA6160 - MULTI-STANDARD SOUND I
TDA7303
TDA7303
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7303TR
TDA7303TR
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7309
TDA7309
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 20DIP
TDA7309D
TDA7309D
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 20SO
TDA7309D013TR
TDA7309D013TR
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 20SO
TDA7318
TDA7318
STMicroelectronics
IC AUDIO TONE PROCESSOR 28DIP
TDA7318D
TDA7318D
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7318D013TR
TDA7318D013TR
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7407TR Description
The STMicroelectronics TDA7407TR is a highly integrated audio processor designed for automotive applications, particularly for car audio systems. This device is part of STMicroelectronics' extensive portfolio of automotive-grade components, which are known for their reliability and performance in demanding environments.

## Overview

The TDA7407TR is a digital audio processor that provides advanced features for audio signal processing, including equalization, volume control, and sound effects. It is designed to enhance the audio experience in vehicles by delivering high-quality sound reproduction and flexibility in audio tuning.

## Key Features

1. Audio Processing: The TDA7407TR supports various audio processing functions, including:
- 7-band equalizer
- Bass boost and treble control
- Loudness control
- Volume control with a wide range of adjustment

2. Digital Signal Processing (DSP): The device incorporates a powerful DSP engine that allows for real-time audio processing, enabling features such as:
- Dynamic range control
- Time alignment
- Speaker protection algorithms

3. Input and Output Configuration: The TDA7407TR supports multiple audio input sources, including:
- Analog inputs (line-level)
- Digital inputs (I2S interface)
- Auxiliary inputs for external devices

The output stage is designed to drive speakers directly or can be interfaced with external amplifiers.

4. Integrated Power Management: The device includes built-in power management features to optimize power consumption, making it suitable for battery-operated applications.

5. Automotive Grade: The TDA7407TR is designed to meet automotive standards, ensuring reliability and performance in harsh environments. It is compliant with AEC-Q100, making it suitable for use in automotive applications.

## Specifications

- Supply Voltage: 5V (typical)
- Operating Temperature Range: -40°C to +125°C
- Audio Processing Resolution: 24-bit
- Sampling Rate: Up to 192 kHz
- Total Harmonic Distortion (THD): < 0.01% (typical)
- Signal-to-Noise Ratio (SNR): > 100 dB
- Input Impedance: 10 kΩ (typical)
- Output Impedance: 100 Ω (typical)
- Package Type: HTQFP (48 pins)

## Applications

The TDA7407TR is primarily used in automotive audio systems, including:
- Car radios
- Infotainment systems
- Advanced driver-assistance systems (ADAS) with audio feedback
- Aftermarket audio solutions

## Conclusion

The STMicroelectronics TDA7407TR is a versatile and powerful audio processor that enhances the audio experience in automotive applications. With its advanced features, high-quality audio processing capabilities, and automotive-grade reliability, it is an ideal choice for manufacturers looking to deliver superior sound quality in their vehicle audio systems. Its integration of multiple audio processing functions into a single chip simplifies design and reduces the overall system cost, making it a valuable component in modern automotive audio solutions.
TDA7407TR Compare Parts
  • TDA7407TR vs TDA9874AH/V2,557
  • TDA7407TR vs TDA9852H/V2,557
  • TDA7407TR vs TDA8929T/N1,118
  • TDA7407TR vs TDA8929T/N1,112
  • TDA7407TR vs TDA8542TS/N1
  • TDA7407TR vs TDA8425/V7,112
  • TDA7407TR vs TDA8424/V7,112
  • TDA7407TR vs TDA8295HN/C2,557
  • TDA7407TR vs TDA7808-ZST
  • TDA7407TR vs TDA7808-48X
  • TDA7407TR vs TDA7803A-ZSX
  • TDA7407TR vs TDA7803A-ZST
  • TDA7407TR vs TDA7802
  • TDA7407TR vs TDA7801PDTR
  • TDA7407TR vs TDA7801PD
  • TDA7407TR vs TDA7729TR
  • TDA7407TR vs TDA7729
  • TDA7407TR vs TDA7721TR
  • TDA7407TR vs TDA7721
  • TDA7407TR vs TDA7719TR
  • TDA7407TR vs TDA7719
  • TDA7407TR vs TDA7718TR
  • TDA7407TR vs TDA7718NTR
  • TDA7407TR vs TDA7718N
  • TDA7407TR vs TDA7718BTR
  • TDA7407TR vs TDA7718B
  • TDA7407TR vs TDA7718
  • TDA7407TR vs TDA7717
  • TDA7407TR vs TDA7716N
  • TDA7407TR vs TDA7501
  • TDA7407TR vs TDA7476013TR
  • TDA7407TR vs TDA7476
  • TDA7407TR vs TDA746913TR
  • TDA7407TR vs TDA7469
  • TDA7407TR vs TDA7468D13TR
  • TDA7407TR vs TDA7468D
  • TDA7407TR vs TDA7467D$
  • TDA7407TR vs TDA7467D
  • TDA7407TR vs TDA7467$
  • TDA7407TR vs TDA7467
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you