☰
TDA7415CB
TDA7415CB
Obsolete
Description:  IC AUDIO SIGNAL PROCESSOR 64LQFP
Manufacturer:  STMicroelectronics
Datasheet:   TDA7415CB Datasheet
History Price: $7.14000
In Stock: 33320
TDA7415CB Specification
Specification
Part No
TDA7415CB
Category
Audio Special Purpose
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Audio Signal Processor
Applications
Automotive Audio
Number of Channels
6
Interface
I2C, SPI
Voltage - Supply
7.5V ~ 9.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
Mounting Type
Surface Mount
Package / Case
64-LQFP
Supplier Device Package
64-TQFP (10x10)
TDA7415CB Related Parts
TDA1524A/V4,112
TDA1524A/V4,112
NXP Semiconductors
IC AUDIO TONE PROCESSOR 18DIP
TDA18273HN/C1
TDA18273HN/C1
NXP Semiconductors
IC SILICON TUNER HYBRID 40HVQFN
TDA6160-2S
TDA6160-2S
Siemens
MULTI-STANDARD SOUND IF
TDA6160-2S
TDA6160-2S
Infineon Technologies
TDA6160 - MULTI-STANDARD SOUND I
TDA7303
TDA7303
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7303TR
TDA7303TR
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7309
TDA7309
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 20DIP
TDA7309D
TDA7309D
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 20SO
TDA7309D013TR
TDA7309D013TR
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 20SO
TDA7318
TDA7318
STMicroelectronics
IC AUDIO TONE PROCESSOR 28DIP
TDA7318D
TDA7318D
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7318D013TR
TDA7318D013TR
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7415CB Compare Parts
  • TDA7415CB vs TDA9874AH/V2,557
  • TDA7415CB vs TDA9852H/V2,557
  • TDA7415CB vs TDA8929T/N1,118
  • TDA7415CB vs TDA8929T/N1,112
  • TDA7415CB vs TDA8542TS/N1
  • TDA7415CB vs TDA8425/V7,112
  • TDA7415CB vs TDA8424/V7,112
  • TDA7415CB vs TDA8295HN/C2,557
  • TDA7415CB vs TDA7808-ZST
  • TDA7415CB vs TDA7808-48X
  • TDA7415CB vs TDA7803A-ZSX
  • TDA7415CB vs TDA7803A-ZST
  • TDA7415CB vs TDA7802
  • TDA7415CB vs TDA7801PDTR
  • TDA7415CB vs TDA7801PD
  • TDA7415CB vs TDA7729TR
  • TDA7415CB vs TDA7729
  • TDA7415CB vs TDA7721TR
  • TDA7415CB vs TDA7721
  • TDA7415CB vs TDA7719TR
  • TDA7415CB vs TDA7719
  • TDA7415CB vs TDA7718TR
  • TDA7415CB vs TDA7718NTR
  • TDA7415CB vs TDA7718N
  • TDA7415CB vs TDA7718BTR
  • TDA7415CB vs TDA7718B
  • TDA7415CB vs TDA7718
  • TDA7415CB vs TDA7717
  • TDA7415CB vs TDA7716N
  • TDA7415CB vs TDA7501
  • TDA7415CB vs TDA7476013TR
  • TDA7415CB vs TDA7476
  • TDA7415CB vs TDA746913TR
  • TDA7415CB vs TDA7469
  • TDA7415CB vs TDA7468D13TR
  • TDA7415CB vs TDA7468D
  • TDA7415CB vs TDA7467D$
  • TDA7415CB vs TDA7467D
  • TDA7415CB vs TDA7467$
  • TDA7415CB vs TDA7467
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you