☰
TDA7418
TDA7418
Active
Description:  IC AUDIO SIGNAL PROCESSOR 20SO
Manufacturer:  STMicroelectronics
Datasheet:   TDA7418 Datasheet
History Price: $3.55000
In Stock: 29880
TDA7418 Specification
Specification
Part No
TDA7418
Category
Audio Special Purpose
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Audio Signal Processor
Applications
Automotive Audio
Number of Channels
4
Interface
I2C
Voltage - Supply
8V ~ 10V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SO
TDA7418 PDF Datasheet
TDA7418 Related Parts
TDA1524A/V4,112
TDA1524A/V4,112
NXP Semiconductors
IC AUDIO TONE PROCESSOR 18DIP
TDA18273HN/C1
TDA18273HN/C1
NXP Semiconductors
IC SILICON TUNER HYBRID 40HVQFN
TDA6160-2S
TDA6160-2S
Siemens
MULTI-STANDARD SOUND IF
TDA6160-2S
TDA6160-2S
Infineon Technologies
TDA6160 - MULTI-STANDARD SOUND I
TDA7303
TDA7303
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7303TR
TDA7303TR
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7309
TDA7309
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 20DIP
TDA7309D
TDA7309D
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 20SO
TDA7309D013TR
TDA7309D013TR
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 20SO
TDA7318
TDA7318
STMicroelectronics
IC AUDIO TONE PROCESSOR 28DIP
TDA7318D
TDA7318D
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7318D013TR
TDA7318D013TR
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7418 Description
STMicroelectronics TDA7418 Overview

The STMicroelectronics TDA7418 is an integrated audio processor designed to handle various audio-related tasks in modern automotive and consumer electronics applications. It is a versatile device primarily used in car audio systems, home audio equipment, and multimedia platforms that require high-performance sound processing with advanced features such as volume control, tone adjustment, and audio filtering. The TDA7418 is an essential component in systems that aim to deliver high-quality sound performance and excellent user control over audio parameters.

Key Features and Benefits

* Integrated Audio Processing: The TDA7418 integrates multiple audio control functions, including volume control, bass, mid, treble, balance, and fader adjustments, as well as a tone control system. This integration reduces the need for external components, saving space and simplifying the design of audio systems.
* Low Power Consumption: Designed with power efficiency in mind, the TDA7418 operates with low power consumption, making it suitable for battery-powered and automotive applications where energy efficiency is critical.
* Wide Input Voltage Range: The device supports a wide input voltage range, making it versatile and suitable for various applications that require different operating voltages. It typically operates with a 9V to 14V power supply, which is common in automotive systems.
* High Performance Audio Output: The TDA7418 delivers high-quality audio output with low distortion and noise, making it suitable for high-end audio systems. Its built-in features ensure clean, distortion-free audio processing.
* Sophisticated Audio Control: The chip offers various sophisticated audio control functions, such as volume adjustment, bass/treble balance, and equalization, giving users precise control over sound preferences.
* Compact Package: The TDA7418 comes in a compact package, making it easy to integrate into both space-constrained consumer electronics and automotive systems.

Electrical Characteristics

* Operating Voltage: The TDA7418 operates within a voltage range of 9V to 14V, which is standard for many automotive and portable applications. It is capable of handling both typical automotive power supplies and consumer-grade audio systems.
* Power Supply Current: The typical operating current is approximately 25mA, which is relatively low for the features it provides, making it energy-efficient for long-term usage in audio systems.
* Signal-to-Noise Ratio (SNR): The TDA7418 features a high signal-to-noise ratio, which results in clearer, cleaner audio output. The typical SNR is greater than 90dB, ensuring that the processed audio maintains high fidelity without introducing significant noise.
* Total Harmonic Distortion (THD): The device offers low total harmonic distortion (typically less than 0.01%) at standard output levels, ensuring minimal interference and maintaining the integrity of the audio signal.
* Output Impedance: The TDA7418 is designed to work efficiently with a wide range of output loads, providing stable performance across various audio setups.
* Output Voltage Swing: The chip can drive audio outputs with a wide voltage swing, making it suitable for driving speakers and other audio components directly.
* Power Consumption: The typical power consumption is relatively low at idle, consuming only about 15mA in standby mode, which is essential for automotive applications where battery life is critical.

Audio Control Features

* Volume Control: The TDA7418 integrates a volume control system that adjusts the audio output's loudness smoothly and without introducing distortion. This feature is essential for users who want precise volume management across different environments.
* Tone Control: The chip offers independent bass, mid, and treble controls, allowing users to tailor the sound to their preferences. These controls enable adjustments to low, mid, and high frequencies, which is important for fine-tuning sound quality in different acoustic environments.
* Balance and Fader Control: The TDA7418 also includes balance and fader adjustments, which help control the left-right and front-rear sound distribution in the audio system. This is particularly useful in multi-speaker setups and automotive sound systems.
* Loudness Control: The TDA7418 incorporates a loudness control feature, which boosts the low and high frequencies at lower volume levels, compensating for the human ear's reduced sensitivity to these frequencies at low sound levels.
* Equalizer: The integrated equalizer allows users to fine-tune the frequency response, ensuring that the sound produced is balanced and optimized for the specific acoustics of the listening environment.

Thermal and Environmental Characteristics

* Operating Temperature Range: The TDA7418 is designed to operate within an extended temperature range of -40°C to +85°C, making it suitable for automotive applications that can experience extreme temperature variations.
* Storage Temperature: The chip can be stored at temperatures ranging from -55°C to +150°C, ensuring that it remains functional even under harsh storage conditions.
* Thermal Shutdown Protection: The TDA7418 is equipped with thermal shutdown protection to prevent damage from overheating. When the internal temperature exceeds a safe threshold, the device automatically powers down to protect both the chip and the surrounding components.
* Moisture Sensitivity: The TDA7418 is designed to operate reliably in environments with varying levels of humidity, ensuring that its functionality is not impacted by moisture exposure in automotive and industrial environments.

Mechanical Characteristics

* Package Type: The TDA7418 comes in a standard 20-pin dual in-line package (DIP) or surface-mount package (SMD), providing flexibility for different installation types. This package design ensures easy integration into both through-hole and surface-mount assembly processes.
* Dimensions: The chip typically measures 28mm x 6mm for the DIP version, making it compact and suitable for integration into various audio processing units without occupying significant PCB space.
* Weight: The device is lightweight, weighing approximately 3 grams, making it easy to handle and install in various devices and applications.

Applications

The TDA7418 is widely used in various applications that require advanced audio processing and control, especially in automotive, industrial, and consumer electronics. Some of the most common applications include:

* Automotive Audio Systems: The TDA7418 is extensively used in car audio systems to provide high-quality sound processing with precise control over volume, bass, treble, and balance. Its robust design ensures it can withstand the challenging environment of a vehicle, including vibration, temperature extremes, and power fluctuations.
* Home Audio Systems: The device is suitable for use in home theater systems, multimedia audio systems, and high-fidelity audio equipment, offering users advanced control over audio parameters and ensuring high-quality sound output.
* Multimedia Devices: The TDA7418 can be used in consumer electronics such as soundbars, portable audio systems, and televisions, where integrated audio control is needed for improved sound quality and user experience.
* Industrial Audio Equipment: The chip is also found in professional audio systems used in industrial applications such as public address systems, conference room audio, and entertainment setups, where flexibility in sound control is crucial.
* Portable Audio Systems: Due to its low power consumption, the TDA7418 is a good fit for portable audio systems, providing efficient audio processing in battery-operated devices.

Key Specifications

* Supply Voltage: 9V to 14V
* Power Consumption: 15mA typical (standby mode)
* Signal-to-Noise Ratio (SNR): >90dB
* Total Harmonic Distortion (THD): <0.01% at standard output levels
* Audio Control: Volume, bass, mid, treble, balance, fader, loudness
* Temperature Range: -40°C to +85°C (operating), -55°C to +150°C (storage)
* Package: 20-pin DIP or SMD
* Dimensions: 28mm x 6mm (DIP package)
* Weight: Approx. 3 grams

Conclusion

The STMicroelectronics TDA7418 is a highly versatile and integrated audio processor that provides comprehensive audio control in automotive, industrial, and consumer applications. With its efficient design, low power consumption, high-performance audio features, and robust environmental tolerance, it is an ideal solution for systems requiring precise sound management and high-quality audio output. Whether in a car, home theater, or portable multimedia device, the TDA7418 offers users exceptional sound control, ensuring an enhanced audio experience.
TDA7418 Compare Parts
  • TDA7418 vs TDA9874AH/V2,557
  • TDA7418 vs TDA9852H/V2,557
  • TDA7418 vs TDA8929T/N1,118
  • TDA7418 vs TDA8929T/N1,112
  • TDA7418 vs TDA8542TS/N1
  • TDA7418 vs TDA8425/V7,112
  • TDA7418 vs TDA8424/V7,112
  • TDA7418 vs TDA8295HN/C2,557
  • TDA7418 vs TDA7808-ZST
  • TDA7418 vs TDA7808-48X
  • TDA7418 vs TDA7803A-ZSX
  • TDA7418 vs TDA7803A-ZST
  • TDA7418 vs TDA7802
  • TDA7418 vs TDA7801PDTR
  • TDA7418 vs TDA7801PD
  • TDA7418 vs TDA7729TR
  • TDA7418 vs TDA7729
  • TDA7418 vs TDA7721TR
  • TDA7418 vs TDA7721
  • TDA7418 vs TDA7719TR
  • TDA7418 vs TDA7719
  • TDA7418 vs TDA7718TR
  • TDA7418 vs TDA7718NTR
  • TDA7418 vs TDA7718N
  • TDA7418 vs TDA7718BTR
  • TDA7418 vs TDA7718B
  • TDA7418 vs TDA7718
  • TDA7418 vs TDA7717
  • TDA7418 vs TDA7716N
  • TDA7418 vs TDA7501
  • TDA7418 vs TDA7476013TR
  • TDA7418 vs TDA7476
  • TDA7418 vs TDA746913TR
  • TDA7418 vs TDA7469
  • TDA7418 vs TDA7468D13TR
  • TDA7418 vs TDA7468D
  • TDA7418 vs TDA7467D$
  • TDA7418 vs TDA7467D
  • TDA7418 vs TDA7467$
  • TDA7418 vs TDA7467
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you