☰
TDA7418TR
TDA7418TR
Active
Description:  IC AUDIO SIGNAL PROCESSOR 20SO
Manufacturer:  STMicroelectronics
Datasheet:   TDA7418TR Datasheet
History Price: $3.55000
In Stock: 41520
TDA7418TR Specification
Specification
Part No
TDA7418TR
Category
Audio Special Purpose
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Audio Signal Processor
Applications
Automotive Audio
Number of Channels
4
Interface
I2C
Voltage - Supply
8V ~ 10V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SO
TDA7418TR PDF Datasheet
TDA7418TR Related Parts
TDA1524A/V4,112
TDA1524A/V4,112
NXP Semiconductors
IC AUDIO TONE PROCESSOR 18DIP
TDA18273HN/C1
TDA18273HN/C1
NXP Semiconductors
IC SILICON TUNER HYBRID 40HVQFN
TDA6160-2S
TDA6160-2S
Siemens
MULTI-STANDARD SOUND IF
TDA6160-2S
TDA6160-2S
Infineon Technologies
TDA6160 - MULTI-STANDARD SOUND I
TDA7303
TDA7303
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7303TR
TDA7303TR
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7309
TDA7309
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 20DIP
TDA7309D
TDA7309D
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 20SO
TDA7309D013TR
TDA7309D013TR
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 20SO
TDA7318
TDA7318
STMicroelectronics
IC AUDIO TONE PROCESSOR 28DIP
TDA7318D
TDA7318D
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7318D013TR
TDA7318D013TR
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7418TR Description
The STMicroelectronics TDA7418TR is a high-performance audio processor and tone control IC, designed to be integrated into consumer audio systems. This IC is primarily used in stereo applications for high-quality audio processing, particularly for controlling tone, volume, and balance adjustments, as well as providing other advanced audio features. It is designed to operate in automotive, home audio systems, car stereos, and portable audio devices, offering users a combination of precision control and low-power consumption.

## Key Specifications and Features:

## General Features:

* Audio Processor Functionality: The TDA7418TR is a stereo audio processor that provides comprehensive functions, including volume control, tone control (bass, midrange, treble), balance control, and loudness function. These features allow precise adjustments to the audio output, making it suitable for applications where high-quality audio reproduction is critical.

* Integrated Digital Volume Control: The device features a digital volume control with up to 32 steps for fine volume adjustments, providing users with smooth and precise control over audio levels. This eliminates the need for mechanical potentiometers and enhances the accuracy of volume adjustments.

* Multiple Tone Control: The TDA7418TR includes independent tone control circuits for bass, midrange, and treble, allowing the user to adjust the tonal balance of the audio output to suit personal preferences or the acoustics of the environment. Each tone control has a wide adjustment range, typically ±12 dB, offering flexibility in shaping the sound.

* Balance Control: The IC also includes balance control, enabling the user to adjust the relative volume between the left and right audio channels. This feature is essential for achieving a well-balanced stereo sound, especially in environments where speakers may not be positioned symmetrically.

* Loudness Control: The loudness control feature enhances bass and treble frequencies at low volume levels, compensating for the human ear's reduced sensitivity to these frequencies at lower sound levels. This ensures that the audio remains rich and full, even when the volume is set low.

* Mute Function: The TDA7418TR includes a mute function, which allows the user to temporarily silence the audio output. This can be useful in situations where immediate silence is required, such as when receiving a phone call or adjusting the system.

## Audio Performance:

* Signal-to-Noise Ratio (SNR): The IC provides a high SNR of 90 dB (typical), ensuring clear and clean audio output with minimal interference. A high SNR is essential for delivering high-fidelity audio, especially in systems designed for high-quality sound reproduction.

* Total Harmonic Distortion (THD): The device exhibits a very low THD of 0.05% (typical) at a 1 kHz frequency, ensuring that the audio signal remains as true to the original source as possible with minimal distortion.

* Channel Separation: The TDA7418TR provides channel separation greater than 80 dB (typical) at 1 kHz, which ensures that the left and right channels are well-defined and independent, contributing to a better stereo experience.

* Bandwidth: The IC operates with a wide frequency response, covering the audio range from 20 Hz to 20 kHz with minimal attenuation, making it suitable for high-fidelity audio applications.

## Power Supply and Consumption:

* Operating Voltage: The TDA7418TR operates with a single power supply voltage range of 8V to 16V (typically 12V), which makes it compatible with a wide range of consumer audio systems and automotive applications.

* Power Consumption: The device features low power consumption, making it ideal for use in energy-sensitive applications like automotive and portable audio systems. In operating mode, the typical current consumption is around 20 mA, while the device consumes less than 0.5 mA in standby mode, helping to extend battery life in portable devices.

## Output Configuration:

* Output Drive Capability: The TDA7418TR provides dual output stages capable of driving high-impedance loads, such as external audio amplifiers or speakers. It is designed to be used with external power amplifiers for driving speakers directly.

* Differential Audio Output: The device is capable of providing differential audio output, improving performance and minimizing electromagnetic interference (EMI), especially in automotive or noisy environments.

## Protection Features:

* Thermal Shutdown: The TDA7418TR includes thermal protection to prevent damage to the device in the event of overheating. If the device reaches a certain temperature threshold, it will automatically shut down, protecting the internal circuitry.

* Short Circuit Protection: The IC is equipped with short circuit protection, ensuring that it can withstand accidental shorts at its output without sustaining damage. This is particularly important in automotive applications, where wiring issues can sometimes cause short circuits.

* Overload Protection: The device also includes overload protection, which helps ensure that it operates within its safe limits even when driving high-power loads.

## Interface and Control:

* Serial Control Interface: The TDA7418TR features an I2C-compatible serial interface, allowing for easy integration with microcontrollers and digital signal processors (DSPs). This enables users to control all the audio functions, such as volume, tone, and balance, through simple digital commands, reducing the need for additional analog controls.

* Selectable Digital or Analog Control: The IC supports both digital and analog control, offering flexibility in how the device is used. Users can interface it through a digital control interface (I2C) for more complex systems or use analog inputs for simpler applications.

## Package and Physical Characteristics:

* Package Type: The TDA7418TR is housed in a 20-pin SOIC (Small Outline Integrated Circuit) package, which is designed for surface-mount assembly. This compact package allows for easy integration into PCB layouts and is suitable for space-constrained applications.

* Dimensions: The SOIC-20 package typically measures 7.5mm x 10mm, with a height of 1.75mm, making it small enough to fit into most audio systems without occupying too much board space.

* Operating Temperature Range: The device operates within a temperature range of -40°C to +85°C, making it suitable for a wide variety of environments, including automotive, industrial, and consumer electronics.

## Applications:

The TDA7418TR is versatile and can be used in a wide range of applications, including:

* Automotive Audio Systems: The device is ideal for use in car audio systems, where it provides precise control over volume, tone, balance, and loudness, helping to achieve high-quality sound in the vehicle's audio system.

* Home Audio Systems: The TDA7418TR can be integrated into stereo systems, AV receivers, and soundbars, where it provides advanced audio processing features to enhance the user experience.

* Portable Audio Devices: With its low power consumption and efficient design, the device is suitable for use in portable audio players, Bluetooth speakers, and headphones, providing high-quality audio control without draining battery life.

* Professional Audio Equipment: In professional audio equipment, such as mixing consoles and audio interfaces, the TDA7418TR can be used to provide precise control over the audio signal before amplification.

* Consumer Electronics: The device is also suitable for use in TVs, set-top boxes, and other consumer electronics that require audio processing capabilities.

## Summary:

The STMicroelectronics TDA7418TR is a highly efficient and versatile audio processor and tone control IC, designed to enhance audio systems with precise control over volume, tone, balance, and loudness. With its digital control interface, low power consumption, and advanced audio features, the TDA7418TR is suitable for a wide variety of applications, from automotive and home audio systems to portable and professional audio equipment. Its robust thermal, overload, and short circuit protection ensure reliable performance, while its compact SOIC-20 package allows easy integration into space-constrained designs. Whether used in consumer electronics, car audio, or home theater systems, the TDA7418TR provides a high-quality, flexible solution for audio signal processing.
TDA7418TR Compare Parts
  • TDA7418TR vs TDA9874AH/V2,557
  • TDA7418TR vs TDA9852H/V2,557
  • TDA7418TR vs TDA8929T/N1,118
  • TDA7418TR vs TDA8929T/N1,112
  • TDA7418TR vs TDA8542TS/N1
  • TDA7418TR vs TDA8425/V7,112
  • TDA7418TR vs TDA8424/V7,112
  • TDA7418TR vs TDA8295HN/C2,557
  • TDA7418TR vs TDA7808-ZST
  • TDA7418TR vs TDA7808-48X
  • TDA7418TR vs TDA7803A-ZSX
  • TDA7418TR vs TDA7803A-ZST
  • TDA7418TR vs TDA7802
  • TDA7418TR vs TDA7801PDTR
  • TDA7418TR vs TDA7801PD
  • TDA7418TR vs TDA7729TR
  • TDA7418TR vs TDA7729
  • TDA7418TR vs TDA7721TR
  • TDA7418TR vs TDA7721
  • TDA7418TR vs TDA7719TR
  • TDA7418TR vs TDA7719
  • TDA7418TR vs TDA7718TR
  • TDA7418TR vs TDA7718NTR
  • TDA7418TR vs TDA7718N
  • TDA7418TR vs TDA7718BTR
  • TDA7418TR vs TDA7718B
  • TDA7418TR vs TDA7718
  • TDA7418TR vs TDA7717
  • TDA7418TR vs TDA7716N
  • TDA7418TR vs TDA7501
  • TDA7418TR vs TDA7476013TR
  • TDA7418TR vs TDA7476
  • TDA7418TR vs TDA746913TR
  • TDA7418TR vs TDA7469
  • TDA7418TR vs TDA7468D13TR
  • TDA7418TR vs TDA7468D
  • TDA7418TR vs TDA7467D$
  • TDA7418TR vs TDA7467D
  • TDA7418TR vs TDA7467$
  • TDA7418TR vs TDA7467
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you