☰
TDA7419
TDA7419
Active
Description:  IC AUDIO SIGNAL PROCESSOR 28SO
Manufacturer:  STMicroelectronics
Datasheet:   TDA7419 Datasheet
History Price: Active
In Stock: 3160
TDA7419 Specification
Specification
Part No
TDA7419
Category
Audio Special Purpose
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Audio Signal Processor
Applications
Automotive Audio
Number of Channels
4
Interface
I2C
Voltage - Supply
8V ~ 10V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
Mounting Type
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SO
TDA7419 PDF Datasheet
TDA7419 Related Parts
TDA1524A/V4,112
TDA1524A/V4,112
NXP Semiconductors
IC AUDIO TONE PROCESSOR 18DIP
TDA18273HN/C1
TDA18273HN/C1
NXP Semiconductors
IC SILICON TUNER HYBRID 40HVQFN
TDA6160-2S
TDA6160-2S
Siemens
MULTI-STANDARD SOUND IF
TDA6160-2S
TDA6160-2S
Infineon Technologies
TDA6160 - MULTI-STANDARD SOUND I
TDA7303
TDA7303
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7303TR
TDA7303TR
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7309
TDA7309
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 20DIP
TDA7309D
TDA7309D
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 20SO
TDA7309D013TR
TDA7309D013TR
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 20SO
TDA7318
TDA7318
STMicroelectronics
IC AUDIO TONE PROCESSOR 28DIP
TDA7318D
TDA7318D
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7318D013TR
TDA7318D013TR
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7419 Description
Overview of STMicroelectronics TDA7419

The STMicroelectronics TDA7419 is a highly integrated audio processor designed for automotive and consumer applications. It is primarily used in car audio systems, providing advanced features for audio processing, equalization, and volume control. The TDA7419 is known for its flexibility, high performance, and ability to enhance the audio experience in various environments.

Key Specifications

- Architecture: The TDA7419 features a digital signal processor (DSP) architecture that allows for sophisticated audio processing capabilities, including equalization and dynamic range control.
- Supply Voltage: The device operates within a supply voltage range of 8V to 16V, making it suitable for automotive applications where voltage levels can vary.
- Audio Inputs: It supports multiple audio input sources, including analog and digital inputs, allowing for versatile integration with various audio systems.
- Output Configuration: The TDA7419 can drive up to four channels of audio output, making it ideal for multi-channel audio systems.
- Equalization: The device includes a 10-band graphic equalizer, enabling users to customize audio output to their preferences and the acoustics of the environment.
- Volume Control: It features a digital volume control with a range of -79 dB to +12 dB, providing precise adjustments to audio levels.
- Signal-to-Noise Ratio (SNR): The TDA7419 boasts a high SNR of > 100 dB, ensuring clear and high-quality audio output with minimal background noise.
- Temperature Range: The device operates effectively over a temperature range of -40°C to +85°C, ensuring reliability in various environmental conditions.

Performance Features

The TDA7419 is equipped with several advanced performance features:

- Dynamic Range Control: The device includes dynamic range compression capabilities, which help to maintain audio clarity and prevent distortion at high volumes.
- Integrated Filters: It features built-in digital filters that enhance audio quality by reducing unwanted frequencies and improving overall sound clarity.
- User Interface: The TDA7419 supports various user interface options, including remote control and integration with touch screen displays, allowing for easy user interaction.

Applications

The TDA7419 is widely used in various applications, including:

- Automotive Audio Systems: Its advanced audio processing capabilities make it a popular choice for car manufacturers looking to enhance the audio experience in vehicles.
- Home Audio Equipment: The device is also suitable for use in home audio systems, providing high-quality sound processing for music and entertainment.
- Portable Audio Devices: Its low power consumption and compact design make it ideal for portable audio applications, such as Bluetooth speakers and personal audio systems.

Conclusion

The STMicroelectronics TDA7419 is a versatile and powerful audio processor that excels in delivering high-quality sound in automotive and consumer applications. With its advanced features, including a graphic equalizer, dynamic range control, and multiple audio inputs, it provides an enhanced audio experience for users. The TDA7419 stands out as a reliable solution for designers looking to implement sophisticated audio processing in their products, ensuring excellent sound quality and user satisfaction.
TDA7419 Compare Parts
  • TDA7419 vs TDA9874AH/V2,557
  • TDA7419 vs TDA9852H/V2,557
  • TDA7419 vs TDA8929T/N1,118
  • TDA7419 vs TDA8929T/N1,112
  • TDA7419 vs TDA8542TS/N1
  • TDA7419 vs TDA8425/V7,112
  • TDA7419 vs TDA8424/V7,112
  • TDA7419 vs TDA8295HN/C2,557
  • TDA7419 vs TDA7808-ZST
  • TDA7419 vs TDA7808-48X
  • TDA7419 vs TDA7803A-ZSX
  • TDA7419 vs TDA7803A-ZST
  • TDA7419 vs TDA7802
  • TDA7419 vs TDA7801PDTR
  • TDA7419 vs TDA7801PD
  • TDA7419 vs TDA7729TR
  • TDA7419 vs TDA7729
  • TDA7419 vs TDA7721TR
  • TDA7419 vs TDA7721
  • TDA7419 vs TDA7719TR
  • TDA7419 vs TDA7719
  • TDA7419 vs TDA7718TR
  • TDA7419 vs TDA7718NTR
  • TDA7419 vs TDA7718N
  • TDA7419 vs TDA7718BTR
  • TDA7419 vs TDA7718B
  • TDA7419 vs TDA7718
  • TDA7419 vs TDA7717
  • TDA7419 vs TDA7716N
  • TDA7419 vs TDA7501
  • TDA7419 vs TDA7476013TR
  • TDA7419 vs TDA7476
  • TDA7419 vs TDA746913TR
  • TDA7419 vs TDA7469
  • TDA7419 vs TDA7468D13TR
  • TDA7419 vs TDA7468D
  • TDA7419 vs TDA7467D$
  • TDA7419 vs TDA7467D
  • TDA7419 vs TDA7467$
  • TDA7419 vs TDA7467
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you