☰
TDA7419N
TDA7419N
Active
Description:  IC AUDIO SIGNAL PROCESSOR 28SO
Manufacturer:  STMicroelectronics
Datasheet:   TDA7419N Datasheet
History Price: Active
In Stock: 14800
TDA7419N Specification
Specification
Part No
TDA7419N
Category
Audio Special Purpose
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Audio Signal Processor
Applications
Automotive Audio
Number of Channels
4
Interface
I2C
Voltage - Supply
8V ~ 10V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
Mounting Type
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SO
TDA7419N Related Parts
TDA1524A/V4,112
TDA1524A/V4,112
NXP Semiconductors
IC AUDIO TONE PROCESSOR 18DIP
TDA18273HN/C1
TDA18273HN/C1
NXP Semiconductors
IC SILICON TUNER HYBRID 40HVQFN
TDA6160-2S
TDA6160-2S
Siemens
MULTI-STANDARD SOUND IF
TDA6160-2S
TDA6160-2S
Infineon Technologies
TDA6160 - MULTI-STANDARD SOUND I
TDA7303
TDA7303
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7303TR
TDA7303TR
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7309
TDA7309
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 20DIP
TDA7309D
TDA7309D
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 20SO
TDA7309D013TR
TDA7309D013TR
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 20SO
TDA7318
TDA7318
STMicroelectronics
IC AUDIO TONE PROCESSOR 28DIP
TDA7318D
TDA7318D
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7318D013TR
TDA7318D013TR
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7419N Description
The STMicroelectronics TDA7419N is a high-performance integrated audio processor designed for car radio, audio systems, and consumer audio applications. It features a fully integrated stereo audio processor with digital volume control, tone control, loudness, bass boost, and input selection, enabling flexible and high-quality audio signal processing. The device combines low noise, low distortion, and high dynamic range characteristics, making it suitable for both professional and consumer audio systems. Its integrated architecture reduces external component count, simplifies system design, and enhances overall audio fidelity.

## Audio Processing Features

The TDA7419N provides a rich set of audio processing functions:

* Volume Control: 0.5 dB step resolution over 0–79 dB range, allowing precise adjustment of output levels.
* Bass and Treble Control: ±10 dB adjustment for bass (50 Hz) and treble (12 kHz) at selectable slopes, enabling tailored frequency response.
* Balance and Fader Control: ±12 dB adjustment for left-right balance and front-rear fader, providing spatial audio customization.
* Loudness Function: Compensates for human ear perception at low volume levels by boosting bass and treble frequencies.
* Bass Boost: Additional low-frequency enhancement up to 12 dB, selectable via I²C interface.
* Input Selection: Up to four stereo audio inputs selectable through the digital interface, allowing flexible system integration.
* Mute Function: Full muting with soft attenuation to prevent audio clicks during switching events.

The device supports high-quality audio processing with low harmonic distortion and precise control over the entire audio chain.

## Electrical Characteristics

The TDA7419N operates under standard automotive and consumer electronic voltage conditions:

* Supply Voltage (Vcc): 9 V to 18 V, accommodating typical car and consumer audio systems.
* Quiescent Current: Typical 8 mA per channel, minimizing power consumption in idle mode.
* Output Current Capability: Up to 1.5 mA into load, suitable for driving external amplifiers or preamplifier stages.
* Total Harmonic Distortion plus Noise (THD+N): Typically 0.01% at 1 kHz, 1 V RMS output, ensuring high-fidelity audio reproduction.
* Signal-to-Noise Ratio (SNR): 95 dB typ., providing clear audio performance with minimal background noise.
* Channel Separation: Typically 70 dB at 1 kHz, ensuring minimal crosstalk and accurate stereo imaging.

The electrical performance supports high-quality audio processing with low power consumption and stable operation across supply voltage variations.

## Interface and Control

The TDA7419N features an I²C-compatible digital interface for control and configuration:

* I²C Bus: Supports up to 100 kHz standard-mode communication for volume, tone, and input selection control.
* Digital Registers: 8-bit registers for all audio functions, enabling precise parameter adjustment and programmatic control.
* Interrupt Features: Optional interrupt output for event-driven control in integrated systems.
* Mute and Standby Control: Controlled via digital interface, allowing rapid muting and low-power standby mode.

This interface allows easy integration with microcontrollers or audio management systems for dynamic audio processing and control.

## Timing and Performance

The TDA7419N provides responsive audio processing with low latency:

* Digital Control Update Time: Typically 10 µs for volume or tone adjustments.
* Frequency Response: 20 Hz to 20 kHz ±0.5 dB, ensuring full-range audio fidelity.
* Crosstalk: Greater than 70 dB at 1 kHz, maintaining stereo separation.
* Phase Distortion: Minimal across the audible frequency range, ensuring audio integrity.

The device’s low-latency response ensures smooth audio transitions during volume, tone, or input changes, supporting high-quality user experience.

## Thermal Characteristics

The TDA7419N is designed for reliable operation under typical automotive and consumer audio conditions:

* Operating Temperature Range: -40°C to +85°C, suitable for automotive environments and harsh consumer applications.
* Storage Temperature Range: -55°C to +150°C.
* Thermal Resistance Junction-to-Ambient (RθJA): Approximately 100°C/W in standard DIP-24 package with natural convection.
* Power Dissipation: Up to 200 mW typical, ensuring low self-heating during normal operation.

The thermal performance supports stable operation without additional cooling in standard system designs.

## Package and Mechanical Features

The TDA7419N is provided in a compact, through-hole package suitable for consumer and automotive PCB designs:

* Package Type: DIP-24, standard 0.6-inch width with 0.1-inch pin pitch.
* Lead Finish: Tin-plated leads suitable for wave soldering and through-hole assembly.
* Mechanical Stability: Designed to withstand vibration and mechanical stress typical in automotive audio systems.
* PCB Layout Considerations: Standard DIP footprint with decoupling capacitors recommended for stable operation and noise reduction.

The DIP package ensures easy prototyping and straightforward assembly for high-volume production.

## Applications

The TDA7419N is ideal for a wide range of audio processing applications:

* Automotive car radios and infotainment systems.
* Home and portable stereo systems requiring integrated tone and volume control.
* Multimedia interfaces with multiple audio input sources.
* Amplifier pre-processing for active speaker systems.
* Audio management in embedded consumer electronics requiring low noise and high fidelity.

Its integrated features reduce external component count and simplify system design while maintaining high-quality audio output.

## Reliability and Performance Considerations

The TDA7419N incorporates design elements to ensure long-term reliability and robust audio performance:

* Low quiescent current and low power dissipation minimize thermal stress and extend component lifetime.
* High SNR and low THD+N guarantee audio fidelity over extended operation.
* Wide operating temperature range ensures performance in automotive and industrial environments.
* Digital interface allows software-based control, facilitating flexible integration and system updates.
* Built-in mute and standby functions reduce acoustic artifacts and protect downstream amplifiers.

The device provides a reliable and versatile audio processing solution for high-quality, multi-source audio systems.
TDA7419N Compare Parts
  • TDA7419N vs TDA9874AH/V2,557
  • TDA7419N vs TDA9852H/V2,557
  • TDA7419N vs TDA8929T/N1,118
  • TDA7419N vs TDA8929T/N1,112
  • TDA7419N vs TDA8542TS/N1
  • TDA7419N vs TDA8425/V7,112
  • TDA7419N vs TDA8424/V7,112
  • TDA7419N vs TDA8295HN/C2,557
  • TDA7419N vs TDA7808-ZST
  • TDA7419N vs TDA7808-48X
  • TDA7419N vs TDA7803A-ZSX
  • TDA7419N vs TDA7803A-ZST
  • TDA7419N vs TDA7802
  • TDA7419N vs TDA7801PDTR
  • TDA7419N vs TDA7801PD
  • TDA7419N vs TDA7729TR
  • TDA7419N vs TDA7729
  • TDA7419N vs TDA7721TR
  • TDA7419N vs TDA7721
  • TDA7419N vs TDA7719TR
  • TDA7419N vs TDA7719
  • TDA7419N vs TDA7718TR
  • TDA7419N vs TDA7718NTR
  • TDA7419N vs TDA7718N
  • TDA7419N vs TDA7718BTR
  • TDA7419N vs TDA7718B
  • TDA7419N vs TDA7718
  • TDA7419N vs TDA7717
  • TDA7419N vs TDA7716N
  • TDA7419N vs TDA7501
  • TDA7419N vs TDA7476013TR
  • TDA7419N vs TDA7476
  • TDA7419N vs TDA746913TR
  • TDA7419N vs TDA7469
  • TDA7419N vs TDA7468D13TR
  • TDA7419N vs TDA7468D
  • TDA7419N vs TDA7467D$
  • TDA7419N vs TDA7467D
  • TDA7419N vs TDA7467$
  • TDA7419N vs TDA7467
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you