☰
TDA7430
TDA7430
Obsolete
Description:  IC AUDIO TONE PROCESSOR 44TQFP
Manufacturer:  STMicroelectronics
Datasheet:   TDA7430 Datasheet
History Price: Obsolete
In Stock: 11360
TDA7430 Specification
Specification
Part No
TDA7430
Category
Audio Special Purpose
Manufacturer
STMicroelectronics
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Audio Tone Processor
Applications
Automotive Audio, Consumer Audio
Number of Channels
2
Interface
I2C
Voltage - Supply
7V ~ 10.2V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Specifications
0.5dB
Mounting Type
Surface Mount
Package / Case
44-LQFP
Supplier Device Package
44-TQFP (10x10)
TDA7430 PDF Datasheet
TDA7430 Related Parts
TDA1524A/V4,112
TDA1524A/V4,112
NXP Semiconductors
IC AUDIO TONE PROCESSOR 18DIP
TDA18273HN/C1
TDA18273HN/C1
NXP Semiconductors
IC SILICON TUNER HYBRID 40HVQFN
TDA6160-2S
TDA6160-2S
Siemens
MULTI-STANDARD SOUND IF
TDA6160-2S
TDA6160-2S
Infineon Technologies
TDA6160 - MULTI-STANDARD SOUND I
TDA7303
TDA7303
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7303TR
TDA7303TR
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7309
TDA7309
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 20DIP
TDA7309D
TDA7309D
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 20SO
TDA7309D013TR
TDA7309D013TR
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 20SO
TDA7318
TDA7318
STMicroelectronics
IC AUDIO TONE PROCESSOR 28DIP
TDA7318D
TDA7318D
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7318D013TR
TDA7318D013TR
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7430 Description
Overview
The STMicroelectronics TDA7430 is a digitally controlled audio processor IC designed for high-quality audio signal management in consumer electronics such as radios, television sets, and home audio systems. It integrates volume control, tone controls (bass, midrange, treble), loudness, balance, and input selection within a single chip. The device offers precise and noise-free audio adjustments through digital control, making it suitable for applications demanding clear and customizable sound performance.

Functional Description
The TDA7430 is a monolithic integrated circuit designed to provide versatile audio processing functionality in a compact form. It operates with digital control signals allowing system microcontrollers to adjust audio parameters precisely without mechanical potentiometers. This ensures improved reliability, reduced component count, and enhanced user experience with smooth control over sound characteristics.

The chip incorporates a multi-channel audio selector enabling up to four audio inputs to be selected electronically, feeding into a 2-channel output stage suitable for stereo systems. The integrated loudness compensation circuit enhances low-level bass perception, adapting the frequency response for a richer listening experience at low volume levels.

Key Audio Processing Features

* Volume Control: Digital volume control with fine resolution over a broad dynamic range, typically spanning 0 to -79 dB in 1 dB steps, enabling precise amplitude adjustments.
* Tone Control: Independent bass, midrange, and treble tone controls with adjustable boost and cut, typically ±10 dB or more, allowing for tailored frequency shaping. The midrange frequency center can be selectively adjusted to different frequency bands (e.g., 400 Hz, 1 kHz, 2.5 kHz) for flexible sound tuning.
* Balance Control: Independent left-right channel volume adjustment to balance stereo audio outputs, facilitating customized spatial audio positioning.
* Loudness Compensation: Dynamic bass boost that compensates for the human ear’s reduced sensitivity to low frequencies at low listening volumes, improving perceived bass without distortion.
* Input Selector: Allows selection among multiple audio inputs through digital commands, supporting up to four stereo inputs with automatic muting of unselected sources to reduce noise and crosstalk.

Electrical Characteristics and Specifications

* Operating Voltage: Typically 9 V to 13 V, supporting standard consumer audio power supply rails.
* Supply Current: Low quiescent current in the range of 20-30 mA, ensuring energy-efficient operation.
* Input Impedance: High input impedance (~47 kΩ or more), minimizing loading effects on audio sources.
* Output Power: Designed primarily as a preamplifier and processor; output levels are suitable for feeding downstream power amplifiers or active speaker systems.
* Total Harmonic Distortion (THD): Very low THD, typically below 0.05% at nominal output levels, ensuring clear and undistorted audio reproduction.
* Signal-to-Noise Ratio (SNR): High SNR, commonly above 85 dB, ensuring low background noise and high audio fidelity.
* Frequency Response: Wide and flat frequency response across the audio band (20 Hz to 20 kHz), ensuring accurate sound reproduction with minimal coloration.
* Control Interface: Uses a standard 3-wire digital control interface (clock, data, enable) compatible with microcontrollers, allowing precise register-based control of all audio parameters.

Protection and Reliability Features
The TDA7430 incorporates various protection features to enhance operational reliability in audio systems:

* Mute Function: Enables rapid muting of audio output during input switching or system power-up/down, preventing audible pops or clicks.
* Thermal Protection: Integrated thermal shutdown circuitry protects the IC from damage due to overheating.
* Power Supply Rejection: Robust design to minimize power supply noise coupling into the audio path, ensuring clean audio output even in electrically noisy environments.

Package and Physical Details
The TDA7430 is housed in a compact dual in-line package (DIP) or small outline integrated circuit (SOIC) depending on the variant, enabling easy integration into printed circuit boards for consumer audio products. The package supports good thermal dissipation characteristics suitable for continuous operation in typical consumer environments.

* Package Types: DIP-24, SO-24 or similar 24-pin configurations.
* Pin Configuration: Dedicated pins for audio inputs, output channels, digital control interface, power supply, ground, and mute controls.
* Thermal Resistance: Moderate junction-to-ambient thermal resistance ensuring stable operation without external cooling for typical applications.

Applications

* Home Audio Systems: Integrated volume, tone, and balance control in stereo receivers and amplifiers.
* Car Audio Equipment: Audio signal processing and input selection in car stereos.
* Television Sets: Audio management including volume and tone adjustments integrated within TV audio sections.
* Radio Receivers: Digitally controlled audio processing for enhanced user experience.
* Multimedia Devices: Systems requiring compact and precise audio control modules with minimal external components.

Development and Integration Considerations
Designers implementing the TDA7430 benefit from simplified system architectures since the device integrates multiple audio processing functions into one IC, reducing board space and BOM cost. Its digital control interface allows seamless integration with microcontroller-based user interfaces, enabling remote and automated audio adjustments.

Proper decoupling and layout considerations are recommended to minimize noise coupling into sensitive analog audio paths. The digital control lines should be shielded or filtered to prevent interference affecting audio quality.

Summary
The STMicroelectronics TDA7430 is a versatile and highly integrated digitally controlled audio processor designed to deliver high-quality audio signal management with minimal external components. Its comprehensive audio controls, including volume, tone, balance, loudness, and input selection, combined with low noise and distortion characteristics, make it a preferred choice in consumer audio electronics. The device’s ease of integration, low power consumption, and reliable operation across typical consumer audio supply voltages contribute to its widespread adoption in radios, televisions, car audio, and home entertainment systems.
TDA7430 Compare Parts
  • TDA7430 vs TDA9874AH/V2,557
  • TDA7430 vs TDA9852H/V2,557
  • TDA7430 vs TDA8929T/N1,118
  • TDA7430 vs TDA8929T/N1,112
  • TDA7430 vs TDA8542TS/N1
  • TDA7430 vs TDA8425/V7,112
  • TDA7430 vs TDA8424/V7,112
  • TDA7430 vs TDA8295HN/C2,557
  • TDA7430 vs TDA7808-ZST
  • TDA7430 vs TDA7808-48X
  • TDA7430 vs TDA7803A-ZSX
  • TDA7430 vs TDA7803A-ZST
  • TDA7430 vs TDA7802
  • TDA7430 vs TDA7801PDTR
  • TDA7430 vs TDA7801PD
  • TDA7430 vs TDA7729TR
  • TDA7430 vs TDA7729
  • TDA7430 vs TDA7721TR
  • TDA7430 vs TDA7721
  • TDA7430 vs TDA7719TR
  • TDA7430 vs TDA7719
  • TDA7430 vs TDA7718TR
  • TDA7430 vs TDA7718NTR
  • TDA7430 vs TDA7718N
  • TDA7430 vs TDA7718BTR
  • TDA7430 vs TDA7718B
  • TDA7430 vs TDA7718
  • TDA7430 vs TDA7717
  • TDA7430 vs TDA7716N
  • TDA7430 vs TDA7501
  • TDA7430 vs TDA7476013TR
  • TDA7430 vs TDA7476
  • TDA7430 vs TDA746913TR
  • TDA7430 vs TDA7469
  • TDA7430 vs TDA7468D13TR
  • TDA7430 vs TDA7468D
  • TDA7430 vs TDA7467D$
  • TDA7430 vs TDA7467D
  • TDA7430 vs TDA7467$
  • TDA7430 vs TDA7467
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you