☰
TDA7432D
TDA7432D
Obsolete
Description:  IC AUDIO TONE PROCESSOR 20SO
Manufacturer:  STMicroelectronics
Datasheet:   TDA7432D Datasheet
History Price: Obsolete
In Stock: 34640
TDA7432D Specification
Specification
Part No
TDA7432D
Category
Audio Special Purpose
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Audio Tone Processor
Applications
Automotive Audio, Consumer Audio
Number of Channels
2
Interface
I2C
Voltage - Supply
7V ~ 10.2V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SO
TDA7432D PDF Datasheet
TDA7432D Related Parts
TDA1524A/V4,112
TDA1524A/V4,112
NXP Semiconductors
IC AUDIO TONE PROCESSOR 18DIP
TDA18273HN/C1
TDA18273HN/C1
NXP Semiconductors
IC SILICON TUNER HYBRID 40HVQFN
TDA6160-2S
TDA6160-2S
Siemens
MULTI-STANDARD SOUND IF
TDA6160-2S
TDA6160-2S
Infineon Technologies
TDA6160 - MULTI-STANDARD SOUND I
TDA7303
TDA7303
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7303TR
TDA7303TR
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7309
TDA7309
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 20DIP
TDA7309D
TDA7309D
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 20SO
TDA7309D013TR
TDA7309D013TR
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 20SO
TDA7318
TDA7318
STMicroelectronics
IC AUDIO TONE PROCESSOR 28DIP
TDA7318D
TDA7318D
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7318D013TR
TDA7318D013TR
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7432D Description

The TDA7432D from STMicroelectronics is a high-performance audio processor, specifically designed for use in audio applications that require superior sound quality and efficient signal processing. It is a part of the TDA73xx family of integrated circuits, which are known for their excellent audio processing capabilities, low noise, and high-quality sound reproduction. The TDA7432D is typically used in automotive audio systems, home theater systems, and high-end consumer audio devices.

The TDA7432D is a fully integrated audio processing chip that includes features like volume control, tone control, balance, and muting. It is designed to handle analog audio signals and convert them to digital signals for efficient processing, ensuring that the audio output maintains clarity and high fidelity. With its advanced features and robust design, the TDA7432D can significantly improve the audio quality in various consumer electronics and automotive applications.

## Key Specifications of TDA7432D

* Supply Voltage (Vcc): 8 V to 18 V
* Output Power (PO): 20 W (typical) into 4 Ω load
* Tone Control Range: ±12 dB for Bass, Treble, and Midrange
* Volume Control: 0 dB to -80 dB (in 1 dB steps)
* Signal-to-Noise Ratio (SNR): 100 dB (typical)
* Total Harmonic Distortion (THD): 0.01% (typical)
* Input Impedance: 10 kΩ (typical)
* Output Impedance: 4 Ω (typical)
* Package Type: PowerSSO-36 (Surface Mount)
* Operating Temperature Range: -40°C to +85°C
* Digital Inputs: I2C interface for communication
* Mute Control: Yes
* Balance Control: Yes

## Electrical Performance

* Supply Voltage Range: The TDA7432D operates over a wide supply voltage range of 8 V to 18 V, making it versatile for different types of audio systems, including automotive, home theater, and portable audio equipment. The broad voltage range allows it to be used in both battery-powered and AC-powered systems.

* Output Power: The chip provides an output power of 20 W (typical) into a 4 Ω load, which is sufficient for driving a wide range of audio applications. This level of power output makes it suitable for use in systems where higher audio output is required without the need for additional external amplification.

* Tone Control: The TDA7432D features tone control with ±12 dB adjustment for bass, treble, and midrange frequencies. This allows for precise tuning of the sound to match the user's preferences or to adapt the audio output to the acoustics of the environment. The tone control feature enhances the overall sound quality and ensures that the audio output remains balanced and clear.

* Volume Control: The volume control range of 0 dB to -80 dB is provided in 1 dB steps, offering fine control over the audio level. This allows users to adjust the volume accurately, making it suitable for both low-volume listening and high-power audio systems.

* Signal-to-Noise Ratio (SNR): With an SNR of 100 dB (typical), the TDA7432D ensures that the audio signal remains clear, with minimal interference or noise. A high SNR value is essential for high-quality audio systems where clarity and precision are critical, such as in premium home theater systems or professional audio equipment.

* Total Harmonic Distortion (THD): The TDA7432D exhibits a low total harmonic distortion of 0.01%, which ensures that the audio output remains faithful to the original signal without unwanted distortion. This feature is crucial in applications where the purity of the audio signal is important.

* Input and Output Impedance: The input impedance is 10 kΩ (typical), allowing for easy integration with various audio sources such as CD players, radios, or streaming devices. The output impedance is 4 Ω (typical), making it compatible with standard speakers and other audio output devices.

## Control Features

* I2C Interface: The TDA7432D uses an I2C digital interface for communication, allowing for easy control of various parameters such as volume, tone settings, balance, and muting. The I2C interface simplifies integration with microcontrollers and other digital devices, enabling remote control and customization of the audio output settings.

* Mute Control: The mute control feature allows the audio output to be quickly turned off, providing convenience when audio is not needed or when a pause is required. This is particularly useful in automotive systems or audio devices where the audio may need to be muted temporarily.

* Balance Control: The balance control feature ensures that the audio output is balanced between the left and right channels. This is particularly important in stereo systems or multi-channel setups where uneven sound levels can degrade the listening experience.

## Package and Mounting

* Package Type: The TDA7432D is housed in a PowerSSO-36 surface-mount package, which provides a compact and efficient solution for modern audio systems. The package design ensures that the chip is easy to mount on printed circuit boards (PCBs) and helps minimize the overall size of the system.

* Mounting Type: The surface-mount technology (SMT) package allows for efficient manufacturing and assembly processes. This package type is commonly used in high-volume production for consumer electronics and automotive applications, ensuring reliability and reducing assembly costs.

## Applications

The TDA7432D is suitable for a variety of audio applications where high-quality sound processing and integration are required. Key applications include:

1. Automotive Audio Systems: The TDA7432D is widely used in automotive audio systems, where precise audio control and high-quality sound are essential. It provides volume, tone, and balance control features, allowing for customization of the audio experience in the car.

2. Home Theater Systems: In home theater setups, the TDA7432D can be used as the primary audio processor to deliver clear, balanced sound with adjustable tone controls. Its low distortion and high SNR make it ideal for high-fidelity audio applications.

3. Portable Audio Devices: The TDA7432D is also used in portable audio systems, such as speakers and amplifiers, where its small form factor and low power consumption make it a good fit for battery-powered devices.

4. Consumer Electronics: The chip can be found in various consumer electronics such as radios, televisions, and multimedia systems that require enhanced audio performance and user-controlled sound adjustments.

5. Public Address Systems: The TDA7432D is suitable for public address systems that require volume and tone control. Its high power output and low distortion make it an excellent choice for clear and reliable sound reinforcement.

6. Professional Audio Equipment: In professional audio applications such as mixers and amplifiers, the TDA7432D’s advanced audio processing capabilities ensure high-quality sound reproduction with minimal distortion.

## Advantages

* High Power Output: The TDA7432D provides up to 20 W of output power, making it capable of driving a wide range of speakers and audio systems, providing sufficient volume for most applications.

* Low Distortion: With a THD of just 0.01%, the TDA7432D ensures high fidelity audio with minimal distortion, making it suitable for high-end audio systems where sound purity is essential.

* Comprehensive Control Features: The inclusion of tone, balance, and mute controls allows for precise tuning of the audio, ensuring that the user can tailor the sound to their preferences or requirements.

* Digital Interface: The I2C interface simplifies integration and remote control of the audio system, providing flexibility and ease of use in modern digital audio systems.

* Compact Package: The PowerSSO-36 surface-mount package ensures that the TDA7432D can be easily integrated into space-constrained designs, providing a compact solution for high-quality audio processing.

## Conclusion

The STMicroelectronics TDA7432D is a high-performance audio processor designed for a wide range of applications, from automotive systems to home theaters and portable audio devices. With features such as volume control, tone control, and balance control, it offers precise sound customization while maintaining high sound quality with low distortion. Its compact package, combined with the flexibility provided by the I2C interface, makes the TDA7432D a versatile solution for modern audio systems requiring efficient and reliable performance.
TDA7432D Compare Parts
  • TDA7432D vs TDA9874AH/V2,557
  • TDA7432D vs TDA9852H/V2,557
  • TDA7432D vs TDA8929T/N1,118
  • TDA7432D vs TDA8929T/N1,112
  • TDA7432D vs TDA8542TS/N1
  • TDA7432D vs TDA8425/V7,112
  • TDA7432D vs TDA8424/V7,112
  • TDA7432D vs TDA8295HN/C2,557
  • TDA7432D vs TDA7808-ZST
  • TDA7432D vs TDA7808-48X
  • TDA7432D vs TDA7803A-ZSX
  • TDA7432D vs TDA7803A-ZST
  • TDA7432D vs TDA7802
  • TDA7432D vs TDA7801PDTR
  • TDA7432D vs TDA7801PD
  • TDA7432D vs TDA7729TR
  • TDA7432D vs TDA7729
  • TDA7432D vs TDA7721TR
  • TDA7432D vs TDA7721
  • TDA7432D vs TDA7719TR
  • TDA7432D vs TDA7719
  • TDA7432D vs TDA7718TR
  • TDA7432D vs TDA7718NTR
  • TDA7432D vs TDA7718N
  • TDA7432D vs TDA7718BTR
  • TDA7432D vs TDA7718B
  • TDA7432D vs TDA7718
  • TDA7432D vs TDA7717
  • TDA7432D vs TDA7716N
  • TDA7432D vs TDA7501
  • TDA7432D vs TDA7476013TR
  • TDA7432D vs TDA7476
  • TDA7432D vs TDA746913TR
  • TDA7432D vs TDA7469
  • TDA7432D vs TDA7468D13TR
  • TDA7432D vs TDA7468D
  • TDA7432D vs TDA7467D$
  • TDA7432D vs TDA7467D
  • TDA7432D vs TDA7467$
  • TDA7432D vs TDA7467
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you