☰
TDA7468D
TDA7468D
Obsolete
Description:  IC AUDIO TONE PROCESSOR 28SO
Manufacturer:  STMicroelectronics
Datasheet:   TDA7468D Datasheet
History Price: Obsolete
In Stock: 3680
TDA7468D Specification
Specification
Part No
TDA7468D
Category
Audio Special Purpose
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Audio Tone Processor
Applications
Consumer Audio
Number of Channels
2
Interface
I2C
Voltage - Supply
5V ~ 10V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Specifications
ALC Surround
Mounting Type
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SO
TDA7468D Related Parts
TDA1524A/V4,112
TDA1524A/V4,112
NXP Semiconductors
IC AUDIO TONE PROCESSOR 18DIP
TDA18273HN/C1
TDA18273HN/C1
NXP Semiconductors
IC SILICON TUNER HYBRID 40HVQFN
TDA6160-2S
TDA6160-2S
Siemens
MULTI-STANDARD SOUND IF
TDA6160-2S
TDA6160-2S
Infineon Technologies
TDA6160 - MULTI-STANDARD SOUND I
TDA7303
TDA7303
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7303TR
TDA7303TR
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7309
TDA7309
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 20DIP
TDA7309D
TDA7309D
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 20SO
TDA7309D013TR
TDA7309D013TR
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 20SO
TDA7318
TDA7318
STMicroelectronics
IC AUDIO TONE PROCESSOR 28DIP
TDA7318D
TDA7318D
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7318D013TR
TDA7318D013TR
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7468D Description
Product Overview
The STMicroelectronics TDA7468D is a high-performance, multi-functional audio processor designed for automotive and home audio systems. This device provides a complete solution for car radios, home entertainment systems, and other consumer electronics, offering an integrated audio system with low power consumption, advanced signal processing capabilities, and high sound quality. It incorporates volume control, tone control, equalization, and muting functions in a single chip, making it ideal for applications where space, power efficiency, and sound quality are critical.

Key Features

* Complete Audio Processor: Integrates volume, balance, fade, tone, and loudness controls.
* Low Power Consumption: Designed to operate with minimal power usage, ideal for portable and automotive applications.
* Integrated Tone Control: Provides bass, treble, and balance adjustments for better sound quality.
* Integrated Mute Control: Enables easy muting for audio systems.
* Dual Output Channels: Supports stereo output for high-quality audio reproduction.
* High Signal-to-Noise Ratio (SNR): Ensures high-quality audio playback with minimal distortion.
* Advanced Processing Capabilities: Includes tone control, loudness, and volume control with a wide dynamic range.
* High Performance in a Small Package: Compact and cost-effective for a variety of audio systems.

Electrical and Performance Specifications

* Operating Voltage: 8V to 18V
* Supply Current: 30mA (typical)
* Input Voltage: 0V to VCC (with a typical range of 2V to 12V for input signals)
* Output Power: 2W per channel at 4Ω load with 12V supply voltage
* Total Harmonic Distortion (THD): Less than 0.1% at 1kHz with 12V supply and 4Ω load
* Signal-to-Noise Ratio (SNR): 95dB (typical)
* Frequency Response: 20Hz to 20kHz ±0.5dB
* Tone Control Range:

* Bass: ±12dB at 100Hz
* Treble: ±12dB at 10kHz
* Mute Control: On/off control with fast response time for audio muting during specific events (e.g., when connecting or disconnecting devices).

Audio Processing and Control

* Volume Control:

* Offers a wide dynamic range, allowing for fine adjustments of the audio volume across a wide spectrum.
* The volume control is designed for high-resolution adjustment without noticeable stepping noise.
* Balance and Fade Control:

* Provides left/right and front/rear sound balancing to adjust audio output across speakers in a car or home audio system.
* Fade control allows users to fine-tune the sound stage, ensuring an optimal listening experience regardless of speaker arrangement.
* Tone Control:

* Bass Control: Adjusts low-frequency output to enhance the depth of the sound.
* Treble Control: Adjusts high-frequency output, improving clarity and sharpness in audio reproduction.
* Loudness Function:

* The loudness function enhances low-frequency response at low volumes, compensating for the ear’s decreased sensitivity to bass at lower volume levels.
* Mute Function:

* The device features an integrated mute function, which can be easily controlled via a logic input. This is particularly useful in scenarios such as turning off the sound momentarily when switching between audio sources.

Thermal and Reliability Characteristics

* Operating Temperature Range: -40°C to +85°C
* Storage Temperature Range: -55°C to +150°C
* Thermal Shutdown: Built-in thermal protection ensures the device will shut down to prevent damage in case of excessive temperature rise.
* ESD Protection: The TDA7468D is designed to be resilient to electrostatic discharge, ensuring reliable performance even in harsh environments.

Package and Mechanical Characteristics

* Package Type: TDA7468D is available in a 20-pin SOIC package (Surface-Mount Package), making it easy to integrate into compact PCB layouts.
* Package Dimensions:

* Length: 7.5mm
* Width: 4.0mm
* Height: 1.75mm
* Pin Count: 20 pins, providing a range of connections for audio signals, power, and control inputs/outputs.
* RoHS Compliant: The device meets RoHS environmental standards, ensuring it is free from hazardous substances and safe for disposal.

Applications

* Automotive Audio Systems: The TDA7468D is commonly used in car audio systems, where space and power efficiency are crucial. It is ideal for creating high-quality, customized sound systems with integrated volume, tone, and fade controls.
* Home Audio Systems: Suitable for use in home theater systems, stereo amplifiers, and multimedia audio devices where versatile audio processing is needed.
* Portable Audio Devices: Used in portable audio devices that require efficient sound processing with low power consumption.
* TVs and AV Receivers: The TDA7468D can be used in TV and AV receiver circuits to provide audio control and processing functions in consumer electronics.
* Soundbars and Multimedia Systems: Perfect for soundbars where compact, integrated audio processing is required.

Advantages and Benefits

* Compact Integration: Combines multiple audio control functions (volume, tone, balance, fade, mute) into a single chip, reducing system complexity and component count.
* Low Power Consumption: With a supply current of just 30mA, it is ideal for battery-powered applications and automotive systems, where low power consumption is crucial.
* High-Quality Audio: Provides superior audio performance with low Total Harmonic Distortion (THD), high signal-to-noise ratio (SNR), and wide frequency response.
* Cost-Effective: The integration of multiple audio functions in one chip reduces the need for multiple discrete components, which lowers both the BOM cost and overall design complexity.
* Versatile Control Options: The device supports various input controls, including mute, volume, tone, and balance adjustments, making it highly adaptable to different audio systems and user preferences.
* Robust Protection Features: Thermal shutdown and ESD protection ensure reliable performance even in harsh environments, enhancing long-term reliability.

Conclusion
The STMicroelectronics TDA7468D is a versatile, high-performance audio processor that provides a comprehensive solution for managing audio signals in automotive, consumer electronics, and industrial applications. Its integration of volume, tone, balance, fade, and mute controls in a single chip simplifies system design, reduces space requirements, and lowers costs. With its low power consumption, high-quality audio processing, and robust protection features, the TDA7468D is an ideal choice for engineers seeking an efficient and reliable audio solution.
TDA7468D Compare Parts
  • TDA7468D vs TDA9874AH/V2,557
  • TDA7468D vs TDA9852H/V2,557
  • TDA7468D vs TDA8929T/N1,118
  • TDA7468D vs TDA8929T/N1,112
  • TDA7468D vs TDA8542TS/N1
  • TDA7468D vs TDA8425/V7,112
  • TDA7468D vs TDA8424/V7,112
  • TDA7468D vs TDA8295HN/C2,557
  • TDA7468D vs TDA7808-ZST
  • TDA7468D vs TDA7808-48X
  • TDA7468D vs TDA7803A-ZSX
  • TDA7468D vs TDA7803A-ZST
  • TDA7468D vs TDA7802
  • TDA7468D vs TDA7801PDTR
  • TDA7468D vs TDA7801PD
  • TDA7468D vs TDA7729TR
  • TDA7468D vs TDA7729
  • TDA7468D vs TDA7721TR
  • TDA7468D vs TDA7721
  • TDA7468D vs TDA7719TR
  • TDA7468D vs TDA7719
  • TDA7468D vs TDA7718TR
  • TDA7468D vs TDA7718NTR
  • TDA7468D vs TDA7718N
  • TDA7468D vs TDA7718BTR
  • TDA7468D vs TDA7718B
  • TDA7468D vs TDA7718
  • TDA7468D vs TDA7717
  • TDA7468D vs TDA7716N
  • TDA7468D vs TDA7501
  • TDA7468D vs TDA7476013TR
  • TDA7468D vs TDA7476
  • TDA7468D vs TDA746913TR
  • TDA7468D vs TDA7469
  • TDA7468D vs TDA7468D13TR
  • TDA7468D vs TDA7467D$
  • TDA7468D vs TDA7467D
  • TDA7468D vs TDA7467$
  • TDA7468D vs TDA7467
  • TDA7468D vs TDA7464$
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you