☰
TDA7718B
TDA7718B
Active
Description:  IC AUDIO SIGNAL PROCESSR 28TSSOP
Manufacturer:  STMicroelectronics
Datasheet:   TDA7718B Datasheet
History Price: $2.40900
In Stock: 16640
TDA7718B Specification
Specification
Part No
TDA7718B
Category
Audio Special Purpose
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Audio Signal Processor
Applications
Automotive Audio
Number of Channels
3
Interface
I2C
Voltage - Supply
7.5V ~ 10V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
Mounting Type
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-TSSOP
TDA7718B PDF Datasheet
TDA7718B Related Parts
TDA1524A/V4,112
TDA1524A/V4,112
NXP Semiconductors
IC AUDIO TONE PROCESSOR 18DIP
TDA18273HN/C1
TDA18273HN/C1
NXP Semiconductors
IC SILICON TUNER HYBRID 40HVQFN
TDA6160-2S
TDA6160-2S
Siemens
MULTI-STANDARD SOUND IF
TDA6160-2S
TDA6160-2S
Infineon Technologies
TDA6160 - MULTI-STANDARD SOUND I
TDA7303
TDA7303
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7303TR
TDA7303TR
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7309
TDA7309
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 20DIP
TDA7309D
TDA7309D
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 20SO
TDA7309D013TR
TDA7309D013TR
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 20SO
TDA7318
TDA7318
STMicroelectronics
IC AUDIO TONE PROCESSOR 28DIP
TDA7318D
TDA7318D
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7318D013TR
TDA7318D013TR
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7718B Description
Overview of STMicroelectronics TDA7718B

The STMicroelectronics TDA7718B is a highly integrated audio processor designed for automotive applications, particularly in car radio and infotainment systems. This device combines advanced features for audio processing, including digital signal processing (DSP), equalization, and audio mixing, making it an ideal choice for modern automotive audio systems. The TDA7718B is engineered to deliver high-quality sound while ensuring efficient performance and flexibility in design.

Key Specifications

- Audio Channels: 4-channel audio processing
- Sampling Rate: Up to 192 kHz
- Bit Depth: 24 bits
- Input Voltage Range: 4.5V to 5.5V
- Power Consumption: 150 mW (typical)
- Operating Temperature Range: -40°C to +125°C
- Digital Interface: I2S, PCM, and TDM (Time Division Multiplexing)
- Integrated Features:
- 3D sound enhancement
- Digital volume control
- Bass boost and treble control
- Integrated high-performance ADCs and DACs
- Package Type: LQFP (Low-Profile Quad Flat Package)
- Package Size: 48 pins, 7 mm x 7 mm

Performance Features

The TDA7718B is designed to provide high-quality audio processing with low distortion and noise. Its 24-bit resolution and support for high sampling rates ensure that audio signals are processed with exceptional fidelity. The integrated DSP capabilities allow for advanced audio effects, such as 3D sound enhancement and equalization, enabling users to customize their listening experience.

Flexibility and Integration

This audio processor is highly flexible, supporting various digital audio interfaces, including I2S and PCM. This versatility allows for easy integration into different automotive systems and compatibility with various audio sources. The TDA7718B also features a digital volume control, enabling precise adjustments to audio levels without introducing noise or distortion.

Power Efficiency

The TDA7718B is optimized for low power consumption, making it suitable for automotive applications where energy efficiency is crucial. With a typical power consumption of only 150 mW, the device can operate effectively without significantly draining the vehicle's power supply. This efficiency is particularly important in modern vehicles, where power management is a key consideration.

Applications

The STMicroelectronics TDA7718B is versatile and can be used in a variety of automotive applications, including:

- Car Infotainment Systems: Ideal for processing audio signals in advanced car audio systems, providing high-quality sound and customizable audio settings.
- Navigation Systems: Used in navigation devices that require clear audio output for voice prompts and instructions.
- Telematics: Employed in telematics systems that integrate audio communication features for hands-free calling and voice recognition.
- Aftermarket Audio Systems: Suitable for aftermarket car audio upgrades, enhancing the audio experience for users.

Development and Design Tools

STMicroelectronics offers a range of development tools and resources for the TDA7718B, including evaluation boards, reference designs, and software libraries. These tools assist engineers in prototyping and testing their applications, ensuring optimal performance and reliability in automotive audio systems.

Conclusion

The STMicroelectronics TDA7718B is a powerful and flexible audio processor designed for automotive applications. With its robust specifications, advanced audio processing capabilities, and low power consumption, it stands out as an excellent choice for engineers looking to implement high-quality audio solutions in car infotainment and audio systems. Its integration of various features into a compact package makes it particularly suitable for modern automotive designs, enhancing the overall driving experience.
TDA7718B Compare Parts
  • TDA7718B vs TDA9874AH/V2,557
  • TDA7718B vs TDA9852H/V2,557
  • TDA7718B vs TDA8929T/N1,118
  • TDA7718B vs TDA8929T/N1,112
  • TDA7718B vs TDA8542TS/N1
  • TDA7718B vs TDA8425/V7,112
  • TDA7718B vs TDA8424/V7,112
  • TDA7718B vs TDA8295HN/C2,557
  • TDA7718B vs TDA7808-ZST
  • TDA7718B vs TDA7808-48X
  • TDA7718B vs TDA7803A-ZSX
  • TDA7718B vs TDA7803A-ZST
  • TDA7718B vs TDA7802
  • TDA7718B vs TDA7801PDTR
  • TDA7718B vs TDA7801PD
  • TDA7718B vs TDA7729TR
  • TDA7718B vs TDA7729
  • TDA7718B vs TDA7721TR
  • TDA7718B vs TDA7721
  • TDA7718B vs TDA7719TR
  • TDA7718B vs TDA7719
  • TDA7718B vs TDA7718TR
  • TDA7718B vs TDA7718NTR
  • TDA7718B vs TDA7718N
  • TDA7718B vs TDA7718BTR
  • TDA7718B vs TDA7718
  • TDA7718B vs TDA7717
  • TDA7718B vs TDA7716N
  • TDA7718B vs TDA7501
  • TDA7718B vs TDA7476013TR
  • TDA7718B vs TDA7476
  • TDA7718B vs TDA746913TR
  • TDA7718B vs TDA7469
  • TDA7718B vs TDA7468D13TR
  • TDA7718B vs TDA7468D
  • TDA7718B vs TDA7467D$
  • TDA7718B vs TDA7467D
  • TDA7718B vs TDA7467$
  • TDA7718B vs TDA7467
  • TDA7718B vs TDA7464$
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you