☰
TDA7719
TDA7719
Active
Description:  IC AUDIO SIGNAL PROCESSR 28TSSOP
Manufacturer:  STMicroelectronics
Datasheet:   TDA7719 Datasheet
History Price: $4.33000
In Stock: 48120
TDA7719 Specification
Specification
Part No
TDA7719
Category
Audio Special Purpose
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Audio Signal Processor
Applications
Automotive Audio
Number of Channels
3
Interface
I2C
Voltage - Supply
7.5V ~ 10V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
Mounting Type
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-TSSOP
TDA7719 PDF Datasheet
TDA7719 Related Parts
TDA1524A/V4,112
TDA1524A/V4,112
NXP Semiconductors
IC AUDIO TONE PROCESSOR 18DIP
TDA18273HN/C1
TDA18273HN/C1
NXP Semiconductors
IC SILICON TUNER HYBRID 40HVQFN
TDA6160-2S
TDA6160-2S
Siemens
MULTI-STANDARD SOUND IF
TDA6160-2S
TDA6160-2S
Infineon Technologies
TDA6160 - MULTI-STANDARD SOUND I
TDA7303
TDA7303
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7303TR
TDA7303TR
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7309
TDA7309
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 20DIP
TDA7309D
TDA7309D
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 20SO
TDA7309D013TR
TDA7309D013TR
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 20SO
TDA7318
TDA7318
STMicroelectronics
IC AUDIO TONE PROCESSOR 28DIP
TDA7318D
TDA7318D
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7318D013TR
TDA7318D013TR
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7719 Description
Overview of STMicroelectronics TDA7719

The TDA7719 is a highly integrated audio processor designed by STMicroelectronics, primarily aimed at automotive applications. This device is engineered to provide high-quality audio processing capabilities, including AM/FM radio reception, digital signal processing, and various audio enhancements. Its advanced features make it suitable for modern car infotainment systems, ensuring an immersive audio experience for users.

Key Specifications

- Audio Processing: The TDA7719 supports multiple audio processing functions, including AM/FM reception, RDS (Radio Data System) decoding, and digital signal processing. This versatility allows it to handle a wide range of audio sources and formats.

- Supply Voltage: The device operates within a supply voltage range of 5V to 12V, making it compatible with various automotive power systems.

- Integrated Features: The TDA7719 includes an integrated PLL (Phase-Locked Loop) for frequency synthesis, which enhances the stability and accuracy of radio tuning. It also features an I2C interface for communication with microcontrollers, allowing for easy integration into existing systems.

- Audio Output: The device provides high-quality audio output with a total harmonic distortion (THD) of less than 0.1%, ensuring clear and distortion-free sound reproduction.

- Signal-to-Noise Ratio (SNR): The SNR is typically around 90 dB, which is essential for delivering high-fidelity audio performance, especially in noisy automotive environments.

- Tuning Range: The TDA7719 supports a wide tuning range for FM frequencies, typically from 87.5 MHz to 108 MHz, and AM frequencies from 531 kHz to 1602 kHz, accommodating various regional broadcasting standards.

- RDS Features: The device supports RDS functionalities, allowing it to display additional information such as station names, traffic updates, and program types, enhancing the user experience.

Package and Thermal Characteristics

The TDA7719 is available in a QFN (Quad Flat No-lead) package, which is compact and suitable for surface-mount technology (SMT). This package type is advantageous for space-constrained automotive applications. The thermal characteristics include:

- Operating Temperature Range: The device is designed to operate within a temperature range of -40°C to +125°C, making it suitable for the harsh conditions often found in automotive environments.

- Thermal Resistance: The thermal resistance from junction to ambient is typically around 30 °C/W, which is important for managing heat dissipation during operation.

Applications

The TDA7719 is primarily used in automotive audio systems, including:

- Car Radios: Its integrated features make it ideal for modern car radio applications, providing high-quality AM/FM reception and audio processing.

- Infotainment Systems: The device can be integrated into more complex infotainment systems, offering users a seamless audio experience with various media sources.

- Navigation Systems: The RDS capabilities allow for real-time traffic updates, making it a valuable component in navigation systems.

- Aftermarket Audio Solutions: The TDA7719 is also suitable for aftermarket audio systems, providing high-quality audio processing for enhanced listening experiences.

Conclusion

The STMicroelectronics TDA7719 is a sophisticated audio processor that meets the demands of modern automotive audio applications. With its comprehensive features, including AM/FM reception, RDS decoding, and high-quality audio output, it is an excellent choice for engineers looking to design advanced car infotainment systems. Its robust performance and adaptability make it a key component in delivering an exceptional audio experience in vehicles.
TDA7719 Compare Parts
  • TDA7719 vs TDA9874AH/V2,557
  • TDA7719 vs TDA9852H/V2,557
  • TDA7719 vs TDA8929T/N1,118
  • TDA7719 vs TDA8929T/N1,112
  • TDA7719 vs TDA8542TS/N1
  • TDA7719 vs TDA8425/V7,112
  • TDA7719 vs TDA8424/V7,112
  • TDA7719 vs TDA8295HN/C2,557
  • TDA7719 vs TDA7808-ZST
  • TDA7719 vs TDA7808-48X
  • TDA7719 vs TDA7803A-ZSX
  • TDA7719 vs TDA7803A-ZST
  • TDA7719 vs TDA7802
  • TDA7719 vs TDA7801PDTR
  • TDA7719 vs TDA7801PD
  • TDA7719 vs TDA7729TR
  • TDA7719 vs TDA7729
  • TDA7719 vs TDA7721TR
  • TDA7719 vs TDA7721
  • TDA7719 vs TDA7719TR
  • TDA7719 vs TDA7718TR
  • TDA7719 vs TDA7718NTR
  • TDA7719 vs TDA7718N
  • TDA7719 vs TDA7718BTR
  • TDA7719 vs TDA7718B
  • TDA7719 vs TDA7718
  • TDA7719 vs TDA7717
  • TDA7719 vs TDA7716N
  • TDA7719 vs TDA7501
  • TDA7719 vs TDA7476013TR
  • TDA7719 vs TDA7476
  • TDA7719 vs TDA746913TR
  • TDA7719 vs TDA7469
  • TDA7719 vs TDA7468D13TR
  • TDA7719 vs TDA7468D
  • TDA7719 vs TDA7467D$
  • TDA7719 vs TDA7467D
  • TDA7719 vs TDA7467$
  • TDA7719 vs TDA7467
  • TDA7719 vs TDA7464$
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you