☰
TDA7729
TDA7729
Active
Description:  IC AUDIO SIGNAL PROCESSR 28TSSOP
Manufacturer:  STMicroelectronics
Datasheet:   TDA7729 Datasheet
History Price: $3.05000
In Stock: 44680
TDA7729 Specification
Specification
Part No
TDA7729
Category
Audio Special Purpose
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Audio Signal Processor
Applications
Automotive Audio
Number of Channels
6
Interface
I2C
Voltage - Supply
4.5V ~ 13V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
Mounting Type
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-TSSOP
TDA7729 Related Parts
TDA1524A/V4,112
TDA1524A/V4,112
NXP Semiconductors
IC AUDIO TONE PROCESSOR 18DIP
TDA18273HN/C1
TDA18273HN/C1
NXP Semiconductors
IC SILICON TUNER HYBRID 40HVQFN
TDA6160-2S
TDA6160-2S
Siemens
MULTI-STANDARD SOUND IF
TDA6160-2S
TDA6160-2S
Infineon Technologies
TDA6160 - MULTI-STANDARD SOUND I
TDA7303
TDA7303
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7303TR
TDA7303TR
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7309
TDA7309
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 20DIP
TDA7309D
TDA7309D
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 20SO
TDA7309D013TR
TDA7309D013TR
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 20SO
TDA7318
TDA7318
STMicroelectronics
IC AUDIO TONE PROCESSOR 28DIP
TDA7318D
TDA7318D
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7318D013TR
TDA7318D013TR
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7729 Description
The STMicroelectronics TDA7729 is a highly integrated audio processor designed for automotive applications, particularly for car radio and infotainment systems. This device is part of STMicroelectronics%27 extensive portfolio of automotive-grade components, which are known for their reliability and performance in demanding environments.

## Overview

The TDA7729 is a multi-channel audio processor that supports various audio processing functions, including digital signal processing (DSP), equalization, and sound enhancement features. It is designed to deliver high-quality audio output while minimizing power consumption, making it suitable for modern automotive applications where efficiency and performance are critical.

## Key Features

1. Multi-Channel Audio Processing: The TDA7729 supports multiple audio channels, allowing for complex audio configurations and surround sound applications.

2. Integrated DSP: The built-in digital signal processor enables advanced audio processing capabilities, including equalization, dynamic range control, and other sound enhancement features.

3. High-Quality Audio Output: The device is designed to deliver high-fidelity audio output, ensuring an immersive listening experience for passengers.

4. Flexible Input Options: The TDA7729 supports various audio input formats, including analog and digital inputs, making it versatile for different audio sources.

5. Low Power Consumption: The device is optimized for low power consumption, which is essential for automotive applications to extend battery life and reduce heat generation.

6. Automotive Grade: The TDA7729 is designed to meet automotive standards, ensuring reliability and performance in harsh environments.

## Specifications

- Supply Voltage: Typically operates at a supply voltage range of 8V to 18V, suitable for automotive power systems.

- Audio Channels: Supports up to 4 audio channels, allowing for stereo and surround sound configurations.

- Sampling Rate: Capable of handling audio sampling rates up to 48 kHz, ensuring high-quality audio reproduction.

- Signal-to-Noise Ratio (SNR): Offers a high SNR, typically around 100 dB, which contributes to clear and distortion-free audio output.

- Total Harmonic Distortion (THD): Low THD, usually less than 0.1%, ensuring that the audio output remains faithful to the original source.

- Integrated Amplifiers: The device may include integrated audio amplifiers, reducing the need for external components and simplifying the design.

- Communication Interfaces: Supports various communication interfaces, including I2C and SPI, for easy integration with microcontrollers and other digital systems.

- Thermal Management: Designed with thermal protection features to prevent overheating and ensure reliable operation in high-temperature environments.

## Applications

The TDA7729 is ideal for a wide range of automotive applications, including:

- Car audio systems
- Infotainment systems
- Navigation systems with audio output
- Advanced driver-assistance systems (ADAS) that require audio feedback

## Conclusion

The STMicroelectronics TDA7729 is a powerful and versatile audio processor that meets the demands of modern automotive audio applications. With its advanced features, high-quality audio output, and low power consumption, it is an excellent choice for manufacturers looking to enhance the audio experience in vehicles. Its automotive-grade design ensures reliability and performance, making it a preferred component in the automotive industry.
TDA7729 Compare Parts
  • TDA7729 vs TDA9874AH/V2,557
  • TDA7729 vs TDA9852H/V2,557
  • TDA7729 vs TDA8929T/N1,118
  • TDA7729 vs TDA8929T/N1,112
  • TDA7729 vs TDA8542TS/N1
  • TDA7729 vs TDA8425/V7,112
  • TDA7729 vs TDA8424/V7,112
  • TDA7729 vs TDA8295HN/C2,557
  • TDA7729 vs TDA7808-ZST
  • TDA7729 vs TDA7808-48X
  • TDA7729 vs TDA7803A-ZSX
  • TDA7729 vs TDA7803A-ZST
  • TDA7729 vs TDA7802
  • TDA7729 vs TDA7801PDTR
  • TDA7729 vs TDA7801PD
  • TDA7729 vs TDA7729TR
  • TDA7729 vs TDA7721TR
  • TDA7729 vs TDA7721
  • TDA7729 vs TDA7719TR
  • TDA7729 vs TDA7719
  • TDA7729 vs TDA7718TR
  • TDA7729 vs TDA7718NTR
  • TDA7729 vs TDA7718N
  • TDA7729 vs TDA7718BTR
  • TDA7729 vs TDA7718B
  • TDA7729 vs TDA7718
  • TDA7729 vs TDA7717
  • TDA7729 vs TDA7716N
  • TDA7729 vs TDA7501
  • TDA7729 vs TDA7476013TR
  • TDA7729 vs TDA7476
  • TDA7729 vs TDA746913TR
  • TDA7729 vs TDA7469
  • TDA7729 vs TDA7468D13TR
  • TDA7729 vs TDA7468D
  • TDA7729 vs TDA7467D$
  • TDA7729 vs TDA7467D
  • TDA7729 vs TDA7467$
  • TDA7729 vs TDA7467
  • TDA7729 vs TDA7464$
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you