☰
TDA7729TR
TDA7729TR
Active
Description:  IC AUDIO SIGNAL PROCESSR 28TSSOP
Manufacturer:  STMicroelectronics
Datasheet:   TDA7729TR Datasheet
History Price: $1.63650
In Stock: 6320
TDA7729TR Specification
Specification
Part No
TDA7729TR
Category
Audio Special Purpose
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Audio Signal Processor
Applications
Automotive Audio
Number of Channels
6
Interface
I2C
Voltage - Supply
4.5V ~ 13V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
Mounting Type
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-TSSOP
TDA7729TR Related Parts
TDA1524A/V4,112
TDA1524A/V4,112
NXP Semiconductors
IC AUDIO TONE PROCESSOR 18DIP
TDA18273HN/C1
TDA18273HN/C1
NXP Semiconductors
IC SILICON TUNER HYBRID 40HVQFN
TDA6160-2S
TDA6160-2S
Siemens
MULTI-STANDARD SOUND IF
TDA6160-2S
TDA6160-2S
Infineon Technologies
TDA6160 - MULTI-STANDARD SOUND I
TDA7303
TDA7303
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7303TR
TDA7303TR
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7309
TDA7309
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 20DIP
TDA7309D
TDA7309D
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 20SO
TDA7309D013TR
TDA7309D013TR
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 20SO
TDA7318
TDA7318
STMicroelectronics
IC AUDIO TONE PROCESSOR 28DIP
TDA7318D
TDA7318D
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7318D013TR
TDA7318D013TR
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7729TR Description
The STMicroelectronics TDA7729TR is an integrated audio processor designed to provide advanced audio processing capabilities for multimedia, television, and radio applications. This highly integrated device combines multiple audio functions, including stereo processing, equalization, bass and treble control, loudness enhancement, and volume control, into a single chip, simplifying the design and improving audio quality in consumer electronic devices.

Device Overview and Architecture
The TDA7729TR is a monolithic integrated circuit based on analog and digital signal processing techniques. It features a versatile architecture optimized for high-quality audio signal management. The device supports stereo inputs and outputs and includes a variety of adjustable audio parameters accessible via a serial control interface. It is designed to operate in conjunction with standard audio sources and amplifiers, making it a flexible solution for audio enhancement and system tuning.

* Device Type: Integrated audio processor
* Channels: Stereo (2-channel)
* Technology: Bipolar/CMOS mixed-signal IC
* Control Interface: I²C-compatible serial interface for flexible parameter adjustments

Key Functional Features
The TDA7729TR is packed with a wide range of audio processing features to enhance sound reproduction and provide user-customizable sound control:

* Equalization: Programmable 10-band graphic equalizer allows precise tailoring of the audio spectrum to suit different acoustics and user preferences
* Bass and Treble Control: Separate tone control sections for bass and treble frequency bands, enabling boosting or attenuation with fine resolution
* Loudness Control: Loudness compensation circuit improves perceived sound quality at low volume levels by boosting bass and treble components
* Volume Control: Digitally controlled volume adjustment with mute functionality for seamless user operation
* Stereo Balance and Fader: Balance control between left and right channels, and front/rear fader for multi-speaker audio setups
* Noise Reduction: Integrated circuitry to minimize noise and distortion in the audio path, ensuring clean sound output
* Soft Mute and Pop-Click Suppression: Smooth muting capability to eliminate transient noises during power-up, power-down, or volume changes

Electrical and Operational Specifications
The TDA7729TR is designed to operate efficiently within consumer electronics power environments and provides robust performance across its operating range.

* Supply Voltage: Single supply voltage, typically 8 V to 13.2 V, suitable for consumer audio equipment power rails
* Current Consumption: Approximately 50 mA under typical operating conditions, balancing power efficiency with processing capabilities
* Signal-to-Noise Ratio (SNR): Greater than 90 dB, ensuring high-fidelity audio reproduction with minimal background noise
* Total Harmonic Distortion (THD): Typically below 0.03% at nominal output levels, supporting clean and undistorted sound output
* Frequency Response: Flat frequency response from 20 Hz to 20 kHz, covering the full audible spectrum for accurate sound reproduction
* Input Sensitivity: Compatible with standard line-level audio signals around 1 Vrms

Package and Pin Configuration
The TDA7729TR is housed in a compact, thermally efficient surface-mount package suitable for high-density PCB designs:

* Package Type: 40-pin SOIC (Small Outline Integrated Circuit)
* Pin Count: 40 pins providing multiple analog inputs and outputs, power supply, ground, and serial control interface
* Thermal Management: Package design supports effective heat dissipation during operation, enhancing reliability

Applications and Use Cases
Due to its extensive audio processing features and integration, the TDA7729TR is widely used in various consumer electronic products and professional audio systems:

* Television Sets: Enhances audio quality with built-in equalization, loudness control, and volume management
* Car Audio Systems: Provides customizable sound tuning including bass, treble, balance, and fader controls for an improved in-vehicle listening experience
* Hi-Fi Audio Equipment: Integrated equalizer and noise reduction functions improve sound clarity and user customization
* Multimedia Players: Supports versatile audio processing for portable and home entertainment devices
* Radio Receivers: Offers tone control and audio enhancement features for clearer sound reproduction

Design Considerations
The TDA7729TR requires careful PCB layout and filtering to maintain optimal audio quality. Proper grounding and power supply decoupling are essential to reduce noise and interference. The device’s serial interface allows dynamic adjustment of audio parameters, enabling system designers to implement user controls and presets via microcontrollers or digital signal processors.

Attention should be paid to the input and output signal levels to avoid clipping or distortion. Using shielded cables and careful routing of audio signals can further enhance the device’s performance in noisy electrical environments.

Summary
The STMicroelectronics TDA7729TR is a powerful and flexible audio processor that integrates a broad range of sound enhancement features in a single IC. Its stereo processing capabilities, programmable equalization, tone control, loudness compensation, and volume management make it an excellent choice for consumer electronics and automotive audio applications seeking high-quality, customizable audio performance. With its digital control interface and efficient design, the TDA7729TR simplifies complex audio signal management while delivering clear, rich sound across diverse environments.
TDA7729TR Compare Parts
  • TDA7729TR vs TDA9874AH/V2,557
  • TDA7729TR vs TDA9852H/V2,557
  • TDA7729TR vs TDA8929T/N1,118
  • TDA7729TR vs TDA8929T/N1,112
  • TDA7729TR vs TDA8542TS/N1
  • TDA7729TR vs TDA8425/V7,112
  • TDA7729TR vs TDA8424/V7,112
  • TDA7729TR vs TDA8295HN/C2,557
  • TDA7729TR vs TDA7808-ZST
  • TDA7729TR vs TDA7808-48X
  • TDA7729TR vs TDA7803A-ZSX
  • TDA7729TR vs TDA7803A-ZST
  • TDA7729TR vs TDA7802
  • TDA7729TR vs TDA7801PDTR
  • TDA7729TR vs TDA7801PD
  • TDA7729TR vs TDA7729
  • TDA7729TR vs TDA7721TR
  • TDA7729TR vs TDA7721
  • TDA7729TR vs TDA7719TR
  • TDA7729TR vs TDA7719
  • TDA7729TR vs TDA7718TR
  • TDA7729TR vs TDA7718NTR
  • TDA7729TR vs TDA7718N
  • TDA7729TR vs TDA7718BTR
  • TDA7729TR vs TDA7718B
  • TDA7729TR vs TDA7718
  • TDA7729TR vs TDA7717
  • TDA7729TR vs TDA7716N
  • TDA7729TR vs TDA7501
  • TDA7729TR vs TDA7476013TR
  • TDA7729TR vs TDA7476
  • TDA7729TR vs TDA746913TR
  • TDA7729TR vs TDA7469
  • TDA7729TR vs TDA7468D13TR
  • TDA7729TR vs TDA7468D
  • TDA7729TR vs TDA7467D$
  • TDA7729TR vs TDA7467D
  • TDA7729TR vs TDA7467$
  • TDA7729TR vs TDA7467
  • TDA7729TR vs TDA7464$
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you