☰
TL431ACZ
TL431ACZ
Active
Description:  IC VREF SHUNT ADJ 1% TO92-3
Manufacturer:  STMicroelectronics
Datasheet:   TL431ACZ Datasheet
History Price: $0.69000
In Stock: 18480
TL431ACZ Specification
Specification
Part No
TL431ACZ
Category
PMIC - Voltage Reference
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Shunt
Output Type
Adjustable
Voltage - Output (Min/Fixed)
2.495V
Voltage - Output (Max)
36 V
Current - Output
100 mA
Tolerance
?%
Temperature Coefficient
-
Noise - 0.1Hz to 10Hz
-
Noise - 10Hz to 10kHz
-
Voltage - Input
-
Current - Supply
-
Current - Cathode
600 μA
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Package / Case
TO-226-2, TO-92-2 (TO-226AC)
Supplier Device Package
TO-92-3
TL431ACZ PDF Datasheet
TL431ACZ Related Parts
TL4050A10IDBZR
TL4050A10IDBZR
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A10IDBZT
TL4050A10IDBZT
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A10IDCKR
TL4050A10IDCKR
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL4050A10IDCKT
TL4050A10IDCKT
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL4050A10QDBZR
TL4050A10QDBZR
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A10QDBZT
TL4050A10QDBZT
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A10QDCKR
TL4050A10QDCKR
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL4050A10QDCKT
TL4050A10QDCKT
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL4050A25IDBZR
TL4050A25IDBZR
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A25IDBZT
TL4050A25IDBZT
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A25IDBZTG4
TL4050A25IDBZTG4
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A25IDCKR
TL4050A25IDCKR
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL431ACZ Description
Overview of onsemi TL431ACZ

The onsemi TL431ACZ is a versatile adjustable shunt voltage reference that is widely used in various electronic applications. It is designed to provide a stable reference voltage, making it ideal for use in power supplies, voltage regulation, and feedback control systems. The TL431ACZ is known for its precision, low temperature coefficient, and ease of integration into different circuit designs.

Key Features

- Adjustable Output Voltage: The TL431ACZ allows for an adjustable output voltage range from 2.5V to 36V, providing flexibility for various applications.
- High Accuracy: It offers a typical reference voltage accuracy of ±1% at 25°C, ensuring reliable performance in precision applications.
- Low Temperature Coefficient: The device features a low temperature coefficient of 50 ppm/°C, which helps maintain stability across varying temperatures.
- Wide Operating Current Range: The TL431ACZ operates with a wide current range from 1 mA to 100 mA, making it suitable for different load conditions.
- Fast Response Time: The device has a fast response time, which is crucial for applications requiring quick adjustments to voltage changes.

Specifications

- Reference Voltage (VREF): 2.5V (typical)
- Output Voltage Range: Adjustable from 2.5V to 36V
- Accuracy: ±1% at 25°C
- Temperature Coefficient: 50 ppm/°C
- Operating Current (IREF): 1 mA to 100 mA
- Input Voltage Range: Up to 36V
- Power Dissipation: Maximum of 1W
- Package Type: Available in TO-92 and SOT-23 packages, facilitating easy integration into various PCB layouts.

Applications

The TL431ACZ is widely used in numerous applications, including:

- Power Supply Regulation: It is commonly used in switching power supplies and linear regulators to provide a stable reference voltage.
- Feedback Control Systems: The device is utilized in feedback loops to maintain output voltage stability in various electronic circuits.
- Battery Management Systems: It can be employed in battery chargers and management systems to monitor and regulate voltage levels.
- LED Drivers: The TL431ACZ is also used in LED driver circuits to ensure consistent brightness and performance.

Conclusion

The onsemi TL431ACZ is a highly reliable and versatile adjustable voltage reference that meets the needs of various electronic applications. With its adjustable output voltage, high accuracy, and low temperature coefficient, it provides a stable reference for power supply regulation and feedback control systems. Its specifications and features make it an excellent choice for engineers looking to enhance the performance and reliability of their designs.
TL431ACZ Compare Parts
  • TL431ACZ vs TL432QPK
  • TL431ACZ vs TL432QDBZTG4
  • TL431ACZ vs TL432QDBZT
  • TL431ACZ vs TL432QDBZRG4
  • TL431ACZ vs TL432QDBZR
  • TL431ACZ vs TL432QDBVTG4
  • TL431ACZ vs TL432QDBVTE4
  • TL431ACZ vs TL432QDBVT
  • TL431ACZ vs TL432QDBVRG4
  • TL431ACZ vs TL432QDBVRE4
  • TL431ACZ vs TL432QDBVR
  • TL431ACZ vs TL432LIBQDBZRQ1
  • TL431ACZ vs TL432LIBQDBZR
  • TL431ACZ vs TL432LIBIDBZR
  • TL431ACZ vs TL432LIBEDBZRQ1
  • TL431ACZ vs TL432LIBCDBZR
  • TL431ACZ vs TL432LIAQDBZRQ1
  • TL431ACZ vs TL432LIAQDBZR
  • TL431ACZ vs TL432LIAIDBZR
  • TL431ACZ vs TL432LIAEDBZRQ1
  • TL431ACZ vs TL432LIACDBZR
  • TL431ACZ vs TL432IPKG3
  • TL431ACZ vs TL432IPK
  • TL431ACZ vs TL432IL3T
  • TL431ACZ vs TL432IDBZT
  • TL431ACZ vs TL432IDBZR
  • TL431ACZ vs TL432IDBVRG4
  • TL431ACZ vs TL432IDBVRE4
  • TL431ACZ vs TL432IDBVR
  • TL431ACZ vs TL432CPK
  • TL431ACZ vs TL432CDBZTG4
  • TL431ACZ vs TL432CDBZT
  • TL431ACZ vs TL432CDBZR
  • TL431ACZ vs TL432CDBVRG4
  • TL431ACZ vs TL432CDBVRE4
  • TL431ACZ vs TL432CDBVR
  • TL431ACZ vs TL432BSA-7
  • TL431ACZ vs TL432BQPKG3
  • TL431ACZ vs TL432BQPK
  • TL431ACZ vs TL432BQDBZRQ1
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****