☰
TL431BL3T
TL431BL3T
Active
Description:  DISCRETE
Manufacturer:  STMicroelectronics
Datasheet:   TL431BL3T Datasheet
History Price: $0.15216
In Stock: 44280
TL431BL3T Specification
Specification
Part No
TL431BL3T
Category
PMIC - Voltage Reference
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Shunt
Output Type
Adjustable
Voltage - Output (Min/Fixed)
2.495V
Voltage - Output (Max)
36 V
Current - Output
100 mA
Tolerance
?.5%
Temperature Coefficient
-
Noise - 0.1Hz to 10Hz
-
Noise - 10Hz to 10kHz
-
Voltage - Input
-
Current - Supply
-
Current - Cathode
600 μA
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
SOT-23-3
TL431BL3T Related Parts
TL4050A10IDBZR
TL4050A10IDBZR
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A10IDBZT
TL4050A10IDBZT
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A10IDCKR
TL4050A10IDCKR
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL4050A10IDCKT
TL4050A10IDCKT
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL4050A10QDBZR
TL4050A10QDBZR
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A10QDBZT
TL4050A10QDBZT
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A10QDCKR
TL4050A10QDCKR
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL4050A10QDCKT
TL4050A10QDCKT
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL4050A25IDBZR
TL4050A25IDBZR
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A25IDBZT
TL4050A25IDBZT
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A25IDBZTG4
TL4050A25IDBZTG4
Texas Instruments
IC VREF SHUNT 0.1% SOT23-3
TL4050A25IDCKR
TL4050A25IDCKR
Texas Instruments
IC VREF SHUNT 0.1% SC70-5
TL431BL3T Compare Parts
  • TL431BL3T vs TL432QPK
  • TL431BL3T vs TL432QDBZTG4
  • TL431BL3T vs TL432QDBZT
  • TL431BL3T vs TL432QDBZRG4
  • TL431BL3T vs TL432QDBZR
  • TL431BL3T vs TL432QDBVTG4
  • TL431BL3T vs TL432QDBVTE4
  • TL431BL3T vs TL432QDBVT
  • TL431BL3T vs TL432QDBVRG4
  • TL431BL3T vs TL432QDBVRE4
  • TL431BL3T vs TL432QDBVR
  • TL431BL3T vs TL432LIBQDBZRQ1
  • TL431BL3T vs TL432LIBQDBZR
  • TL431BL3T vs TL432LIBIDBZR
  • TL431BL3T vs TL432LIBEDBZRQ1
  • TL431BL3T vs TL432LIBCDBZR
  • TL431BL3T vs TL432LIAQDBZRQ1
  • TL431BL3T vs TL432LIAQDBZR
  • TL431BL3T vs TL432LIAIDBZR
  • TL431BL3T vs TL432LIAEDBZRQ1
  • TL431BL3T vs TL432LIACDBZR
  • TL431BL3T vs TL432IPKG3
  • TL431BL3T vs TL432IPK
  • TL431BL3T vs TL432IL3T
  • TL431BL3T vs TL432IDBZT
  • TL431BL3T vs TL432IDBZR
  • TL431BL3T vs TL432IDBVRG4
  • TL431BL3T vs TL432IDBVRE4
  • TL431BL3T vs TL432IDBVR
  • TL431BL3T vs TL432CPK
  • TL431BL3T vs TL432CDBZTG4
  • TL431BL3T vs TL432CDBZT
  • TL431BL3T vs TL432CDBZR
  • TL431BL3T vs TL432CDBVRG4
  • TL431BL3T vs TL432CDBVRE4
  • TL431BL3T vs TL432CDBVR
  • TL431BL3T vs TL432BSA-7
  • TL431BL3T vs TL432BQPKG3
  • TL431BL3T vs TL432BQPK
  • TL431BL3T vs TL432BQDBZRQ1
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****