☰
TS1851AID
TS1851AID
Obsolete
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  STMicroelectronics
Datasheet:   TS1851AID Datasheet
History Price: Obsolete
In Stock: 36600
TS1851AID Specification
Specification
Part No
TS1851AID
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
0.25V/μs
Gain Bandwidth Product
630 kHz
-3db Bandwidth
-
Current - Input Bias
16 nA
Voltage - Input Offset
1 mV
Current - Supply
162μA
Current - Output / Channel
48 mA
Voltage - Supply Span (Min)
1.8 V
Voltage - Supply Span (Max)
6 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TS1851AID PDF Datasheet
TS1851AID Related Parts
TS1002IM8
TS1002IM8
Silicon Labs
IC OPAMP GP 2 CIRCUIT 8MSOP
TS1002IM8T
TS1002IM8T
Silicon Labs
IC OPAMP GP 2 CIRCUIT 8MSOP
TS1003IG5
TS1003IG5
Silicon Labs
IC OPAMP GP 1 CIRCUIT SOT23-5
TS1003IG5T
TS1003IG5T
Silicon Labs
IC OPAMP GP 1 CIRCUIT SOT23-5
TS1005IG5
TS1005IG5
Silicon Labs
IC OPAMP GP 1 CIRCUIT SOT23-5
TS1005IG5T
TS1005IG5T
Silicon Labs
IC OPAMP GP 1 CIRCUIT SOT23-5
TS103ACS RLG
TS103ACS RLG
Taiwan Semiconductor
IC OPAMP GP 2 CIRCUIT 8SOP
TS103CS RLG
TS103CS RLG
Taiwan Semiconductor
IC OPAMP GP 2 CIRCUIT 8SOP
TS1100-100EG5
TS1100-100EG5
Silicon Labs
IC CURR SENSE 1 CIRCUIT SOT23-5
TS1100-100EG5T
TS1100-100EG5T
Silicon Labs
IC CURR SENSE 1 CIRCUIT SOT23-5
TS1100-200EG5
TS1100-200EG5
Silicon Labs
IC CURR SENSE 1 CIRCUIT SOT23-5
TS1100-200EG5T
TS1100-200EG5T
Silicon Labs
IC CURR SENSE 1 CIRCUIT SOT23-5
TS1851AID Compare Parts
  • TS1851AID vs TS1874IYDT
  • TS1851AID vs TS1874IPT
  • TS1851AID vs TS1874IN
  • TS1851AID vs TS1874IDT
  • TS1851AID vs TS1874ID
  • TS1851AID vs TS1874AIYPT
  • TS1851AID vs TS1874AIYDT
  • TS1851AID vs TS1874AIPT
  • TS1851AID vs TS1874AIN
  • TS1851AID vs TS1874AIDT
  • TS1851AID vs TS1874AID
  • TS1851AID vs TS1872IYDT
  • TS1851AID vs TS1872IST
  • TS1851AID vs TS1872IN
  • TS1851AID vs TS1872IDT
  • TS1851AID vs TS1872ID
  • TS1851AID vs TS1872AIYDT
  • TS1851AID vs TS1872AIST
  • TS1851AID vs TS1872AIN
  • TS1851AID vs TS1872AIDT
  • TS1851AID vs TS1872AID
  • TS1851AID vs TS1871IYLT
  • TS1851AID vs TS1871ILT
  • TS1851AID vs TS1871IDT
  • TS1851AID vs TS1871ID
  • TS1851AID vs TS1871AIYLT
  • TS1851AID vs TS1871AILT
  • TS1851AID vs TS1871AIDT
  • TS1851AID vs TS1871AID
  • TS1851AID vs TS1854IPT
  • TS1851AID vs TS1854IN
  • TS1851AID vs TS1854IDT
  • TS1851AID vs TS1854ID
  • TS1851AID vs TS1854AIPT
  • TS1851AID vs TS1854AIN
  • TS1851AID vs TS1854AIDT
  • TS1851AID vs TS1854AID
  • TS1851AID vs TS1852IST
  • TS1851AID vs TS1852IN
  • TS1851AID vs TS1852IDT
  • Customer Reviews
    4.95 out of 5.00 stars from 106 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend