Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ STMicroelectronics TS1874AIDT
TS1874AIDT
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 4 CIRCUIT 14SO
Manufacturer:
STMicroelectronics
Datasheet:
TS1874AIDT Datasheet
History Price: $1.58580
In Stock: 31860
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TS1874AIDT Specification
Specification
Part No
TS1874AIDT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
4
Output Type
Rail-to-Rail
Slew Rate
0.6V/μs
Gain Bandwidth Product
1.8 MHz
-3db Bandwidth
-
Current - Input Bias
70 nA
Voltage - Input Offset
1 mV
Current - Supply
500μA (x4 Channels)
Current - Output / Channel
80 mA
Voltage - Supply Span (Min)
1.8 V
Voltage - Supply Span (Max)
6 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SO
TS1874AIDT PDF Datasheet
TS1874AIDT Datasheet
Click and Download: TS1874AIDT Datasheet
TS1874AIDT Related Parts
TS1002IM8
Silicon Labs
IC OPAMP GP 2 CIRCUIT 8MSOP
TS1002IM8T
Silicon Labs
IC OPAMP GP 2 CIRCUIT 8MSOP
TS1003IG5
Silicon Labs
IC OPAMP GP 1 CIRCUIT SOT23-5
TS1003IG5T
Silicon Labs
IC OPAMP GP 1 CIRCUIT SOT23-5
TS1005IG5
Silicon Labs
IC OPAMP GP 1 CIRCUIT SOT23-5
TS1005IG5T
Silicon Labs
IC OPAMP GP 1 CIRCUIT SOT23-5
TS103ACS RLG
Taiwan Semiconductor
IC OPAMP GP 2 CIRCUIT 8SOP
TS103CS RLG
Taiwan Semiconductor
IC OPAMP GP 2 CIRCUIT 8SOP
TS1100-100EG5
Silicon Labs
IC CURR SENSE 1 CIRCUIT SOT23-5
TS1100-100EG5T
Silicon Labs
IC CURR SENSE 1 CIRCUIT SOT23-5
TS1100-200EG5
Silicon Labs
IC CURR SENSE 1 CIRCUIT SOT23-5
TS1100-200EG5T
Silicon Labs
IC CURR SENSE 1 CIRCUIT SOT23-5
TS1874AIDT Compare Parts
TS1874AIDT vs TS1874IYDT
TS1874AIDT vs TS1874IPT
TS1874AIDT vs TS1874IN
TS1874AIDT vs TS1874IDT
TS1874AIDT vs TS1874ID
TS1874AIDT vs TS1874AIYPT
TS1874AIDT vs TS1874AIYDT
TS1874AIDT vs TS1874AIPT
TS1874AIDT vs TS1874AIN
TS1874AIDT vs TS1874AID
TS1874AIDT vs TS1872IYDT
TS1874AIDT vs TS1872IST
TS1874AIDT vs TS1872IN
TS1874AIDT vs TS1872IDT
TS1874AIDT vs TS1872ID
TS1874AIDT vs TS1872AIYDT
TS1874AIDT vs TS1872AIST
TS1874AIDT vs TS1872AIN
TS1874AIDT vs TS1872AIDT
TS1874AIDT vs TS1872AID
TS1874AIDT vs TS1871IYLT
TS1874AIDT vs TS1871ILT
TS1874AIDT vs TS1871IDT
TS1874AIDT vs TS1871ID
TS1874AIDT vs TS1871AIYLT
TS1874AIDT vs TS1871AILT
TS1874AIDT vs TS1871AIDT
TS1874AIDT vs TS1871AID
TS1874AIDT vs TS1854IPT
TS1874AIDT vs TS1854IN
TS1874AIDT vs TS1854IDT
TS1874AIDT vs TS1854ID
TS1874AIDT vs TS1854AIPT
TS1874AIDT vs TS1854AIN
TS1874AIDT vs TS1854AIDT
TS1874AIDT vs TS1854AID
TS1874AIDT vs TS1852IST
TS1874AIDT vs TS1852IN
TS1874AIDT vs TS1852IDT
TS1874AIDT vs TS1852ID
Customer Reviews
4.95 out of 5.00 stars from 99 customer reviews from all over the world
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!