☰
TS3011IYCT
TS3011IYCT
Active
Description:  IC COMPARATOR 1 GEN PUR SC70-5
Manufacturer:  STMicroelectronics
Datasheet:   TS3011IYCT Datasheet
History Price: $3.18000
In Stock: 8720
TS3011IYCT Specification
Specification
Part No
TS3011IYCT
Category
Linear - Comparators
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
1
Output Type
Push-Pull, Rail-to-Rail
Voltage - Supply, Single/Dual (?
2.2V ~ 5V
Voltage - Input Offset (Max)
7mV @ 5V
Current - Input Bias (Max)
20pA @ 5V
Current - Output (Typ)
-
Current - Quiescent (Max)
910μA
CMRR, PSRR (Typ)
74dB CMRR, 79dB PSRR
Propagation Delay (Max)
12ns
Hysteresis
2mV
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
5-TSSOP, SC-70-5, SOT-353
Mounting Type
Surface Mount
Supplier Device Package
SC-70-5
TS3011IYCT PDF Datasheet
TS3011IYCT Related Parts
TS3011ICT
TS3011ICT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5
TS3011ILT
TS3011ILT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS3011IYLT
TS3011IYLT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS3011IYQ3T
TS3011IYQ3T
STMicroelectronics
IC COMPARATOR 1 GEN PUR 8DFN
TS3021AILT
TS3021AILT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS3021HIYLT
TS3021HIYLT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS3021ICT
TS3021ICT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5
TS3021ILT
TS3021ILT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS3021IYLT
TS3021IYLT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS3022ID
TS3022ID
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC
TS3022IDT
TS3022IDT
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC
TS3022IST
TS3022IST
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO
TS3011IYCT Compare Parts
  • TS3011IYCT vs TS393MD
  • TS3011IYCT vs TS393IYDT
  • TS3011IYCT vs TS393IN
  • TS3011IYCT vs TS393IDT
  • TS3011IYCT vs TS393ID
  • TS3011IYCT vs TS393DR2G
  • TS3011IYCT vs TS393CS RLG
  • TS3011IYCT vs TS393CN
  • TS3011IYCT vs TS393CDT
  • TS3011IYCT vs TS393CD C3G
  • TS3011IYCT vs TS393CD
  • TS3011IYCT vs TS391SN2T1G
  • TS3011IYCT vs TS391RIYLT
  • TS3011IYCT vs TS391RILT
  • TS3011IYCT vs TS391IYLT
  • TS3011IYCT vs TS391IQ2T
  • TS3011IYCT vs TS391ILT
  • TS3011IYCT vs TS391AILT
  • TS3011IYCT vs TS374IN
  • TS3011IYCT vs TS374IDT
  • TS3011IYCT vs TS374ID
  • TS3011IYCT vs TS374CN
  • TS3011IYCT vs TS374CDT
  • TS3011IYCT vs TS374CD
  • TS3011IYCT vs TS372IN
  • TS3011IYCT vs TS372IDT
  • TS3011IYCT vs TS372ID
  • TS3011IYCT vs TS372CN
  • TS3011IYCT vs TS372CDT
  • TS3011IYCT vs TS372CD
  • TS3011IYCT vs TS3704IPT
  • TS3011IYCT vs TS3704IN
  • TS3011IYCT vs TS3704IDT
  • TS3011IYCT vs TS3704ID
  • TS3011IYCT vs TS3704CN
  • TS3011IYCT vs TS3704CDT
  • TS3011IYCT vs TS3704CD
  • TS3011IYCT vs TS3702IN
  • TS3011IYCT vs TS3702IDT
  • TS3011IYCT vs TS3702ID
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!