☰
TS339CPT
TS339CPT
Active
Description:  IC COMPARATOR 4 GEN PUR 14TSSOP
Manufacturer:  STMicroelectronics
Datasheet:   TS339CPT Datasheet
History Price: $1.68000
In Stock: 2320
TS339CPT Specification
Specification
Part No
TS339CPT
Category
Linear - Comparators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
4
Output Type
CMOS, Open-Drain
Voltage - Supply, Single/Dual (?
2.7V ~ 16V, ?.35V ~ 8V
Voltage - Input Offset (Max)
5mV @ 10V
Current - Input Bias (Max)
1pA @ 5V
Current - Output (Typ)
20mA
Current - Quiescent (Max)
25μA
CMRR, PSRR (Typ)
75dB CMRR
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
14-TSSOP (0.173", 4.40mm Width)
Mounting Type
Surface Mount
Supplier Device Package
14-TSSOP
TS339CPT PDF Datasheet
TS339CPT Related Parts
TS3011ICT
TS3011ICT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5
TS3011ILT
TS3011ILT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS3011IYLT
TS3011IYLT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS3011IYQ3T
TS3011IYQ3T
STMicroelectronics
IC COMPARATOR 1 GEN PUR 8DFN
TS3021AILT
TS3021AILT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS3021HIYLT
TS3021HIYLT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS3021ICT
TS3021ICT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5
TS3021ILT
TS3021ILT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS3021IYLT
TS3021IYLT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS3022ID
TS3022ID
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC
TS3022IDT
TS3022IDT
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC
TS3022IST
TS3022IST
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO
TS339CPT Compare Parts
  • TS339CPT vs TS393MD
  • TS339CPT vs TS393IYDT
  • TS339CPT vs TS393IN
  • TS339CPT vs TS393IDT
  • TS339CPT vs TS393ID
  • TS339CPT vs TS393DR2G
  • TS339CPT vs TS393CS RLG
  • TS339CPT vs TS393CN
  • TS339CPT vs TS393CDT
  • TS339CPT vs TS393CD C3G
  • TS339CPT vs TS393CD
  • TS339CPT vs TS391SN2T1G
  • TS339CPT vs TS391RIYLT
  • TS339CPT vs TS391RILT
  • TS339CPT vs TS391IYLT
  • TS339CPT vs TS391IQ2T
  • TS339CPT vs TS391ILT
  • TS339CPT vs TS391AILT
  • TS339CPT vs TS374IN
  • TS339CPT vs TS374IDT
  • TS339CPT vs TS374ID
  • TS339CPT vs TS374CN
  • TS339CPT vs TS374CDT
  • TS339CPT vs TS374CD
  • TS339CPT vs TS372IN
  • TS339CPT vs TS372IDT
  • TS339CPT vs TS372ID
  • TS339CPT vs TS372CN
  • TS339CPT vs TS372CDT
  • TS339CPT vs TS372CD
  • TS339CPT vs TS3704IPT
  • TS339CPT vs TS3704IN
  • TS339CPT vs TS3704IDT
  • TS339CPT vs TS3704ID
  • TS339CPT vs TS3704CN
  • TS339CPT vs TS3704CDT
  • TS339CPT vs TS3704CD
  • TS339CPT vs TS3702IN
  • TS339CPT vs TS3702IDT
  • TS339CPT vs TS3702ID
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!