☰
TS339IPT
TS339IPT
Active
Description:  IC COMPARATOR 4 GEN PUR 14TSSOP
Manufacturer:  STMicroelectronics
Datasheet:   TS339IPT Datasheet
History Price: $1.67000
In Stock: 2800
TS339IPT Specification
Specification
Part No
TS339IPT
Category
Linear - Comparators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
4
Output Type
CMOS, Open-Drain
Voltage - Supply, Single/Dual (?
2.7V ~ 16V, ?.35V ~ 8V
Voltage - Input Offset (Max)
5mV @ 10V
Current - Input Bias (Max)
1pA @ 5V
Current - Output (Typ)
20mA
Current - Quiescent (Max)
25μA
CMRR, PSRR (Typ)
75dB CMRR
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
14-TSSOP (0.173", 4.40mm Width)
Mounting Type
Surface Mount
Supplier Device Package
14-TSSOP
TS339IPT PDF Datasheet
TS339IPT Related Parts
TS3011ICT
TS3011ICT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5
TS3011ILT
TS3011ILT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS3011IYLT
TS3011IYLT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS3011IYQ3T
TS3011IYQ3T
STMicroelectronics
IC COMPARATOR 1 GEN PUR 8DFN
TS3021AILT
TS3021AILT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS3021HIYLT
TS3021HIYLT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS3021ICT
TS3021ICT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5
TS3021ILT
TS3021ILT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS3021IYLT
TS3021IYLT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS3022ID
TS3022ID
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC
TS3022IDT
TS3022IDT
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC
TS3022IST
TS3022IST
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO
TS339IPT Compare Parts
  • TS339IPT vs TS393MD
  • TS339IPT vs TS393IYDT
  • TS339IPT vs TS393IN
  • TS339IPT vs TS393IDT
  • TS339IPT vs TS393ID
  • TS339IPT vs TS393DR2G
  • TS339IPT vs TS393CS RLG
  • TS339IPT vs TS393CN
  • TS339IPT vs TS393CDT
  • TS339IPT vs TS393CD C3G
  • TS339IPT vs TS393CD
  • TS339IPT vs TS391SN2T1G
  • TS339IPT vs TS391RIYLT
  • TS339IPT vs TS391RILT
  • TS339IPT vs TS391IYLT
  • TS339IPT vs TS391IQ2T
  • TS339IPT vs TS391ILT
  • TS339IPT vs TS391AILT
  • TS339IPT vs TS374IN
  • TS339IPT vs TS374IDT
  • TS339IPT vs TS374ID
  • TS339IPT vs TS374CN
  • TS339IPT vs TS374CDT
  • TS339IPT vs TS374CD
  • TS339IPT vs TS372IN
  • TS339IPT vs TS372IDT
  • TS339IPT vs TS372ID
  • TS339IPT vs TS372CN
  • TS339IPT vs TS372CDT
  • TS339IPT vs TS372CD
  • TS339IPT vs TS3704IPT
  • TS339IPT vs TS3704IN
  • TS339IPT vs TS3704IDT
  • TS339IPT vs TS3704ID
  • TS339IPT vs TS3704CN
  • TS339IPT vs TS3704CDT
  • TS339IPT vs TS3704CD
  • TS339IPT vs TS3702IN
  • TS339IPT vs TS3702IDT
  • TS339IPT vs TS3702ID
  • Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!