☰
TS3702IDT
TS3702IDT
Active
Description:  IC COMPARATOR 2 GEN PUR 8SOIC
Manufacturer:  STMicroelectronics
Datasheet:   TS3702IDT Datasheet
History Price: $0.98000
In Stock: 33520
TS3702IDT Specification
Specification
Part No
TS3702IDT
Category
Linear - Comparators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
2
Output Type
CMOS, Push-Pull
Voltage - Supply, Single/Dual (?
2.7V ~ 16V, ?.35V ~ 8V
Voltage - Input Offset (Max)
5mV @ 10V
Current - Input Bias (Max)
1pA @ 5V
Current - Output (Typ)
20mA
Current - Quiescent (Max)
25μA
CMRR, PSRR (Typ)
82dB CMRR
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Supplier Device Package
8-SOIC
TS3702IDT PDF Datasheet
TS3702IDT Related Parts
TS3011ICT
TS3011ICT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5
TS3011ILT
TS3011ILT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS3011IYLT
TS3011IYLT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS3011IYQ3T
TS3011IYQ3T
STMicroelectronics
IC COMPARATOR 1 GEN PUR 8DFN
TS3021AILT
TS3021AILT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS3021HIYLT
TS3021HIYLT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS3021ICT
TS3021ICT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5
TS3021ILT
TS3021ILT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS3021IYLT
TS3021IYLT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS3022ID
TS3022ID
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC
TS3022IDT
TS3022IDT
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC
TS3022IST
TS3022IST
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO
TS3702IDT Compare Parts
  • TS3702IDT vs TS393MD
  • TS3702IDT vs TS393IYDT
  • TS3702IDT vs TS393IN
  • TS3702IDT vs TS393IDT
  • TS3702IDT vs TS393ID
  • TS3702IDT vs TS393DR2G
  • TS3702IDT vs TS393CS RLG
  • TS3702IDT vs TS393CN
  • TS3702IDT vs TS393CDT
  • TS3702IDT vs TS393CD C3G
  • TS3702IDT vs TS393CD
  • TS3702IDT vs TS391SN2T1G
  • TS3702IDT vs TS391RIYLT
  • TS3702IDT vs TS391RILT
  • TS3702IDT vs TS391IYLT
  • TS3702IDT vs TS391IQ2T
  • TS3702IDT vs TS391ILT
  • TS3702IDT vs TS391AILT
  • TS3702IDT vs TS374IN
  • TS3702IDT vs TS374IDT
  • TS3702IDT vs TS374ID
  • TS3702IDT vs TS374CN
  • TS3702IDT vs TS374CDT
  • TS3702IDT vs TS374CD
  • TS3702IDT vs TS372IN
  • TS3702IDT vs TS372IDT
  • TS3702IDT vs TS372ID
  • TS3702IDT vs TS372CN
  • TS3702IDT vs TS372CDT
  • TS3702IDT vs TS372CD
  • TS3702IDT vs TS3704IPT
  • TS3702IDT vs TS3704IN
  • TS3702IDT vs TS3704IDT
  • TS3702IDT vs TS3704ID
  • TS3702IDT vs TS3704CN
  • TS3702IDT vs TS3704CDT
  • TS3702IDT vs TS3704CD
  • TS3702IDT vs TS3702IN
  • TS3702IDT vs TS3702ID
  • TS3702IDT vs TS3702CN
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping