Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ STMicroelectronics TS482ID
TS482ID
Obsolete
Linear - Amplifiers - Audio
Description:
IC AMP CLASS AB STEREO 107MW 8SO
Manufacturer:
STMicroelectronics
Datasheet:
TS482ID Datasheet
History Price: Obsolete
In Stock: 7200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TS482ID Specification
Specification
Part No
TS482ID
Category
Linear - Amplifiers - Audio
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load
107mW x 2 @ 16Ohm
Voltage - Supply
2V ~ 5.5V
Features
Depop
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
8-SOIC
Package / Case
8-SOIC (0.154", 3.90mm Width)
TS482ID PDF Datasheet
TS482ID Datasheet
Click and Download: TS482ID Datasheet
TS482ID Related Parts
TS419ID
STMicroelectronics
IC AMP CLASS AB MONO 367MW 8SO
TS419IDT
STMicroelectronics
IC AMP CLASS AB MONO 367MW 8SO
TS419IQT
STMicroelectronics
IC AMP CLASS AB MONO 367MW 8DFN
TS419IST
STMicroelectronics
IC AMP AB MONO 367MW 8MINISO
TS421ID
STMicroelectronics
IC AMP CLASS AB MONO 367MW 8SO
TS421IDT
STMicroelectronics
IC AMP CLASS AB MONO 367MW 8SO
TS421IQT
STMicroelectronics
IC AMP CLASS AB MONO 367MW 8DFN
TS421IST
STMicroelectronics
IC AMP AB MONO 367MW 8MINISO
TS4601BEIJT
STMicroelectronics
IC AMP CLASS AB STER 16FLIPCHIP
TS4621BEIJT
STMicroelectronics
IC AMP CLASS G STEREO 16FLIPCHIP
TS4621EIJT
STMicroelectronics
IC AMP CLASS G STEREO 16FLIPCHIP
TS4621MLEIJT
STMicroelectronics
IC AMP CLASS G STEREO 16FLIPCHIP
TS482ID Compare Parts
TS482ID vs TS4998IQT
TS482ID vs TS4997IQT
TS482ID vs TS4995EIJT
TS482ID vs TS4994IST
TS482ID vs TS4994IJT
TS482ID vs TS4994EIJT
TS482ID vs TS4990IST
TS482ID vs TS4990IQT
TS482ID vs TS4990IDT
TS482ID vs TS4990ID
TS482ID vs TS4990EIKJT
TS482ID vs TS4990EIJT
TS482ID vs TS4984IQT
TS482ID vs TS4982IQT
TS482ID vs TS4975EIJT
TS482ID vs TS4974IQT
TS482ID vs TS4973EIJT
TS482ID vs TS4972EIJT
TS482ID vs TS4962MEIKJT
TS482ID vs TS4962MEIJT
TS482ID vs TS4962IQT
TS482ID vs TS4961TIQT
TS482ID vs TS4956EIKJT
TS482ID vs TS4956EIJT
TS482ID vs TS4909IQT
TS482ID vs TS4902IST
TS482ID vs TS4902IDT
TS482ID vs TS4902ID
TS482ID vs TS4900ID
TS482ID vs TS489IST
TS482ID vs TS489IQT
TS482ID vs TS4890IST
TS482ID vs TS4890IQT
TS482ID vs TS4890IDT
TS482ID vs TS4890ID
TS482ID vs TS488IST
TS482ID vs TS488IQT
TS482ID vs TS487IST
TS482ID vs TS487IQT
TS482ID vs TS487IDT
Customer Reviews
4.95 out of 5.00 stars from 126 customer reviews from all over the world
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
2026-09-18 07:32
All very fast. Excellent goods