☰
TS4871EID
TS4871EID
Obsolete
Description:  IC AMP CLASS AB MONO 1W 8SO
Manufacturer:  STMicroelectronics
Datasheet:   TS4871EID Datasheet
History Price: Obsolete
In Stock: 32440
TS4871EID Specification
Specification
Part No
TS4871EID
Category
Linear - Amplifiers - Audio
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
1-Channel (Mono)
Max Output Power x Channels @ Load
1W x 1 @ 8Ohm
Voltage - Supply
2.5V ~ 5.5V
Features
Depop, Standby, Thermal Protection
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
8-SOIC
Package / Case
8-SOIC (0.154", 3.90mm Width)
TS4871EID Related Parts
TS419ID
TS419ID
STMicroelectronics
IC AMP CLASS AB MONO 367MW 8SO
TS419IDT
TS419IDT
STMicroelectronics
IC AMP CLASS AB MONO 367MW 8SO
TS419IQT
TS419IQT
STMicroelectronics
IC AMP CLASS AB MONO 367MW 8DFN
TS419IST
TS419IST
STMicroelectronics
IC AMP AB MONO 367MW 8MINISO
TS421ID
TS421ID
STMicroelectronics
IC AMP CLASS AB MONO 367MW 8SO
TS421IDT
TS421IDT
STMicroelectronics
IC AMP CLASS AB MONO 367MW 8SO
TS421IQT
TS421IQT
STMicroelectronics
IC AMP CLASS AB MONO 367MW 8DFN
TS421IST
TS421IST
STMicroelectronics
IC AMP AB MONO 367MW 8MINISO
TS4601BEIJT
TS4601BEIJT
STMicroelectronics
IC AMP CLASS AB STER 16FLIPCHIP
TS4621BEIJT
TS4621BEIJT
STMicroelectronics
IC AMP CLASS G STEREO 16FLIPCHIP
TS4621EIJT
TS4621EIJT
STMicroelectronics
IC AMP CLASS G STEREO 16FLIPCHIP
TS4621MLEIJT
TS4621MLEIJT
STMicroelectronics
IC AMP CLASS G STEREO 16FLIPCHIP
TS4871EID Compare Parts
  • TS4871EID vs TS4998IQT
  • TS4871EID vs TS4997IQT
  • TS4871EID vs TS4995EIJT
  • TS4871EID vs TS4994IST
  • TS4871EID vs TS4994IJT
  • TS4871EID vs TS4994EIJT
  • TS4871EID vs TS4990IST
  • TS4871EID vs TS4990IQT
  • TS4871EID vs TS4990IDT
  • TS4871EID vs TS4990ID
  • TS4871EID vs TS4990EIKJT
  • TS4871EID vs TS4990EIJT
  • TS4871EID vs TS4984IQT
  • TS4871EID vs TS4982IQT
  • TS4871EID vs TS4975EIJT
  • TS4871EID vs TS4974IQT
  • TS4871EID vs TS4973EIJT
  • TS4871EID vs TS4972EIJT
  • TS4871EID vs TS4962MEIKJT
  • TS4871EID vs TS4962MEIJT
  • TS4871EID vs TS4962IQT
  • TS4871EID vs TS4961TIQT
  • TS4871EID vs TS4956EIKJT
  • TS4871EID vs TS4956EIJT
  • TS4871EID vs TS4909IQT
  • TS4871EID vs TS4902IST
  • TS4871EID vs TS4902IDT
  • TS4871EID vs TS4902ID
  • TS4871EID vs TS4900ID
  • TS4871EID vs TS489IST
  • TS4871EID vs TS489IQT
  • TS4871EID vs TS4890IST
  • TS4871EID vs TS4890IQT
  • TS4871EID vs TS4890IDT
  • TS4871EID vs TS4890ID
  • TS4871EID vs TS488IST
  • TS4871EID vs TS488IQT
  • TS4871EID vs TS487IST
  • TS4871EID vs TS487IQT
  • TS4871EID vs TS487IDT
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods