☰
TS488IST
TS488IST
Obsolete
Description:  IC AMP AB STEREO 130MW 8MINISO
Manufacturer:  STMicroelectronics
Datasheet:   TS488IST Datasheet
History Price: $1.86000
In Stock: 36240
TS488IST Specification
Specification
Part No
TS488IST
Category
Linear - Amplifiers - Audio
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load
130mW x 2 @ 16Ohm
Voltage - Supply
2.2V ~ 5.5V
Features
Depop, Short-Circuit Protection, Standby
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
8-MiniSO
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
TS488IST PDF Datasheet
TS488IST Related Parts
TS419ID
TS419ID
STMicroelectronics
IC AMP CLASS AB MONO 367MW 8SO
TS419IDT
TS419IDT
STMicroelectronics
IC AMP CLASS AB MONO 367MW 8SO
TS419IQT
TS419IQT
STMicroelectronics
IC AMP CLASS AB MONO 367MW 8DFN
TS419IST
TS419IST
STMicroelectronics
IC AMP AB MONO 367MW 8MINISO
TS421ID
TS421ID
STMicroelectronics
IC AMP CLASS AB MONO 367MW 8SO
TS421IDT
TS421IDT
STMicroelectronics
IC AMP CLASS AB MONO 367MW 8SO
TS421IQT
TS421IQT
STMicroelectronics
IC AMP CLASS AB MONO 367MW 8DFN
TS421IST
TS421IST
STMicroelectronics
IC AMP AB MONO 367MW 8MINISO
TS4601BEIJT
TS4601BEIJT
STMicroelectronics
IC AMP CLASS AB STER 16FLIPCHIP
TS4621BEIJT
TS4621BEIJT
STMicroelectronics
IC AMP CLASS G STEREO 16FLIPCHIP
TS4621EIJT
TS4621EIJT
STMicroelectronics
IC AMP CLASS G STEREO 16FLIPCHIP
TS4621MLEIJT
TS4621MLEIJT
STMicroelectronics
IC AMP CLASS G STEREO 16FLIPCHIP
TS488IST Description
The STMicroelectronics TS488IST is a pop-free 120 mW stereo headphone amplifier from the TS488 series. This part number corresponds to the standard-grade instance of the TS488 family featuring MiniSO-8 lead-free packaging and tape-and-reel handling for the –40 °C to +85 °C temperature range. All specifications and parameters are taken directly from the device datasheet, revision DS4579 – Rev 8 – May 2020.

The TS488 is a dual-channel audio power amplifier designed to drive single-ended stereo headphones in 16 Ω or 32 Ω loads. It incorporates pop and click noise protection circuitry that eliminates the need for large coupling capacitors and additional external components required in earlier generations. The amplifier operates across a supply voltage range of 2.2 V to 5.5 V and delivers continuous average output power of up to 120 mW at 5 V into 16 Ω loads with a maximum THD+N of 0.1 % at 1 kHz.

Operating current consumption is limited to 2.7 mA maximum at 5 V with no input signal and no load. An externally controlled standby mode, active low for the TS488 variant, reduces supply current to an ultra-low typical value of 10 nA. The device provides high signal-to-noise ratio performance and high crosstalk immunity of 102 dB at 1 kHz. Power supply rejection ratio reaches 70 dB typical at 1 kHz with inputs grounded.

Unity-gain stability is maintained through external gain-setting resistors connected to the inverting inputs. The closed-loop gain is programmed as the absolute value of the feedback resistor divided by the input resistor. Short-circuit protection circuitry protects the outputs against overcurrent conditions. The amplifier maintains low distortion and maintains performance down to lower supply voltages, delivering up to 31 mW per channel into 16 Ω loads at 2.5 V with 0.1 % THD+N in the audio bandwidth.

The TS488IST is housed in a lead-free MiniSO-8 package with 8 pins configured as follows: pins 1 and 4 are outputs (OUT1 and OUT2), pin 5 is the bypass capacitor connection, pin 6 is the shutdown input (active low), pin 7 is the supply voltage (VCC), and pins 2 and 3 are the inputs (VIN1 and VIN2). The package supports surface-mount assembly and provides thermal resistance values suitable for compact audio applications.

Absolute maximum ratings specify supply voltage up to 6 V, input voltages from –0.3 V to VDD + 0.3 V, storage temperature from –65 °C to +150 °C, and maximum junction temperature of 150 °C. Power dissipation is limited to 0.58 W on a single-layer board in the MiniSO-8 package. ESD human-body-model protection is 2 kV pin-to-pin, and latch-up immunity is 200 mA on all pins. Operating conditions include load resistance of 16 Ω or greater and free-air temperature range of –40 °C to +85 °C.

Electrical characteristics at VDD = 5 V with no input signal and no load include supply current of 2 mA typical and 2.7 mA maximum. Standby current is 10 nA typical and 1 µA maximum when the shutdown pin is active. Output power reaches 120 mW at 0.1 % THD+N maximum into 16 Ω loads at 1 kHz and 100 mW at 1 % THD+N maximum into 16 Ω loads. Output swing is 4.5 V peak-to-peak typical into 16 Ω loads with load capacitor of 1 µF.

Gain bandwidth product is 1.1 MHz typical and slew rate is 0.65 V/µs typical in unity-gain configuration. Input offset voltage is 20 mV maximum and input capacitance is 1 pF typical. Wake-up time from standby is 100 ms typical when the bypass capacitor is charged through the shutdown pin. The device supports A-weighted signal-to-noise ratio of 105 dB typical and channel separation of 102 dB minimum.

The TS488 series is engineered for portable audio applications requiring low power consumption, low distortion, and minimal external components. Its combination of integrated pop-free circuitry, wide supply range, and ultra-low standby current supports efficient operation in mobile phones, PDAs, computer motherboards, high-end TVs, and portable audio players.

In summary, the STMicroelectronics TS488IST is a dual-channel stereo headphone amplifier optimized for low-power portable audio devices. Its datasheet specifications confirm 120 mW output into 16 Ω loads at 0.1 % THD+N, 10 nA standby current, 2.7 mA maximum supply current, and reliable performance across the –40 °C to +85 °C range in MiniSO-8 packaging, delivering high signal-to-noise ratio and crosstalk immunity for clean headphone amplification in consumer electronics.
TS488IST Compare Parts
  • TS488IST vs TS4998IQT
  • TS488IST vs TS4997IQT
  • TS488IST vs TS4995EIJT
  • TS488IST vs TS4994IST
  • TS488IST vs TS4994IJT
  • TS488IST vs TS4994EIJT
  • TS488IST vs TS4990IST
  • TS488IST vs TS4990IQT
  • TS488IST vs TS4990IDT
  • TS488IST vs TS4990ID
  • TS488IST vs TS4990EIKJT
  • TS488IST vs TS4990EIJT
  • TS488IST vs TS4984IQT
  • TS488IST vs TS4982IQT
  • TS488IST vs TS4975EIJT
  • TS488IST vs TS4974IQT
  • TS488IST vs TS4973EIJT
  • TS488IST vs TS4972EIJT
  • TS488IST vs TS4962MEIKJT
  • TS488IST vs TS4962MEIJT
  • TS488IST vs TS4962IQT
  • TS488IST vs TS4961TIQT
  • TS488IST vs TS4956EIKJT
  • TS488IST vs TS4956EIJT
  • TS488IST vs TS4909IQT
  • TS488IST vs TS4902IST
  • TS488IST vs TS4902IDT
  • TS488IST vs TS4902ID
  • TS488IST vs TS4900ID
  • TS488IST vs TS489IST
  • TS488IST vs TS489IQT
  • TS488IST vs TS4890IST
  • TS488IST vs TS4890IQT
  • TS488IST vs TS4890IDT
  • TS488IST vs TS4890ID
  • TS488IST vs TS488IQT
  • TS488IST vs TS487IST
  • TS488IST vs TS487IQT
  • TS488IST vs TS487IDT
  • TS488IST vs TS487ID
  • Customer Reviews
    4.95 out of 5.00 stars from 134 customer reviews from all over the world
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!