Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ STMicroelectronics TS4972EIJT
TS4972EIJT
Obsolete
Linear - Amplifiers - Audio
Description:
IC AMP AB MONO 1.6W 8FLIPCHIP
Manufacturer:
STMicroelectronics
Datasheet:
TS4972EIJT Datasheet
History Price: Obsolete
In Stock: 20000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TS4972EIJT Specification
Specification
Part No
TS4972EIJT
Category
Linear - Amplifiers - Audio
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
1-Channel (Mono)
Max Output Power x Channels @ Load
1.6W x 1 @ 4Ohm
Voltage - Supply
2.5V ~ 5.5V
Features
Depop, Standby, Thermal Protection
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
8-FlipChip
Package / Case
8-UFBGA, FCBGA
TS4972EIJT PDF Datasheet
TS4972EIJT Datasheet
Click and Download: TS4972EIJT Datasheet
TS4972EIJT Related Parts
TS419ID
STMicroelectronics
IC AMP CLASS AB MONO 367MW 8SO
TS419IDT
STMicroelectronics
IC AMP CLASS AB MONO 367MW 8SO
TS419IQT
STMicroelectronics
IC AMP CLASS AB MONO 367MW 8DFN
TS419IST
STMicroelectronics
IC AMP AB MONO 367MW 8MINISO
TS421ID
STMicroelectronics
IC AMP CLASS AB MONO 367MW 8SO
TS421IDT
STMicroelectronics
IC AMP CLASS AB MONO 367MW 8SO
TS421IQT
STMicroelectronics
IC AMP CLASS AB MONO 367MW 8DFN
TS421IST
STMicroelectronics
IC AMP AB MONO 367MW 8MINISO
TS4601BEIJT
STMicroelectronics
IC AMP CLASS AB STER 16FLIPCHIP
TS4621BEIJT
STMicroelectronics
IC AMP CLASS G STEREO 16FLIPCHIP
TS4621EIJT
STMicroelectronics
IC AMP CLASS G STEREO 16FLIPCHIP
TS4621MLEIJT
STMicroelectronics
IC AMP CLASS G STEREO 16FLIPCHIP
TS4972EIJT Compare Parts
TS4972EIJT vs TS4998IQT
TS4972EIJT vs TS4997IQT
TS4972EIJT vs TS4995EIJT
TS4972EIJT vs TS4994IST
TS4972EIJT vs TS4994IJT
TS4972EIJT vs TS4994EIJT
TS4972EIJT vs TS4990IST
TS4972EIJT vs TS4990IQT
TS4972EIJT vs TS4990IDT
TS4972EIJT vs TS4990ID
TS4972EIJT vs TS4990EIKJT
TS4972EIJT vs TS4990EIJT
TS4972EIJT vs TS4984IQT
TS4972EIJT vs TS4982IQT
TS4972EIJT vs TS4975EIJT
TS4972EIJT vs TS4974IQT
TS4972EIJT vs TS4973EIJT
TS4972EIJT vs TS4962MEIKJT
TS4972EIJT vs TS4962MEIJT
TS4972EIJT vs TS4962IQT
TS4972EIJT vs TS4961TIQT
TS4972EIJT vs TS4956EIKJT
TS4972EIJT vs TS4956EIJT
TS4972EIJT vs TS4909IQT
TS4972EIJT vs TS4902IST
TS4972EIJT vs TS4902IDT
TS4972EIJT vs TS4902ID
TS4972EIJT vs TS4900ID
TS4972EIJT vs TS489IST
TS4972EIJT vs TS489IQT
TS4972EIJT vs TS4890IST
TS4972EIJT vs TS4890IQT
TS4972EIJT vs TS4890IDT
TS4972EIJT vs TS4890ID
TS4972EIJT vs TS488IST
TS4972EIJT vs TS488IQT
TS4972EIJT vs TS487IST
TS4972EIJT vs TS487IQT
TS4972EIJT vs TS487IDT
TS4972EIJT vs TS487ID
Customer Reviews
4.95 out of 5.00 stars from 91 customer reviews from all over the world
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!