☰
TS821BILT
TS821BILT
Active
Description:  IC VREF SHUNT 0.5% SOT23-3
Manufacturer:  STMicroelectronics
Datasheet:   TS821BILT Datasheet
History Price: $0.49200
In Stock: 45160
TS821BILT Specification
Specification
Part No
TS821BILT
Category
PMIC - Voltage Reference
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Shunt
Output Type
Fixed
Voltage - Output (Min/Fixed)
1.225V
Voltage - Output (Max)
-
Current - Output
12 mA
Tolerance
?.5%
Temperature Coefficient
120ppm/ ℃
Noise - 0.1Hz to 10Hz
-
Noise - 10Hz to 10kHz
-
Voltage - Input
-
Current - Supply
-
Current - Cathode
50 μA
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
SOT-23-3
TS821BILT PDF Datasheet
TS821BILT Related Parts
TS821AILT
TS821AILT
STMicroelectronics
IC VREF SHUNT 1% SOT23-3
TS821AIZ
TS821AIZ
STMicroelectronics
IC VREF SHUNT 1% TO92-3
TS821AIZ-AP
TS821AIZ-AP
STMicroelectronics
IC VREF SHUNT 1% TO92-3
TS821BIZ
TS821BIZ
STMicroelectronics
IC VREF SHUNT 0.5% TO92-3
TS821BIZ-AP
TS821BIZ-AP
STMicroelectronics
IC VREF SHUNT 0.5% TO92-3
TS821IZ
TS821IZ
STMicroelectronics
IC VREF SHUNT 2% TO92-3
TS821IZ-AP
TS821IZ-AP
STMicroelectronics
IC VREF SHUNT 2% TO92-3
TS822AILT
TS822AILT
STMicroelectronics
IC VREF SHUNT 1% SOT23-3
TS822AIZ
TS822AIZ
STMicroelectronics
IC VREF SHUNT 1% TO92-3
TS822AIZ-AP
TS822AIZ-AP
STMicroelectronics
IC VREF SHUNT 1% TO92-3
TS822ILT
TS822ILT
STMicroelectronics
IC VREF SHUNT 2% SOT23-3
TS822IZ
TS822IZ
STMicroelectronics
IC VREF SHUNT 2% TO92-3
TS821BILT Compare Parts
  • TS821BILT vs TS824ILT-1.2
  • TS821BILT vs TS824AILT-2.5
  • TS821BILT vs TS822IZT
  • TS821BILT vs TS822IZ-AP
  • TS821BILT vs TS822IZ
  • TS821BILT vs TS822ILT
  • TS821BILT vs TS822AIZ-AP
  • TS821BILT vs TS822AIZ
  • TS821BILT vs TS822AILT
  • TS821BILT vs TS821IZ-AP
  • TS821BILT vs TS821IZ
  • TS821BILT vs TS821BIZ-AP
  • TS821BILT vs TS821BIZ
  • TS821BILT vs TS821AIZ-AP
  • TS821BILT vs TS821AIZ
  • TS821BILT vs TS821AILT
  • TS821BILT vs TS822AIZT
  • TS821BILT vs TS821IZT
  • TS821BILT vs TS821BIZT
  • TS821BILT vs TS821AIZT
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!