Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ STMicroelectronics TS821IZ
TS821IZ
Obsolete
PMIC - Voltage Reference
Description:
IC VREF SHUNT 2% TO92-3
Manufacturer:
STMicroelectronics
Datasheet:
TS821IZ Datasheet
History Price: Obsolete
In Stock: 12740
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TS821IZ Specification
Specification
Part No
TS821IZ
Category
PMIC - Voltage Reference
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Shunt
Output Type
Fixed
Voltage - Output (Min/Fixed)
1.225V
Voltage - Output (Max)
-
Current - Output
12 mA
Tolerance
?%
Temperature Coefficient
120ppm/ ℃
Noise - 0.1Hz to 10Hz
-
Noise - 10Hz to 10kHz
-
Voltage - Input
-
Current - Supply
-
Current - Cathode
50 μA
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-92-3
TS821IZ PDF Datasheet
TS821IZ Datasheet
Click and Download: TS821IZ Datasheet
TS821IZ Related Parts
TS821AILT
STMicroelectronics
IC VREF SHUNT 1% SOT23-3
TS821AIZ
STMicroelectronics
IC VREF SHUNT 1% TO92-3
TS821AIZ-AP
STMicroelectronics
IC VREF SHUNT 1% TO92-3
TS821BILT
STMicroelectronics
IC VREF SHUNT 0.5% SOT23-3
TS821BIZ
STMicroelectronics
IC VREF SHUNT 0.5% TO92-3
TS821BIZ-AP
STMicroelectronics
IC VREF SHUNT 0.5% TO92-3
TS821IZ-AP
STMicroelectronics
IC VREF SHUNT 2% TO92-3
TS822AILT
STMicroelectronics
IC VREF SHUNT 1% SOT23-3
TS822AIZ
STMicroelectronics
IC VREF SHUNT 1% TO92-3
TS822AIZ-AP
STMicroelectronics
IC VREF SHUNT 1% TO92-3
TS822ILT
STMicroelectronics
IC VREF SHUNT 2% SOT23-3
TS822IZ
STMicroelectronics
IC VREF SHUNT 2% TO92-3
TS821IZ Compare Parts
TS821IZ vs TS824ILT-1.2
TS821IZ vs TS824AILT-2.5
TS821IZ vs TS822IZT
TS821IZ vs TS822IZ-AP
TS821IZ vs TS822IZ
TS821IZ vs TS822ILT
TS821IZ vs TS822AIZ-AP
TS821IZ vs TS822AIZ
TS821IZ vs TS822AILT
TS821IZ vs TS821IZ-AP
TS821IZ vs TS821BIZ-AP
TS821IZ vs TS821BIZ
TS821IZ vs TS821BILT
TS821IZ vs TS821AIZ-AP
TS821IZ vs TS821AIZ
TS821IZ vs TS821AILT
TS821IZ vs TS822AIZT
TS821IZ vs TS821IZT
TS821IZ vs TS821BIZT
TS821IZ vs TS821AIZT
Customer Reviews
4.95 out of 5.00 stars from 163 customer reviews from all over the world
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!