Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ STMicroelectronics TSA1005-40IFT
TSA1005-40IFT
Obsolete
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 10BIT PIPELINED 48TQFP
Manufacturer:
STMicroelectronics
Datasheet:
TSA1005-40IFT Datasheet
History Price: Obsolete
In Stock: 43520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TSA1005-40IFT Specification
Specification
Part No
TSA1005-40IFT
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
10
Sampling Rate (Per Second)
40M
Number of Inputs
2
Input Type
Differential
Data Interface
Parallel
Configuration
S/H-ADC
Ratio - S/H:ADC
1:1
Number of A/D Converters
1
Architecture
Pipelined
Reference Type
Internal
Voltage - Supply, Analog
2.25V ~ 2.7V
Voltage - Supply, Digital
2.25V ~ 2.7V
Features
Simultaneous Sampling
Operating Temperature
0 ℃ ~ 85 ℃
Package / Case
48-LQFP
Supplier Device Package
48-TQFP (7x7)
Mounting Type
Surface Mount
TSA1005-40IFT PDF Datasheet
TSA1005-40IFT Datasheet
Click and Download: TSA1005-40IFT Datasheet
TSA1005-40IFT Related Parts
TSA1203IF
STMicroelectronics
IC ADC 12BIT PIPELINED 48TQFP
TSA1203IFT
STMicroelectronics
IC ADC 12BIT PIPELINED 48TQFP
TSA1401IF
STMicroelectronics
IC ADC 14BIT PIPELINED 48TQFP
TSA7887ARMZ
Silicon Labs
IC ADC 12BIT SAR 8MSOP
TSA7887ARMZ-REEL
Silicon Labs
IC ADC 12BIT SAR 8MSOP
TSA7887ARZ
Silicon Labs
IC ADC 12BIT SAR 8SOIC
TSA7887ARZ-REEL
Silicon Labs
IC ADC 12BIT SAR 8SOIC
TSA7887BRZ
Silicon Labs
IC ADC 12BIT SAR 8SOIC
TSA7887BRZ-REEL
Silicon Labs
IC ADC 12BIT SAR 8SOIC
TSA1005-40IFT Compare Parts
TSA1005-40IFT vs TSA7887BRZ
TSA1005-40IFT vs TSA7887ARZ-REEL
TSA1005-40IFT vs TSA7887ARZ
TSA1005-40IFT vs TSA7887ARMZ-REEL
TSA1005-40IFT vs TSA7887ARMZ
TSA1005-40IFT vs TSA1401IF
TSA1005-40IFT vs TSA1203IFT
TSA1005-40IFT vs TSA1203IF
Customer Reviews
4.95 out of 5.00 stars from 143 customer reviews from all over the world
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great