☰
TSA1203IFT
TSA1203IFT
Obsolete
Description:  IC ADC 12BIT PIPELINED 48TQFP
Manufacturer:  STMicroelectronics
Datasheet:   TSA1203IFT Datasheet
History Price: Obsolete
In Stock: 16800
TSA1203IFT Specification
Specification
Part No
TSA1203IFT
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
12
Sampling Rate (Per Second)
40M
Number of Inputs
2
Input Type
Differential
Data Interface
Parallel
Configuration
S/H-ADC
Ratio - S/H:ADC
1:1
Number of A/D Converters
1
Architecture
Pipelined
Reference Type
External, Internal
Voltage - Supply, Analog
2.25V ~ 2.7V
Voltage - Supply, Digital
2.25V ~ 2.7V
Features
Simultaneous Sampling
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
48-LQFP
Supplier Device Package
48-TQFP (7x7)
Mounting Type
Surface Mount
TSA1203IFT PDF Datasheet
TSA1203IFT Related Parts
TSA1005-40IFT
TSA1005-40IFT
STMicroelectronics
IC ADC 10BIT PIPELINED 48TQFP
TSA1203IF
TSA1203IF
STMicroelectronics
IC ADC 12BIT PIPELINED 48TQFP
TSA1401IF
TSA1401IF
STMicroelectronics
IC ADC 14BIT PIPELINED 48TQFP
TSA7887ARMZ
TSA7887ARMZ
Silicon Labs
IC ADC 12BIT SAR 8MSOP
TSA7887ARMZ-REEL
TSA7887ARMZ-REEL
Silicon Labs
IC ADC 12BIT SAR 8MSOP
TSA7887ARZ
TSA7887ARZ
Silicon Labs
IC ADC 12BIT SAR 8SOIC
TSA7887ARZ-REEL
TSA7887ARZ-REEL
Silicon Labs
IC ADC 12BIT SAR 8SOIC
TSA7887BRZ
TSA7887BRZ
Silicon Labs
IC ADC 12BIT SAR 8SOIC
TSA7887BRZ-REEL
TSA7887BRZ-REEL
Silicon Labs
IC ADC 12BIT SAR 8SOIC
TSA1203IFT Compare Parts
  • TSA1203IFT vs TSA7887BRZ
  • TSA1203IFT vs TSA7887ARZ-REEL
  • TSA1203IFT vs TSA7887ARZ
  • TSA1203IFT vs TSA7887ARMZ-REEL
  • TSA1203IFT vs TSA7887ARMZ
  • TSA1203IFT vs TSA1401IF
  • TSA1203IFT vs TSA1203IF
  • TSA1203IFT vs TSA1005-40IFT
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!