Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ STMicroelectronics TSC101AIYLT
TSC101AIYLT
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC CURR SENSE 1 CIRCUIT SOT23-5
Manufacturer:
STMicroelectronics
Datasheet:
TSC101AIYLT Datasheet
History Price: $2.70000
In Stock: 3280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TSC101AIYLT Specification
Specification
Part No
TSC101AIYLT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Current Sense
Number of Circuits
1
Output Type
-
Slew Rate
0.9V/μs
Gain Bandwidth Product
-
-3db Bandwidth
500 kHz
Current - Input Bias
5.5 μA
Voltage - Input Offset
200 μV
Current - Supply
165μA
Current - Output / Channel
60 mA
Voltage - Supply Span (Min)
4 V
Voltage - Supply Span (Max)
24 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
TSC101AIYLT PDF Datasheet
TSC101AIYLT Datasheet
Click and Download: TSC101AIYLT Datasheet
TSC101AIYLT Related Parts
TSC101AILT
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SOT23-5
TSC101BILT
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SOT23-5
TSC101BIYLT
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SOT23-5
TSC101CILT
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SOT23-5
TSC101CIYLT
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SOT23-5
TSC102IDT
STMicroelectronics
IC CURRENT SENSE 1 CIRCUIT 8SOIC
TSC102IYDT
STMicroelectronics
IC CURRENT SENSE 1 CIRCUIT 8SOIC
TSC1031ID
STMicroelectronics
IC CURRENT SENSE 1 CIRCUIT 8SOIC
TSC1031IDT
STMicroelectronics
IC CURRENT SENSE 1 CIRCUIT 8SOIC
TSC1031IYDT
STMicroelectronics
IC CURRENT SENSE 1 CIRCUIT 8SOIC
TSC103ID
STMicroelectronics
IC CURRENT SENSE 1 CIRCUIT 8SOIC
TSC103IDT
STMicroelectronics
IC CURRENT SENSE 1 CIRCUIT 8SOIC
TSC101AIYLT Compare Parts
TSC101AIYLT vs TSC888BILT
TSC101AIYLT vs TSC888AILT
TSC101AIYLT vs TSC215IQT
TSC101AIYLT vs TSC214IQT
TSC101AIYLT vs TSC213IQT
TSC101AIYLT vs TSC213ICT
TSC101AIYLT vs TSC212IYCT
TSC101AIYLT vs TSC212IQT
TSC101AIYLT vs TSC212ICT
TSC101AIYLT vs TSC211IYCT
TSC101AIYLT vs TSC211IQT
TSC101AIYLT vs TSC211ICT
TSC101AIYLT vs TSC210IYCT
TSC101AIYLT vs TSC210ICT
TSC101AIYLT vs TSC2012IYST
TSC101AIYLT vs TSC2012IYDT
TSC101AIYLT vs TSC2012IST
TSC101AIYLT vs TSC2012IDT
TSC101AIYLT vs TSC2012HYDT
TSC101AIYLT vs TSC2011IYST
TSC101AIYLT vs TSC2011IYDT
TSC101AIYLT vs TSC2011IST
TSC101AIYLT vs TSC2011IDT
TSC101AIYLT vs TSC2011HYDT
TSC101AIYLT vs TSC2010IYST
TSC101AIYLT vs TSC2010IYDT
TSC101AIYLT vs TSC2010IST
TSC101AIYLT vs TSC2010IDT
TSC101AIYLT vs TSC2010HYDT
TSC101AIYLT vs TSC200IST
TSC101AIYLT vs TSC200IDT
TSC101AIYLT vs TSC103IYPT
TSC101AIYLT vs TSC103IYDT
TSC101AIYLT vs TSC103IDT
TSC101AIYLT vs TSC103ID
TSC101AIYLT vs TSC1031IYDT
TSC101AIYLT vs TSC1031IDT
TSC101AIYLT vs TSC1031ID
TSC101AIYLT vs TSC102IYDT
TSC101AIYLT vs TSC102IDT
Customer Reviews
4.95 out of 5.00 stars from 107 customer reviews from all over the world
Kimberly Young
United States
2026-09-18 16:21
order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend