☰
TSC102IYDT
TSC102IYDT
Active
Description:  IC CURRENT SENSE 1 CIRCUIT 8SOIC
Manufacturer:  STMicroelectronics
Datasheet:   TSC102IYDT Datasheet
History Price: $1.29285
In Stock: 7000
TSC102IYDT Specification
Specification
Part No
TSC102IYDT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Current Sense
Number of Circuits
1
Output Type
-
Slew Rate
0.4V/μs
Gain Bandwidth Product
1 MHz
-3db Bandwidth
800 kHz
Current - Input Bias
5 μA
Voltage - Input Offset
1.5 mV
Current - Supply
420μA
Current - Output / Channel
30 mA
Voltage - Supply Span (Min)
3.5 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TSC102IYDT PDF Datasheet
TSC102IYDT Related Parts
TSC101AILT
TSC101AILT
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SOT23-5
TSC101AIYLT
TSC101AIYLT
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SOT23-5
TSC101BILT
TSC101BILT
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SOT23-5
TSC101BIYLT
TSC101BIYLT
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SOT23-5
TSC101CILT
TSC101CILT
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SOT23-5
TSC101CIYLT
TSC101CIYLT
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SOT23-5
TSC102IDT
TSC102IDT
STMicroelectronics
IC CURRENT SENSE 1 CIRCUIT 8SOIC
TSC1031ID
TSC1031ID
STMicroelectronics
IC CURRENT SENSE 1 CIRCUIT 8SOIC
TSC1031IDT
TSC1031IDT
STMicroelectronics
IC CURRENT SENSE 1 CIRCUIT 8SOIC
TSC1031IYDT
TSC1031IYDT
STMicroelectronics
IC CURRENT SENSE 1 CIRCUIT 8SOIC
TSC103ID
TSC103ID
STMicroelectronics
IC CURRENT SENSE 1 CIRCUIT 8SOIC
TSC103IDT
TSC103IDT
STMicroelectronics
IC CURRENT SENSE 1 CIRCUIT 8SOIC
TSC102IYDT Compare Parts
  • TSC102IYDT vs TSC888BILT
  • TSC102IYDT vs TSC888AILT
  • TSC102IYDT vs TSC215IQT
  • TSC102IYDT vs TSC214IQT
  • TSC102IYDT vs TSC213IQT
  • TSC102IYDT vs TSC213ICT
  • TSC102IYDT vs TSC212IYCT
  • TSC102IYDT vs TSC212IQT
  • TSC102IYDT vs TSC212ICT
  • TSC102IYDT vs TSC211IYCT
  • TSC102IYDT vs TSC211IQT
  • TSC102IYDT vs TSC211ICT
  • TSC102IYDT vs TSC210IYCT
  • TSC102IYDT vs TSC210ICT
  • TSC102IYDT vs TSC2012IYST
  • TSC102IYDT vs TSC2012IYDT
  • TSC102IYDT vs TSC2012IST
  • TSC102IYDT vs TSC2012IDT
  • TSC102IYDT vs TSC2012HYDT
  • TSC102IYDT vs TSC2011IYST
  • TSC102IYDT vs TSC2011IYDT
  • TSC102IYDT vs TSC2011IST
  • TSC102IYDT vs TSC2011IDT
  • TSC102IYDT vs TSC2011HYDT
  • TSC102IYDT vs TSC2010IYST
  • TSC102IYDT vs TSC2010IYDT
  • TSC102IYDT vs TSC2010IST
  • TSC102IYDT vs TSC2010IDT
  • TSC102IYDT vs TSC2010HYDT
  • TSC102IYDT vs TSC200IST
  • TSC102IYDT vs TSC200IDT
  • TSC102IYDT vs TSC103IYPT
  • TSC102IYDT vs TSC103IYDT
  • TSC102IYDT vs TSC103IDT
  • TSC102IYDT vs TSC103ID
  • TSC102IYDT vs TSC1031IYDT
  • TSC102IYDT vs TSC1031IDT
  • TSC102IYDT vs TSC1031ID
  • TSC102IYDT vs TSC102IDT
  • TSC102IYDT vs TSC101CIYLT
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you