☰
TSH173IDT
TSH173IDT
Obsolete
Description:  IC AMP BUFFER 8SO
Manufacturer:  STMicroelectronics
Datasheet:   TSH173IDT Datasheet
History Price: $1.59000
In Stock: 23840
TSH173IDT Specification
Specification
Part No
TSH173IDT
Category
Linear - Amplifiers - Video Amps and Modules
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Buffer
Output Type
-
Number of Circuits
3
-3db Bandwidth
8.2 MHz
Slew Rate
-
Current - Supply
7.4 mA
Current - Output / Channel
38 mA
Voltage - Supply, Single/Dual (?
4.5V ~ 5.5V
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TSH173IDT PDF Datasheet
TSH173IDT Related Parts
TSH103ID
TSH103ID
STMicroelectronics
IC AMP BUFFER 8SO
TSH103IDT
TSH103IDT
STMicroelectronics
IC AMP BUFFER 8SO
TSH120ICT
TSH120ICT
STMicroelectronics
IC AMP BUFFER SC70-6
TSH122ICT
TSH122ICT
STMicroelectronics
IC AMP BUFFER SC70-6
TSH173ID
TSH173ID
STMicroelectronics
IC AMP BUFFER 8SO
TSH340ID
TSH340ID
STMicroelectronics
IC AMP BUFFER 8SO
TSH340IDT
TSH340IDT
STMicroelectronics
IC AMP BUFFER 8SO
TSH340ILT
TSH340ILT
STMicroelectronics
IC AMP BUFFER SOT23-5
TSH341ID
TSH341ID
STMicroelectronics
IC AMP GENERAL PURPOSE 8SO
TSH341IDT
TSH341IDT
STMicroelectronics
IC AMP GENERAL PURPOSE 8SO
TSH341ILT
TSH341ILT
STMicroelectronics
IC AMP GENERAL PURPOSE SOT23-5
TSH343ID
TSH343ID
STMicroelectronics
IC AMP BUFFER 8SO
TSH173IDT Compare Parts
  • TSH173IDT vs TSH346ID
  • TSH173IDT vs TSH345IPT
  • TSH173IDT vs TSH345IDT
  • TSH173IDT vs TSH345ID
  • TSH173IDT vs TSH344IDT
  • TSH173IDT vs TSH344ID
  • TSH173IDT vs TSH343IDT
  • TSH173IDT vs TSH343ID
  • TSH173IDT vs TSH341ILT
  • TSH173IDT vs TSH341IDT
  • TSH173IDT vs TSH341ID
  • TSH173IDT vs TSH340ILT
  • TSH173IDT vs TSH340IDT
  • TSH173IDT vs TSH340ID
  • TSH173IDT vs TSH173ID
  • TSH173IDT vs TSH122ICT
  • TSH173IDT vs TSH120ICT
  • TSH173IDT vs TSH103IDT
  • TSH173IDT vs TSH103ID
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.