☰
TSH341ILT
TSH341ILT
Obsolete
Description:  IC AMP GENERAL PURPOSE SOT23-5
Manufacturer:  STMicroelectronics
Datasheet:   TSH341ILT Datasheet
History Price: $2.41000
In Stock: 11920
TSH341ILT Specification
Specification
Part No
TSH341ILT
Category
Linear - Amplifiers - Video Amps and Modules
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
General Purpose
Output Type
-
Number of Circuits
1
-3db Bandwidth
300 MHz
Slew Rate
400V/μs
Current - Supply
9.8 mA
Current - Output / Channel
100 mA
Voltage - Supply, Single/Dual (?
3V ~ 5.5V
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
TSH341ILT PDF Datasheet
TSH341ILT Related Parts
TSH103ID
TSH103ID
STMicroelectronics
IC AMP BUFFER 8SO
TSH103IDT
TSH103IDT
STMicroelectronics
IC AMP BUFFER 8SO
TSH120ICT
TSH120ICT
STMicroelectronics
IC AMP BUFFER SC70-6
TSH122ICT
TSH122ICT
STMicroelectronics
IC AMP BUFFER SC70-6
TSH173ID
TSH173ID
STMicroelectronics
IC AMP BUFFER 8SO
TSH173IDT
TSH173IDT
STMicroelectronics
IC AMP BUFFER 8SO
TSH340ID
TSH340ID
STMicroelectronics
IC AMP BUFFER 8SO
TSH340IDT
TSH340IDT
STMicroelectronics
IC AMP BUFFER 8SO
TSH340ILT
TSH340ILT
STMicroelectronics
IC AMP BUFFER SOT23-5
TSH341ID
TSH341ID
STMicroelectronics
IC AMP GENERAL PURPOSE 8SO
TSH341IDT
TSH341IDT
STMicroelectronics
IC AMP GENERAL PURPOSE 8SO
TSH343ID
TSH343ID
STMicroelectronics
IC AMP BUFFER 8SO
TSH341ILT Compare Parts
  • TSH341ILT vs TSH346ID
  • TSH341ILT vs TSH345IPT
  • TSH341ILT vs TSH345IDT
  • TSH341ILT vs TSH345ID
  • TSH341ILT vs TSH344IDT
  • TSH341ILT vs TSH344ID
  • TSH341ILT vs TSH343IDT
  • TSH341ILT vs TSH343ID
  • TSH341ILT vs TSH341IDT
  • TSH341ILT vs TSH341ID
  • TSH341ILT vs TSH340ILT
  • TSH341ILT vs TSH340IDT
  • TSH341ILT vs TSH340ID
  • TSH341ILT vs TSH173IDT
  • TSH341ILT vs TSH173ID
  • TSH341ILT vs TSH122ICT
  • TSH341ILT vs TSH120ICT
  • TSH341ILT vs TSH103IDT
  • TSH341ILT vs TSH103ID
  • Customer Reviews
    4.95 out of 5.00 stars from 118 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.