Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ STMicroelectronics TSH300ILT
TSH300ILT
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP VFB 1 CIRCUIT SOT23-5
Manufacturer:
STMicroelectronics
Datasheet:
TSH300ILT Datasheet
History Price: Obsolete
In Stock: 46000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TSH300ILT Specification
Specification
Part No
TSH300ILT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Voltage Feedback
Number of Circuits
1
Output Type
-
Slew Rate
230V/μs
Gain Bandwidth Product
-
-3db Bandwidth
200 MHz
Current - Input Bias
30 μA
Voltage - Input Offset
500 μV
Current - Supply
15.3mA
Current - Output / Channel
82 mA
Voltage - Supply Span (Min)
4.5 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
TSH300ILT PDF Datasheet
TSH300ILT Datasheet
Click and Download: TSH300ILT Datasheet
TSH300ILT Related Parts
TSH10ID
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
TSH110ILT
STMicroelectronics
IC OPAMP CFA 1 CIRCUIT SOT23-5
TSH111ID
STMicroelectronics
IC OPAMP CFA 1 CIRCUIT 8SOIC
TSH111IDT
STMicroelectronics
IC OPAMP CFA 1 CIRCUIT 8SOIC
TSH112ID
STMicroelectronics
IC OPAMP CFA 2 CIRCUIT 8SOIC
TSH112IDT
STMicroelectronics
IC OPAMP CFA 2 CIRCUIT 8SOIC
TSH113ID
STMicroelectronics
IC OPAMP CFA 3 CIRCUIT 14SO
TSH113IDT
STMicroelectronics
IC OPAMP CFA 3 CIRCUIT 14SO
TSH113IPT
STMicroelectronics
IC OPAMP CFA 3 CIRCUIT 14TSSOP
TSH114ID
STMicroelectronics
IC OPAMP CFA 4 CIRCUIT 14SO
TSH114IDT
STMicroelectronics
IC OPAMP CFA 4 CIRCUIT 14SO
TSH114IPT
STMicroelectronics
IC OPAMP CFA 4 CIRCUIT 14TSSOP
TSH300ILT Compare Parts
TSH300ILT vs TSH95IDT
TSH300ILT vs TSH95ID
TSH300ILT vs TSH94IDT
TSH300ILT vs TSH94ID
TSH300ILT vs TSH93IDT
TSH300ILT vs TSH93ID
TSH300ILT vs TSH84IPT
TSH300ILT vs TSH82IYDT
TSH300ILT vs TSH82IDT
TSH300ILT vs TSH82ID
TSH300ILT vs TSH81IDT
TSH300ILT vs TSH81ID
TSH300ILT vs TSH80IYLT
TSH300ILT vs TSH80IYDT
TSH300ILT vs TSH80ILT
TSH300ILT vs TSH80IDT
TSH300ILT vs TSH80ID
TSH300ILT vs TSH75CPT
TSH300ILT vs TSH75CDT
TSH300ILT vs TSH75CD
TSH300ILT vs TSH74CPT
TSH300ILT vs TSH74CDT
TSH300ILT vs TSH74CD
TSH300ILT vs TSH73CPT
TSH300ILT vs TSH73CDT
TSH300ILT vs TSH73CD
TSH300ILT vs TSH72CDT
TSH300ILT vs TSH72CD
TSH300ILT vs TSH71CDT
TSH300ILT vs TSH71CD
TSH300ILT vs TSH70CLT
TSH300ILT vs TSH70CDT
TSH300ILT vs TSH70CD
TSH300ILT vs TSH64CDT
TSH300ILT vs TSH64CD
TSH300ILT vs TSH63CDT
TSH300ILT vs TSH63CD
TSH300ILT vs TSH62CDT
TSH300ILT vs TSH62CD
TSH300ILT vs TSH61CDT
Customer Reviews
4.95 out of 5.00 stars from 91 customer reviews from all over the world
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!