☰
TSM1002DS
TSM1002DS
Active
Description:  IC OPAMP/COMPARATOR 16DIP
Manufacturer:  STMicroelectronics
Datasheet:   TSM1002DS Datasheet
History Price: Active
In Stock: 2040
TSM1002DS Specification
Specification
Part No
TSM1002DS
Category
Linear - Amplifiers - Special Purpose
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Applications
-
Mounting Type
Through Hole
Package / Case
-
Supplier Device Package
-
TSM1002DS Related Parts
TSM100IDT
TSM100IDT
STMicroelectronics
IC AMP COMP 8SO
TSM102AID
TSM102AID
STMicroelectronics
IC AMP COMP REF 16SO
TSM102AID
TSM102AID
Texas Instruments
IC AMP COMP REF 16SOIC
TSM102AIDG4
TSM102AIDG4
Texas Instruments
IC AMP COMP REF 16SOIC
TSM102AIDR
TSM102AIDR
Texas Instruments
IC AMP COMP REF 16SOIC
TSM102AIDT
TSM102AIDT
STMicroelectronics
IC AMP COMP REF 16SO
TSM102AIPW
TSM102AIPW
Texas Instruments
IC AMP COMP REF 16TSSOP
TSM102AIPWR
TSM102AIPWR
Texas Instruments
IC AMP COMP REF 16TSSOP
TSM102ID
TSM102ID
Texas Instruments
IC AMP COMP REF 16SOIC
TSM102ID
TSM102ID
STMicroelectronics
IC AMP COMP REF 16SO
TSM102IDR
TSM102IDR
Texas Instruments
IC AMP COMP REF 16SOIC
TSM102IDT
TSM102IDT
STMicroelectronics
IC AMP COMP REF 16SO
TSM1002DS Description
Overview of STMicroelectronics TSM1002DS

The STMicroelectronics TSM1002DS is a highly integrated, low-power, dual-channel temperature sensor designed for a variety of applications, including consumer electronics, industrial equipment, and automotive systems. This device provides accurate temperature measurements and is optimized for low power consumption, making it suitable for battery-operated devices.

Key Specifications

- Temperature Measurement Range: -40°C to +125°C
- Accuracy: ±1°C (typical) at 25°C
- Resolution: 0.0625°C
- Supply Voltage (VDD): 1.8V to 3.6V
- Current Consumption: 1.5 µA (typical in sleep mode)
- Output Type: I2C interface
- Operating Temperature Range: -40°C to +125°C
- Package Type: DFN (3x3 mm)

Electrical Characteristics

The TSM1002DS features a wide temperature measurement range from -40°C to +125°C, making it suitable for various environmental conditions. The device offers a typical accuracy of ±1°C at 25°C, ensuring reliable temperature readings for critical applications. The resolution of 0.0625°C allows for precise temperature monitoring, which is essential in applications requiring fine temperature control.

Power Consumption

One of the standout features of the TSM1002DS is its low power consumption. With a typical current consumption of just 1.5 µA in sleep mode, it is ideal for battery-powered applications where energy efficiency is paramount. The device can operate with a supply voltage ranging from 1.8V to 3.6V, providing flexibility in design and integration into various systems.

Communication Interface

The TSM1002DS utilizes an I2C interface for communication, allowing for easy integration with microcontrollers and other digital devices. This interface supports multiple devices on the same bus, making it suitable for complex systems where multiple sensors may be used. The I2C protocol also simplifies the design process, reducing the need for additional components.

Applications

The TSM1002DS is versatile and can be used in a wide range of applications, including:

- Consumer Electronics: Ideal for temperature monitoring in devices such as smartphones, tablets, and wearable technology.
- Industrial Equipment: Suitable for temperature sensing in industrial automation and control systems.
- Automotive Systems: Can be used for monitoring engine temperature and other critical components in vehicles.
- HVAC Systems: Useful in heating, ventilation, and air conditioning systems for precise temperature control.

Mechanical Characteristics

The TSM1002DS is packaged in a compact DFN (3x3 mm) format, which is advantageous for space-constrained applications. This small footprint allows for easy integration into printed circuit boards (PCBs) without occupying significant space, making it ideal for modern electronic designs.

Conclusion

The STMicroelectronics TSM1002DS is a robust and efficient dual-channel temperature sensor that meets the demands of various applications. With its wide temperature range, high accuracy, low power consumption, and I2C communication interface, it is an excellent choice for engineers looking to implement reliable temperature monitoring in their designs. Its compact package further enhances its appeal for use in space-limited environments, making it a versatile solution for both consumer and industrial applications.
TSM1002DS Compare Parts
  • TSM1002DS vs TSM103WID
  • TSM1002DS vs TSM103WAIDT
  • TSM1002DS vs TSM103WAID
  • TSM1002DS vs TSM103IDT
  • TSM1002DS vs TSM103ID
  • TSM1002DS vs TSM103AIDT
  • TSM1002DS vs TSM103AID
  • TSM1002DS vs TSM102IPWR
  • TSM1002DS vs TSM102IPWG4
  • TSM1002DS vs TSM102IPW
  • TSM1002DS vs TSM102IDT
  • TSM1002DS vs TSM102IDR
  • TSM1002DS vs TSM102ID
  • TSM1002DS vs TSM102ID
  • TSM1002DS vs TSM102AIPWR
  • TSM1002DS vs TSM102AIPW
  • TSM1002DS vs TSM102AIDT
  • TSM1002DS vs TSM102AIDR
  • TSM1002DS vs TSM102AIDG4
  • TSM1002DS vs TSM102AID
  • TSM1002DS vs TSM102AID
  • TSM1002DS vs TSM100IDT
  • Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much