☰
TSM104AIDT
TSM104AIDT
Obsolete
Description:  IC OPAMP GP 4 CIRCUIT 16SO
Manufacturer:  STMicroelectronics
Datasheet:   TSM104AIDT Datasheet
History Price: $1.12000
In Stock: 33680
TSM104AIDT Specification
Specification
Part No
TSM104AIDT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
4
Output Type
-
Slew Rate
0.3V/μs
Gain Bandwidth Product
900 kHz
-3db Bandwidth
-
Current - Input Bias
20 nA
Voltage - Input Offset
500 μV
Current - Supply
1.4mA
Current - Output / Channel
40 mA
Voltage - Supply Span (Min)
3 V
Voltage - Supply Span (Max)
32 V
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
TSM104AIDT PDF Datasheet
TSM104AIDT Related Parts
TSM104AID
TSM104AID
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 16SO
TSM104AIN
TSM104AIN
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 16DIP
TSM104ID
TSM104ID
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 16SO
TSM104IDT
TSM104IDT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 16SO
TSM104WAID
TSM104WAID
Texas Instruments
IC OPAMP GP 4 CIRCUIT 16SOIC
TSM104WAID
TSM104WAID
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 16SO
TSM104WAIDR
TSM104WAIDR
Texas Instruments
IC OPAMP GP 4 CIRCUIT 16SOIC
TSM104WAIDT
TSM104WAIDT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 16SO
TSM104WAIN
TSM104WAIN
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 16DIP
TSM104WAIPW
TSM104WAIPW
Texas Instruments
IC OPAMP GP 4 CIRCUIT 16TSSOP
TSM104WAIPWE4
TSM104WAIPWE4
Texas Instruments
IC OPAMP GP 4 CIRCUIT 16TSSOP
TSM104WAIPWG4
TSM104WAIPWG4
Texas Instruments
IC OPAMP GP 4 CIRCUIT 16TSSOP
TSM104AIDT Compare Parts
  • TSM104AIDT vs TSM9938WEUK+
  • TSM104AIDT vs TSM9938TEUK+T
  • TSM104AIDT vs TSM9938TEUK+
  • TSM104AIDT vs TSM9938HEUK+T
  • TSM104AIDT vs TSM9938HEUK+
  • TSM104AIDT vs TSM9938FEUK+T
  • TSM104AIDT vs TSM9938FEUK+
  • TSM104AIDT vs TSM9634WEUK+T
  • TSM104AIDT vs TSM9634WEUK+
  • TSM104AIDT vs TSM9634TEUK+T
  • TSM104AIDT vs TSM9634TEUK+
  • TSM104AIDT vs TSM9634HEUK+T
  • TSM104AIDT vs TSM9634HEUK+
  • TSM104AIDT vs TSM9634FEUK+T
  • TSM104AIDT vs TSM9634FEUK+
  • TSM104AIDT vs TSM106IDT
  • TSM104AIDT vs TSM106ID
  • TSM104AIDT vs TSM104WIPWR
  • TSM104AIDT vs TSM104WIPWG4
  • TSM104AIDT vs TSM104WIPWE4
  • TSM104AIDT vs TSM104WIPW
  • TSM104AIDT vs TSM104WIDT
  • TSM104AIDT vs TSM104WIDR
  • TSM104AIDT vs TSM104WIDG4
  • TSM104AIDT vs TSM104WIDE4
  • TSM104AIDT vs TSM104WID
  • TSM104AIDT vs TSM104WID
  • TSM104AIDT vs TSM104WAIPWR
  • TSM104AIDT vs TSM104WAIPWG4
  • TSM104AIDT vs TSM104WAIPWE4
  • TSM104AIDT vs TSM104WAIPW
  • TSM104AIDT vs TSM104WAIN
  • TSM104AIDT vs TSM104WAIDT
  • TSM104AIDT vs TSM104WAIDR
  • TSM104AIDT vs TSM104WAID
  • TSM104AIDT vs TSM104WAID
  • TSM104AIDT vs TSM104IDT
  • TSM104AIDT vs TSM104ID
  • TSM104AIDT vs TSM104AIN
  • TSM104AIDT vs TSM104AID
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend