☰
VIPER011LS
VIPER011LS
Active
Description:  IC OFFLINE SW MULT TOP 10SSOP
Manufacturer:  STMicroelectronics
Datasheet:   VIPER011LS Datasheet
History Price: $1.21000
In Stock: 13620
VIPER011LS Specification
Specification
Part No
VIPER011LS
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Either
Internal Switch(s)
Yes
Voltage - Breakdown
800V
Topology
Buck, Buck-Boost, Flyback
Voltage - Start Up
8 V
Voltage - Supply (Vcc/Vdd)
4.5V ~ 30V
Duty Cycle
80%
Frequency - Switching
60kHz
Power (Watts)
7 W
Fault Protection
Current Limiting, Over Temperature, Over Voltage, Short Circuit
Control Features
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
10-SOP (0.154", 3.90mm Width)
Supplier Device Package
10-SSOP
Mounting Type
Surface Mount
VIPER011LS PDF Datasheet
VIPER011LS Related Parts
VIPER011LSTR
VIPER011LSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XS
VIPER011XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XSTR
VIPER011XSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012BHSTR
VIPER012BHSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HS
VIPER012HS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HSTR
VIPER012HSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012LS
VIPER012LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012LSTR
VIPER012LSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012XS
VIPER012XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012XSTR
VIPER012XSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER013BLSTR
VIPER013BLSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER013HS
VIPER013HS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011LS Compare Parts
  • VIPER011LS vs VIPER53SP13TR
  • VIPER011LS vs VIPER53SP-E
  • VIPER011LS vs VIPER53SP
  • VIPER011LS vs VIPER53ESPTR-E
  • VIPER011LS vs VIPER53ESP-E
  • VIPER011LS vs VIPER53EDIP-E
  • VIPER011LS vs VIPER53DIP-E
  • VIPER011LS vs VIPER53DIP
  • VIPER011LS vs VIPER50SP13TR
  • VIPER011LS vs VIPER50SP
  • VIPER011LS vs VIPER50ASPTR-E
  • VIPER011LS vs VIPER50ASP-E
  • VIPER011LS vs VIPER50ASP
  • VIPER011LS vs VIPER38LE
  • VIPER011LS vs VIPER38LDTR
  • VIPER011LS vs VIPER38LD
  • VIPER011LS vs VIPER38HE
  • VIPER011LS vs VIPER38HDTR
  • VIPER011LS vs VIPER38HD
  • VIPER011LS vs VIPER37LE
  • VIPER011LS vs VIPER37LDTR
  • VIPER011LS vs VIPER37LD
  • VIPER011LS vs VIPER37HE
  • VIPER011LS vs VIPER37HDTR
  • VIPER011LS vs VIPER37HD
  • VIPER011LS vs VIPER35LE
  • VIPER011LS vs VIPER35LDTR
  • VIPER011LS vs VIPER35LD
  • VIPER011LS vs VIPER35HE
  • VIPER011LS vs VIPER35HDTR
  • VIPER011LS vs VIPER35HD
  • VIPER011LS vs VIPER32DIP
  • VIPER011LS vs VIPER319XDTR
  • VIPER011LS vs VIPER319HDTR
  • VIPER011LS vs VIPER318XDTR
  • VIPER011LS vs VIPER318LDTR
  • VIPER011LS vs VIPER318HDTR
  • VIPER011LS vs VIPER317LDTR
  • VIPER011LS vs VIPER317HDTR
  • VIPER011LS vs VIPER28LN
  • Customer Reviews
    4.95 out of 5.00 stars from 182 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.