☰
VIPER012BHSTR
VIPER012BHSTR
Active
Description:  IC OFFLINE SW MULT TOP 10SSOP
Manufacturer:  STMicroelectronics
History Price: $1.21000
In Stock: 10760
VIPER012BHSTR Specification
Specification
Part No
VIPER012BHSTR
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
STMicroelectronics
Series
VIPER
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Either
Internal Switch(s)
Yes
Voltage - Breakdown
800V
Topology
Buck, Boost, Buck-Boost, Flyback
Voltage - Start Up
8 V
Voltage - Supply (Vcc/Vdd)
4.5V ~ 30V
Duty Cycle
80%
Frequency - Switching
120kHz
Power (Watts)
8 W
Fault Protection
Current Limiting, Over Load, Over Voltage, Short Circuit
Control Features
EN, Soft Start
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
10-SOP (0.154", 3.90mm Width)
Supplier Device Package
10-SSOP
Mounting Type
Surface Mount
VIPER012BHSTR PDF Datasheet
VIPER012BHSTR Related Parts
VIPER011LS
VIPER011LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011LSTR
VIPER011LSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XS
VIPER011XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XSTR
VIPER011XSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HS
VIPER012HS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HSTR
VIPER012HSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012LS
VIPER012LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012LSTR
VIPER012LSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012XS
VIPER012XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012XSTR
VIPER012XSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER013BLSTR
VIPER013BLSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER013HS
VIPER013HS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012BHSTR Compare Parts
  • VIPER012BHSTR vs VIPER53SP13TR
  • VIPER012BHSTR vs VIPER53SP-E
  • VIPER012BHSTR vs VIPER53SP
  • VIPER012BHSTR vs VIPER53ESPTR-E
  • VIPER012BHSTR vs VIPER53ESP-E
  • VIPER012BHSTR vs VIPER53EDIP-E
  • VIPER012BHSTR vs VIPER53DIP-E
  • VIPER012BHSTR vs VIPER53DIP
  • VIPER012BHSTR vs VIPER50SP13TR
  • VIPER012BHSTR vs VIPER50SP
  • VIPER012BHSTR vs VIPER50ASPTR-E
  • VIPER012BHSTR vs VIPER50ASP-E
  • VIPER012BHSTR vs VIPER50ASP
  • VIPER012BHSTR vs VIPER38LE
  • VIPER012BHSTR vs VIPER38LDTR
  • VIPER012BHSTR vs VIPER38LD
  • VIPER012BHSTR vs VIPER38HE
  • VIPER012BHSTR vs VIPER38HDTR
  • VIPER012BHSTR vs VIPER38HD
  • VIPER012BHSTR vs VIPER37LE
  • VIPER012BHSTR vs VIPER37LDTR
  • VIPER012BHSTR vs VIPER37LD
  • VIPER012BHSTR vs VIPER37HE
  • VIPER012BHSTR vs VIPER37HDTR
  • VIPER012BHSTR vs VIPER37HD
  • VIPER012BHSTR vs VIPER35LE
  • VIPER012BHSTR vs VIPER35LDTR
  • VIPER012BHSTR vs VIPER35LD
  • VIPER012BHSTR vs VIPER35HE
  • VIPER012BHSTR vs VIPER35HDTR
  • VIPER012BHSTR vs VIPER35HD
  • VIPER012BHSTR vs VIPER32DIP
  • VIPER012BHSTR vs VIPER319XDTR
  • VIPER012BHSTR vs VIPER319HDTR
  • VIPER012BHSTR vs VIPER318XDTR
  • VIPER012BHSTR vs VIPER318LDTR
  • VIPER012BHSTR vs VIPER318HDTR
  • VIPER012BHSTR vs VIPER317LDTR
  • VIPER012BHSTR vs VIPER317HDTR
  • VIPER012BHSTR vs VIPER28LN
  • Customer Reviews
    4.95 out of 5.00 stars from 138 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.