☰
VN1160C-E
VN1160C-E
Active
Description:  IC OFFLINE SWITCH DPAK
Manufacturer:  STMicroelectronics
Datasheet:   VN1160C-E Datasheet
History Price: Active
In Stock: 8760
VN1160C-E Specification
Specification
Part No
VN1160C-E
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
-
Internal Switch(s)
-
Voltage - Breakdown
-
Topology
-
Voltage - Start Up
-
Voltage - Supply (Vcc/Vdd)
9V ~ 16V
Duty Cycle
-
Frequency - Switching
-
Power (Watts)
-
Fault Protection
-
Control Features
-
Operating Temperature
-
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
DPAK
Mounting Type
Surface Mount
VN1160C-E PDF Datasheet
VN1160C-E Related Parts
VN1160
VN1160
STMicroelectronics
IC OFFLINE SWITCH DPAK
VN1160-E
VN1160-E
STMicroelectronics
IC OFFLINE SWITCH DPAK
VN116013TR
VN116013TR
STMicroelectronics
IC OFFLINE SWITCH DPAK
VN1160C
VN1160C
STMicroelectronics
IC OFFLINE SWITCH DPAK
VN1160CTR-E
VN1160CTR-E
STMicroelectronics
IC OFFLINE SWITCH DPAK
VN1160T-E
VN1160T-E
STMicroelectronics
IC OFFLINE SWITCH TO220
VN1160TR-E
VN1160TR-E
STMicroelectronics
IC OFFLINE SWITCH DPAK
VN1160-1
VN1160-1
STMicroelectronics
IC OFFLINE SWITCH IPAK
VN1160-1-E
VN1160-1-E
STMicroelectronics
IC OFFLINE SWITCH IPAK
VN1160C-1-E
VN1160C-1-E
STMicroelectronics
IC OFFLINE SWITCH IPAK
VN1160C-E Compare Parts
  • VN1160C-E vs VN1160T-E
  • VN1160C-E vs VN1160CTR-E
  • VN1160C-E vs VN1160C
  • VN1160C-E vs VN116013TR
  • VN1160C-E vs VN1160-E
  • VN1160C-E vs VN1160
  • VN1160C-E vs VN1160C-1-E
  • VN1160C-E vs VN1160-1-E
  • VN1160C-E vs VN1160-1
  • Customer Reviews
    4.95 out of 5.00 stars from 138 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci