☰
VN340SP
VN340SP
Obsolete
Description:  IC PWR DRIVER N-CHAN 1:1 PWRSO10
Manufacturer:  STMicroelectronics
Datasheet:   VN340SP Datasheet
History Price: Obsolete
In Stock: 2800
VN340SP Specification
Specification
Part No
VN340SP
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
4
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
10V ~ 36V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
700mA
Rds On (Typ)
200mOhm (Max)
Input Type
Non-Inverting
Features
Status Flag
Fault Protection
Current Limiting (Fixed), Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
10-PowerSO
Package / Case
PowerSO-10 Exposed Bottom Pad
VN340SP PDF Datasheet
VN340SP Related Parts
VN31(011Y)
VN31(011Y)
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VN31(012Y)
VN31(012Y)
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VN31-11-E
VN31-11-E
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VN31-12-E
VN31-12-E
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VN31SP
VN31SP
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VN31SP-E
VN31SP-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VN31SP13TR
VN31SP13TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VN31SPTR-E
VN31SPTR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VN330SP
VN330SP
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VN330SP-32-E
VN330SP-32-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VN330SP-E
VN330SP-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VN330SPTR-32-E
VN330SPTR-32-E
STMicroelectronics
IC PWR SSR HIGHSIDE QUAD PWRSO10
VN340SP Description
The STMicroelectronics VN340SP is a high-performance, dual-channel high-side switch designed for automotive and industrial applications. This device is part of STMicroelectronics%27 extensive range of power management solutions, providing efficient control of various loads while ensuring safety and reliability. Below is a detailed introduction to the VN340SP, including its specifications and features.

## Overview of STMicroelectronics VN340SP

The VN340SP is designed to drive resistive, inductive, and capacitive loads with high efficiency. It is particularly suitable for applications in automotive environments, where it can be used to control lighting, motors, and other electronic components. The device features integrated protection mechanisms, making it a reliable choice for demanding applications.

## Key Specifications

1. Device Type:
- The VN340SP is a dual high-side switch, allowing for the independent control of two separate loads.

2. Operating Voltage:
- The device operates within a voltage range of 4.5 V to 36 V, making it versatile for various applications, including automotive systems.

3. Output Current:
- Each channel can handle a continuous output current of up to 6 A, providing sufficient power for most automotive and industrial loads.

4. On-Resistance (R_on):
- The on-resistance is typically around 30 mΩ at 25°C, which minimizes power loss and heat generation during operation.

5. Thermal Protection:
- The VN340SP includes built-in thermal shutdown protection, which automatically disables the output if the junction temperature exceeds safe limits, ensuring the device operates within its thermal specifications.

6. Short-Circuit Protection:
- The device features short-circuit protection, which helps prevent damage to the switch and the load in the event of a fault condition.

7. Reverse Polarity Protection:
- The VN340SP is designed to withstand reverse polarity conditions, enhancing its reliability in automotive applications where battery connections may be reversed.

8. Control Interface:
- The device is controlled via a logic-level input, allowing for easy integration with microcontrollers and other digital logic devices. The input voltage range is compatible with standard logic levels (typically 2.5 V to 5 V).

9. Package Type:
- The VN340SP is available in a compact 8-pin SOIC package, which facilitates easy mounting on PCBs and helps save space in electronic designs.

10. Operating Temperature Range:
- The device is rated for operation in a temperature range of -40°C to +125°C, making it suitable for harsh automotive and industrial environments.

## Applications

The STMicroelectronics VN340SP is ideal for a variety of applications, including:

- Automotive Lighting: Control of headlights, taillights, and interior lighting systems.
- Motor Control: Driving small motors in automotive applications, such as window lifts and seat adjustments.
- Industrial Automation: Used in control systems for machinery and equipment where reliable load switching is required.
- Consumer Electronics: Suitable for applications requiring efficient power management and load control.

## Conclusion

The STMicroelectronics VN340SP is a robust and efficient dual high-side switch that meets the demands of modern automotive and industrial applications. With its impressive specifications, including high output current capability, low on-resistance, and integrated protection features, it is an excellent choice for engineers and designers looking for reliable power management solutions. The VN340SP stands out as a high-quality component that enhances the performance and safety of electronic systems in various applications.
VN340SP Compare Parts
  • VN340SP vs VN380SP13TR
  • VN340SP vs VN380SP-E
  • VN340SP vs VN340SPTR-E
  • VN340SP vs VN340SPTR-33-E
  • VN340SP vs VN340SP-E
  • VN340SP vs VN340SP-33-E
  • VN340SP vs VN330SPTR-E
  • VN340SP vs VN330SPTR-32-E
  • VN340SP vs VN330SP-E
  • VN340SP vs VN330SP-32-E
  • VN340SP vs VN330SP
  • VN340SP vs VN31SPTR-E
  • VN340SP vs VN31SP13TR
  • VN340SP vs VN31SP-E
  • VN340SP vs VN31SP
  • VN340SP vs VN31-12-E
  • VN340SP vs VN31-11-E
  • VN340SP vs VN31(012Y)
  • VN340SP vs VN31(011Y)
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!